- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Package Type | Product Status | RoHS | Standard Number | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Embedded | Load Regulation | Product | Features | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SHP-10K-55L MEAN WELL | 987 |
| - | Chassis Mount | CB, CE, UKCA, UR | 1 | Industrial | 47 Hz to 63 Hz | + 70 C | MEAN WELL USA Inc. | - 30 C | Chassis | Enclosed | 131 A | - | 55 VDC | - | Box | - | Active | Details | 62368-1 | 26.235 lbs | - | - | 340 ~ 530 VAC | 55V | -30°C ~ 70°C (With Derating) | SHP-10K | 17.76 L x 8.50 W x 3.29 H (451.0mm x 216.0mm x 83.5mm) | High Efficiency Digital Power Supply | ITE (Commercial) | 7.205kW | - | 1 Output | CB, CE, cURus, EAC, TUV, UKCA | 94.5 % | 3.75 kV | - | - | 7.2 kW | - | 131 A | - | - | - | - | - | Regulated | Switching Supplies | Adjustable Output, Load Sharing, PFC, Remote On/Off | - | 340 VAC to 530 VAC | 83.55 mm | 460 mm | 216 mm | ||
![]() SHP-10K-230 MEAN WELL | 721 |
| - | Chassis Mount | CB, CE, UKCA, UR | 1 | Industrial | 47 Hz to 63 Hz | + 70 C | MEAN WELL USA Inc. | - 30 C | Chassis | Enclosed | 43.5 A | - | 230 VDC | - | Box | - | Active | Details | 62368-1 | 26.235 lbs | - | - | 340 ~ 530 VAC | 230V | -30°C ~ 70°C (With Derating) | SHP-10K | 17.00 L x 8.31 W x 3.29 H (431.8mm x 211.0mm x 83.5mm) | High Efficiency Digital Power Supply | ITE (Commercial) | 10.005kW | - | 1 Output | CB, CE, cURus, EAC, TUV, UKCA | 96.5 % | 3.75 kV | - | - | 10 kW | - | 43.5 A | - | - | - | - | - | Regulated | Switching Supplies | Adjustable Output, Load Sharing, PFC, Remote On/Off | - | 340 VAC to 530 VAC | 83.55 mm | 460 mm | 211 mm | ||
![]() LAD-120C MEAN WELL | 51 |
| - | Chassis Mount | - | 30 | Industrial | 47 Hz to 63 Hz | + 60 C | MEAN WELL USA Inc. | - 20 C | Chassis | Enclosed | 1.9 A | 1 A | 41.5 VDC | 41.5 VDC | Box | - | Active | Details | 62368-1 | 1 lb | - | - | 90 ~ 264 VAC, 127 ~ 370 VDC | 41.5V | -20°C ~ 60°C (With Derating) | LAD-120 | 6.26 L x 3.82 W x 1.18 H (159.0mm x 97.0mm x 30.0mm) | AC/DC Power Supply | ITE (Commercial) | 120W | - | 2 Output | CB, CE, cURus, EAC, UKCA | 88 % | 3 kV | - | - | 120.35 W | - | 1.9 A | - | - | - | - | - | Regulated | Switching Supplies | Adjustable Output | IEC62368-1, UL62368-1 | 90 VAC to 264 VAC, 127 VDC to 370 VDC | 30 mm | 159 mm | 97 mm | ||
![]() LAD-240D MEAN WELL | 51 |
| - | Chassis Mount | - | 15 | Industrial | 47 Hz to 63 Hz | + 60 C | MEAN WELL USA Inc. | - 20 C | Chassis | Enclosed | 3.4 A | 1 A | 55.2 VDC | 55.2 VDC | Box | - | Active | Details | 62368-1 | 1.653 lbs | - | - | 90 ~ 132 VAC, 180 ~ 264 VAC, 240 ~ 370 VDC | 55.2V | -20°C ~ 60°C (With Derating) | LAD-240 | 8.46 L x 4.53 W x 1.18 H (215.0mm x 115.0mm x 30.0mm) | AC/DC Power Supply | ITE (Commercial) | 243W | - | 2 Output | CB, CE, cURus, EAC, UKCA | 88 % | 3 kV | - | - | 242.88 W | - | 3.4 A | - | - | - | - | - | Regulated | Switching Supplies | Adjustable Output | IEC62368-1, UL62368-1 | 90 VAC to 132 VAC, 240 VDC to 370 VDC | 30 mm | 215 mm | 115 mm | ||
![]() LAD-120B MEAN WELL | 64 |
| - | Chassis Mount | - | 30 | Industrial | 47 Hz to 63 Hz | + 60 C | MEAN WELL USA Inc. | - 20 C | Chassis | Enclosed | 3.4 A | 1 A | 27.6 VDC | 27.6 VDC | Box | - | Active | Details | 62368-1 | 1 lb | - | - | 90 ~ 264 VAC, 127 ~ 370 VDC | 27.6V | -20°C ~ 60°C (With Derating) | LAD-120 | 6.26 L x 3.82 W x 1.18 H (159.0mm x 97.0mm x 30.0mm) | AC/DC Power Supply | ITE (Commercial) | 121W | - | 2 Output | CB, CE, cURus, EAC, UKCA | 88 % | 3 kV | - | - | 121.4 W | - | 3.4 A | - | - | - | - | - | Regulated | Switching Supplies | Adjustable Output | IEC62368-1, UL62368-1 | 90 VAC to 264 VAC, 127 VDC to 370 VDC | 30 mm | 159 mm | 97 mm | ||
![]() LAD-600D MEAN WELL | 55 |
| - | Chassis Mount | - | 12 | Industrial | 47 Hz to 63 Hz | + 60 C | MEAN WELL USA Inc. | - 20 C | Chassis | Enclosed | 7.87 A | 3 A | 55.2 VDC | 55.2 VDC | Box | - | Active | Details | 62368-1 | 2.249 lbs | - | - | 90 ~ 132 VAC, 180 ~ 264 VAC, 240 ~ 370 VDC | 55.2V | -20°C ~ 60°C (With Derating) | LAD-600 | 8.86 L x 4.88 W x 1.61 H (225.0mm x 124.0mm x 41.0mm) | AC/DC Power Supply | ITE (Commercial) | 600W | - | 2 Output | CB, CE, cURus, EAC, UKCA | 91 % | 3 kV | - | - | 600.02 W | - | 7.87 A | - | - | - | - | - | Regulated | Switching Supplies | Adjustable Output, Remote On/Off | IEC62368-1, UL62368-1 | 90 VAC to 132 VAC, 240 VDC to 370 VDC | 41 mm | 225 mm | 124 mm | ||
![]() LAD-600DU MEAN WELL | 11 |
| - | Chassis Mount | - | 12 | Industrial | 47 Hz to 63 Hz | + 60 C | MEAN WELL USA Inc. | - 20 C | Chassis | Enclosed | 7.87 A | 3 A | 55.2 VDC | 55.2 VDC | Box | - | Active | Details | 62368-1 | 2.249 lbs | - | - | 90 ~ 132 VAC, 180 ~ 264 VAC, 240 ~ 370 VDC | 55.2V | -20°C ~ 60°C (With Derating) | LAD-600U | 8.86 L x 4.88 W x 1.61 H (225.0mm x 124.0mm x 41.0mm) | AC/DC Power Supply | ITE (Commercial) | 600W | - | 2 Output | CB, CE, cURus, EAC, UKCA | 91 % | 3 kV | - | - | 600.02 W | - | 7.87 A | - | - | - | - | - | Regulated | Switching Supplies | Adjustable Output, Remote On/Off | IEC62368-1, UL62368-1 | 90 VAC to 132 VAC, 240 VDC to 370 VDC | 41 mm | 225 mm | 124 mm | ||
![]() LAD-120A MEAN WELL | 89 |
| - | Chassis Mount | - | 30 | Industrial | 47 Hz to 63 Hz | + 60 C | MEAN WELL USA Inc. | - 20 C | Chassis | Enclosed | 7.7 A | 1 A | 13.8 VDC | 13.8 VDC | Box | - | Active | Details | 62368-1 | 1 lb | - | - | 90 ~ 264 VAC, 127 ~ 370 VDC | 13.8V | -20°C ~ 60°C (With Derating) | LAD-120 | 6.26 L x 3.82 W x 1.18 H (159.0mm x 97.0mm x 30.0mm) | AC/DC Power Supply | ITE (Commercial) | 120W | - | 2 Output | CB, CE, cURus, EAC, UKCA | 86 % | 3 kV | - | - | 120 W | - | 7.7 A | - | - | - | - | - | Regulated | Switching Supplies | Adjustable Output | IEC62368-1, UL62368-1 | 90 VAC to 264 VAC, 127 VDC to 370 VDC | 30 mm | 159 mm | 97 mm | ||
![]() CFM400S180 Cincon | In Stock |
| - | - | - | - | Industrial | 47 Hz to 63 Hz | + 85 C | - | - 40 C | Chassis | Enclosed | 15.56 A | - | 18 VDC | - | - | - | - | Details | - | - | - | - | - | - | - | CFM400S | - | Power Supplies | - | - | - | 1 Output | - | 93 % | - | - | - | 400 W | - | - | - | - | - | 4 kVAC | - | Regulated | Switching Supplies | - | - | 100 VAC to 240 VAC | 39.1 mm | 127 mm | 76.2 mm | ||
![]() CFM400S360C Cincon | 2428 |
| - | - | - | - | Industrial | 47 Hz to 63 Hz | + 85 C | - | - 40 C | Chassis | Open Frame | 7.78 A | - | 36 VDC | - | - | - | - | Details | - | - | - | - | - | - | - | CFM400S | - | Power Supplies | - | - | - | 1 Output | - | 94 % | - | - | - | 400 W | - | - | - | - | - | 4 kVAC | - | Regulated | Switching Supplies | - | - | 100 VAC to 240 VAC | 42.5 mm | 136 mm | 87 mm | ||
![]() TPI 300-136L-M TRACO Power | 2953 |
| - | Chassis Mount | - | 1 | Medical | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | 8.33 A | - | 36 VDC | - | Box | Open Frame | Active | Details | 62368-1 | 9.171230 oz | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 36V | -40°C ~ 85°C (With Derating) | TPI 300L-M | 4.60 L x 2.44 W x 1.56 H (116.8mm x 62.0mm x 39.6mm) | Open Frame | ITE (Commercial) | 180W (300W Forced Air) | 300W | 1 Output | CB, CE, cURus, EAC, UKCA | 93% | 3 kV | 36V dc | 8.33A | 300 W | - | 8.33 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 39.7 mm | 116.8 mm | 62 mm | ||
![]() TPI 300-115-M TRACO Power | 2657 |
| - | Chassis Mount | - | 1 | Medical | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | 20 A | - | 15 VDC | - | Box | Enclosed | Active | Details | 62368-1 | 11.217120 oz | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 15V | -40°C ~ 80°C (With Derating) | TPI 300-M | 4.60 L x 2.44 W x 2.32 H (116.8mm x 62.0mm x 58.9mm) | Enclosed | ITE (Commercial) | 300W | 300W | 1 Output | CB, CE, cURus, EAC, UKCA | 92% | 3 kV | 15V dc | 20A | 300 W | - | 20 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 39.7 mm | 116.8 mm | 62 mm | ||
![]() TPI 300-153L-M TRACO Power | 2991 |
| - | Chassis Mount | - | 1 | Medical | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | 5.67 A | - | 53 VDC | - | Box | Open Frame | Active | Details | 62368-1 | 9.171230 oz | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 53V | -40°C ~ 85°C (With Derating) | TPI 300L-M | 4.60 L x 2.44 W x 1.56 H (116.8mm x 62.0mm x 39.6mm) | Open Frame | ITE (Commercial) | 180W (301W Forced Air) | 300W | 1 Output | CB, CE, cURus, EAC, UKCA | 93% | 3 kV | 53V dc | 5.67A | 300 W | - | 5.67 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 39.7 mm | 116.8 mm | 62 mm | ||
![]() TPP 300-148-M TRACO Power | 2292 |
| - | Chassis Mount | - | 1 | Medical | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | 6.25 A | - | 48 VDC | - | Box | Open Frame | Active | Details | 60601-1; 62368-1 | 11.217120 oz | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 48V | -40°C ~ 80°C (With Derating) | TPP 300-M | 4.60 L x 2.44 W x 2.32 H (116.8mm x 62.0mm x 58.9mm) | Enclosed | ITE (Commercial), Medical | 300W | 300W | 1 Output | CB, CE, cURus, UKCA | 93% | 3 kV | 48V dc | 6.25A | 300 W | - | 6.25 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 39.7 mm | 116.8 mm | 62 mm | ||
![]() TPP 300-112A-M TRACO Power | 2405 |
| - | Chassis Mount | - | 1 | Medical | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | 25 A | - | 12 VDC | - | Box | Open Frame | Active | Details | 60601-1; 62368-1 | 7.407532 oz | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 12V | -40°C ~ 85°C (With Derating) | TPP 300A-M | 4.00 L x 2.00 W x 1.26 H (101.6mm x 50.8mm x 32.0mm) | Open Frame | ITE (Commercial), Medical | 180W (300W Forced Air) | 300W | 1 Output | CB, CE, cURus, UKCA | 91% | 3 kV | 12V dc | 25A | 300 W | - | 25 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 39.7 mm | 116.8 mm | 62 mm | ||
![]() TPI 300-124L-M TRACO Power | 2020 |
| - | Chassis Mount | - | 1 | Medical | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | 12.5 A | - | 24 VDC | - | Box | Open Frame | Active | Details | 62368-1 | 9.171230 oz | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 24V | -40°C ~ 85°C (With Derating) | TPI 300L-M | 4.60 L x 2.44 W x 1.56 H (116.8mm x 62.0mm x 39.6mm) | Open Frame | ITE (Commercial) | 180W (300W Forced Air) | 300W | 1 Output | CB, CE, cURus, EAC, UKCA | 93% | 3 kV | 24V dc | 12.5A | 300 W | - | 12.5 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 39.7 mm | 116.8 mm | 62 mm | ||
![]() TPP 300-148A-M TRACO Power | 2753 |
| - | Chassis Mount | - | 1 | Medical | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | 6.25 A | - | 48 VDC | - | Box | Open Frame | Active | Details | 60601-1; 62368-1 | 7.407532 oz | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 48V | -40°C ~ 85°C (With Derating) | TPP 300A-M | 4.00 L x 2.00 W x 1.26 H (101.6mm x 50.8mm x 32.0mm) | Open Frame | ITE (Commercial), Medical | 180W (300W Forced Air) | 300W | 1 Output | CB, CE, cURus, UKCA | 93% | 3 kV | 48V dc | 6.25A | 300 W | - | 6.25 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 39.7 mm | 116.8 mm | 62 mm | ||
![]() TPP 300-124-M TRACO Power | 2587 |
| - | Chassis Mount | - | 1 | Medical | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | 12.5 A | - | 24 VDC | - | Box | Open Frame | Active | Details | 60601-1; 62368-1 | 11.217120 oz | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 24V | -40°C ~ 80°C (With Derating) | TPP 300-M | 4.60 L x 2.44 W x 2.32 H (116.8mm x 62.0mm x 58.9mm) | Enclosed | ITE (Commercial), Medical | 300W | 300W | 1 Output | CB, CE, cURus, UKCA | 93% | 3 kV | 24V dc | 12.5A | 300 W | - | 12.5 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 39.7 mm | 116.8 mm | 62 mm | ||
![]() TPI 300-148-M TRACO Power | 2153 |
| - | Chassis Mount | - | 1 | Medical | 47 Hz to 63 Hz | + 85 C | Traco Power | - 40 C | Chassis | Enclosed | 6.25 A | - | 48 VDC | - | Box | Enclosed | Active | Details | 62368-1 | 11.217120 oz | - | - | 85 ~ 264 VAC, 100 ~ 240 VAC, 120 ~ 370 VDC | 48V | -40°C ~ 80°C (With Derating) | TPI 300-M | 4.60 L x 2.44 W x 2.32 H (116.8mm x 62.0mm x 58.9mm) | Enclosed | ITE (Commercial) | 300W | 300W | 1 Output | CB, CE, cURus, EAC, UKCA | 93% | 3 kV | 48V dc | 6.25A | 300 W | - | 6.25 A | - | - | No | 3 kVAC | No | Not Regulated | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | 85 VAC to 264 VAC, 100 VAC to 240 VAC, 120 VDC to 370 VDC | 39.7 mm | 116.8 mm | 62 mm | ||
![]() LHA300F-36-SN Cosel | 48 |
| - | - | - | 20 | Industrial | 45 Hz to 66 Hz | + 70 C | - | - 10 C | Chassis | Open Frame | 8.3 A | - | 36 VDC | - | - | - | - | Details | - | 2 lbs | - | - | - | - | - | LHA | - | AC to DC Power Supply | - | - | - | 1 Output | - | - | - | - | - | 300 W | - | - | - | - | - | - | - | Regulated | Switching Supplies | - | - | 85 VAC to 264 VAC | 37 mm | 180 mm | 84 mm |