- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Voltage-Input | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Depth | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Max Current Rating | Current - Output (Max) | Output Current | Output Power | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8VS-48024A Omron Automation and Safety | 674 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | 9 | 1.700064kg | - | 100V~240VAC | -10°C~60°C With Derating | - | 2008 | S8VS (480W) | 5.01Lx5.91W x 4.53 H 127.2mmx150.1mmx115.0mm | - | Active | Not Applicable | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 480W | 480W | - | - | - | 127.5mm | unknown | 1 | CE, cULus, cURus, VDE | 83% | 3kV | 24V | 20A | - | - | - | - | - | 20A | 480W | - | - | - | - | 20A | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 115.062mm | - | - | - | - | RoHS Compliant | - | ||
![]() PD-25A MEAN WELL USA Inc. | 372 |
| Datasheet | 14 Weeks | Screw | Chassis Mount | - | 7 | - | Commercial grade | - | -10°C~60°C With Derating | - | - | PD-25 (25W) | 4.21Lx2.40W x 1.10 H 107.0mmx61.0mmx28.0mm | - | Active | 1 (Unlimited) | - | Open Frame | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | 61mm | - | 2 | CB, CE, cURus, TUV | 71% | 3kV | 12V | - | - | - | - | - | - | 2.1A | 24.9W | - | - | - | - | 2.1A | 25W | Yes | 650mA | - | - | 1.2A | - | - | Universal Input | 27.94mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PID-250B MEAN WELL USA Inc. | 125 |
| Datasheet | 14 Weeks | Screw | Chassis Mount | - | 17 | - | - | - | -20°C~70°C With Derating | - | - | PID-250 (250W) | 8.74Lx3.74W x 1.57 H 222.0mmx95.0mmx40.0mm | - | Active | 1 (Unlimited) | - | Open Frame | - | - | - | ITE (Commercial) | 251W | - | - | - | - | - | - | 95mm | - | 2 | CB, CE, cURus, TUV | 86% | 3kV | - | - | - | - | - | - | - | 9.4A | 250.6W | - | 5V | - | - | 9.4A | 250.6W | No | 3A | - | - | 5A | - | - | Adjustable Output, PFC, Universal Input | 40.64mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HRPG-600-3.3 MEAN WELL USA Inc. | 2425 |
| Datasheet | 14 Weeks | Desktop | Chassis Mount | - | 19 | 1.58kg | - | - | -40°C~70°C With Derating | - | - | HRPG-600 (600W) | 8.58Lx4.13W x 2.50 H 218.0mmx105.0mmx63.5mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 78.5% | 3kV | - | - | - | - | - | - | - | 120A | - | - | - | - | - | 120A | 396W | No | 8.5A | - | - | - | - | - | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | 63.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HRPG-300-3.3 MEAN WELL USA Inc. | 23 |
| Datasheet | 14 Weeks | Desktop | Chassis Mount | - | 15 | - | - | - | -40°C~70°C With Derating | - | - | HRPG-300 (300W) | 7.83Lx4.13W x 1.61 H 199.0mmx105.0mmx41.0mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 80% | 3kV | - | - | - | - | - | - | - | 60A | - | - | - | - | - | - | 198W | No | 5A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 40.64mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSP-150-15 MEAN WELL USA Inc. | 25 |
| Datasheet | 14 Weeks | Chassis, Panel | Chassis Mount | 100 | 9 | 600.102706g | - | - | -30°C~70°C With Derating | - | - | RSP-150 (150W) | 7.83Lx3.90W x 1.18 H 199.0mmx99.0mmx30.0mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CB, CCC, CE, cURus, TUV | 88.5% | 4kV | - | - | - | - | - | - | - | 10A | 150W | - | - | - | - | 10A | 150W | No | 1.6A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LRS-200-24 MEAN WELL USA Inc. | 105 |
| Datasheet | 15 Weeks | Panel | Chassis Mount | - | - | 659.976898g | Commercial grade | - | -25°C~70°C With Derating | - | - | LRS-200 (200W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | - | Active | 1 (Unlimited) | 10 | Enclosed | - | - | Silver | ITE (Commercial) | 211W | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | 1 | CB, cURus | 89.5% | 3kV | 24V | - | 115V | YES | - | - | - | 8.8A | 211.2W | - | - | - | - | 8.8A | 200W | No | 4A | - | - | - | - | - | Adjustable Output, Universal Input | 30mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPSG-160-5 MEAN WELL USA Inc. | 27 |
| Datasheet | 14 Weeks | Screw | Chassis Mount | - | 16 | - | - | - | -20°C~70°C With Derating | - | - | RPS-160 (160W) | 5.00Lx3.00W x 1.36 H 127.0mmx76.2mmx34.6mm | - | Active | 1 (Unlimited) | - | Open Frame | - | - | - | Household Appliances, Medical | 100W 150W Forced Air | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 86% | 4kV | - | - | - | - | - | 2A | 20A | 30A | 103W | - | - | - | - | - | 155W | No | 2A | - | - | - | - | - | Adjustable Output, Standby Output, Universal Input | 35.56mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSP60-24 TDK-Lambda Americas Inc. | 1377 |
| Datasheet | 20 Weeks | DIN Rail, Panel | DIN Rail | - | - | 249.999986g | Commercial grade | - | -25°C~71°C With Derating | - | 2007 | DSP (7.5-100W) | 2.19Lx2.80W x 3.58 H 55.6mmx71.0mmx90.9mm | - | Active | Not Applicable | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 60W | 60W | - | - | - | 55.6mm | - | 1 | CE | 86% | 3kV | 24V | 2.5A | - | - | 264V | - | - | 2.5A | 60W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 90V | 264V | 2.5A | 60W | - | - | 24V | - | - | 90V | - | Adjustable Output, DC Input Capable, Universal Input | 91mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() HDS1500PS12 XP Power | 706 |
| Datasheet | 27 Weeks | Chassis Mount, Panel | Chassis Mount | 125 | - | - | - | - | -20°C~60°C With Derating | - | 2013 | HDS1500 (1500W) | 12.32Lx5.00W x 2.50 H 294.50mmx127.0mmx63.5mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | - | ITE (Commercial) | 1500W | - | - | 1.5kW | - | - | - | - | - | 1 | CB, TUV, UL | 89% | 3kV | - | 125A | - | - | - | - | - | - | 1.5kW | - | - | 90V | 264V | 125A | 1.5kW | No | - | 12V | - | - | 90V | 264V | Adjustable Output, I²C™ Interface, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input | 63.5mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PLA600F-24 Cosel USA, Inc. | 130 | - | Datasheet | 6 Weeks | Panel | Chassis Mount | Module | - | 326.586506g | - | - | -20°C~70°C With Derating | - | 2014 | PLA (600W) | - | - | Active | Not Applicable | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 600W | - | - | - | - | 120mm | - | 1 | CE, cURus, TUV | 88% | - | 24V | - | 24V | - | - | - | - | 25A | 600W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 25A | - | No | - | - | 3kV | - | - | - | Universal Input | 61mm | 215mm | 120mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPS-65-3.3 MEAN WELL USA Inc. | 77 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | - | - | -30°C~70°C With Derating | - | - | RPS-65 (65W) | 3.00Lx2.00W x 0.95 H 76.2mmx50.8mmx24.0mm | - | Active | 1 (Unlimited) | - | Open Frame | - | - | - | Medical | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 80% | 4kV | - | - | - | - | - | - | 10A | - | 33W | - | - | - | - | - | - | No | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LRS-200-15 MEAN WELL USA Inc. | 25 |
| Datasheet | 15 Weeks | Panel | Chassis Mount | - | - | 659.976898g | - | - | -25°C~70°C With Derating | - | - | LRS-200 (200W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | - | Active | 1 (Unlimited) | 10 | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | 1 | CB, cURus | 88% | 3kV | 15V | - | 115V | YES | - | - | - | 14A | 210W | - | - | - | - | 14A | 200W | No | 4A | - | - | - | - | - | Adjustable Output, Universal Input | 30mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LPS63-M Artesyn Embedded Power | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount | - | - | - | - | - | 0°C~50°C | Bulk | 2002 | LPS60-M (60W) | 5.00Lx3.00W x 1.69 H 127.0mmx76.2mmx42.9mm | - | Active | 1 (Unlimited) | - | Open Frame | - | - | - | ITE (Commercial) | 60W 80W Forced Air | - | 60W | - | - | - | - | - | - | 1 | CE | 70% | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Remote Sense, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRP024V120W3BA Delta Electronics | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | -25°C~80°C With Derating | - | 2010 | CliQ II (120W) | 4.62Lx1.97W x 4.76 H 117.3mmx50.0mmx121.0mm | - | Active | Not Applicable | - | Enclosed | 80°C | -25°C | - | ITE (Commercial) | 120W | - | - | 120W | - | - | - | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 88% | 4kV | 24V | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 117.348mm | 120.904mm | 50.038mm | - | - | ROHS3 Compliant | - | ||
![]() IRM-45-24ST MEAN WELL USA Inc. | 63 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | Commercial grade | - | -30°C~70°C With Derating | - | - | IRM-45 (45W) | 4.29Lx2.05W x 1.32 H 109.0mmx52.0mmx33.5mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | - | ITE (Commercial) | 46W | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 89.5% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PJ-5V15WCNA Delta Electronics | 41 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | -10°C~70°C With Derating | - | - | PJ (15W) | 4.23Lx2.36W x 1.26 H 107.5mmx60.0mmx32.0mm | - | Active | 1 (Unlimited) | - | Enclosed, Conformal Coated | 70°C | -10°C | - | ITE (Commercial) | 15W | - | - | 15W | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 79.5% | 3kV | - | 3A | - | - | - | - | - | - | 15W | - | - | - | - | 3A | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 32mm | 107mm | 60mm | - | - | ROHS3 Compliant | - | ||
![]() JWS30012 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, Panel | Chassis Mount | - | 14 | 28.349523g | - | - | -10°C~65°C With Derating | - | 1999 | JWS (300W) | 7.48Lx4.72W x 3.62 H 190.0mmx120.0mmx92.0mm | - | Obsolete | Not Applicable | - | Enclosed | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 324W | 300W | - | - | - | 120mm | - | 1 | CE | 76% | 3kV | 12V | 27A | - | - | - | - | - | 27A | 324W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 265V | 27A | 324W | - | - | 12V | - | - | 85V | 265V | Adjustable Output, DC Input Capable, PFC, Remote Sense, Universal Input | 91.948mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() HWS1800T-36 TDK-Lambda Americas Inc. | 595 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | - | -10°C~70°C With Derating | - | 2007 | HWS1800T (1800W) | 11.00Lx4.98W x 3.23 H 279.4mmx126.5mmx82.0mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | - | ITE (Commercial) | 1800W | - | - | - | - | - | - | - | - | 1 | CE | 88% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Remote On/Off, Remote Sense, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() DSP60-12 TDK-Lambda Americas Inc. | 498 | - | Datasheet | 20 Weeks | DIN Rail, Panel | DIN Rail | - | - | 249.999986g | Commercial grade | - | -25°C~71°C With Derating | - | 2007 | DSP (7.5-100W) | 2.19Lx2.80W x 3.58 H 55.6mmx71.0mmx90.9mm | - | Active | Not Applicable | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 54W | 60W | - | - | - | 55.6mm | - | 1 | CE | 84% | 3kV | 12V | 4.5A | - | - | 264V | - | - | 4.5A | 54W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 90V | 264V | 4.5A | 54W | - | - | 12V | - | - | 90V | - | Adjustable Output, DC Input Capable, Universal Input | 90.932mm | - | - | No | Unknown | RoHS Compliant | - |