- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | Current - Output 4 | Current - Output 5 | Current - Output 6 | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Output 2 | Current - Output 1 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX10S-BBHAHA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 21 A | 6 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 5V | 5V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 770W | - | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 12V | 15 A | - | 5V | 24V | No | 15 A | 6 A | - | - | ||
![]() CX10S-HGAGHH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 21 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 645W | - | 11 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 6 A | - | 24V | 24V | No | 3 A | 3 A | - | - | ||
![]() CX10S-CAB000-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | - | - | - | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 485W | - | 3 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 8.3 A | - | 12V | - | No | 21 A | 15 A | - | - | ||
![]() CX10S-GACDDH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 8.3 A | 4.17 A | 4.17 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 48V | 48V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 925W | - | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | - | 5V | 24V | No | 3 A | 21 A | - | - | ||
![]() CX10S-DDD0G0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 3 A | - | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 24V | 48V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 720W | - | 5 | CSA, EN, IEC, UL | 93% | 4 kV | 48V | 4.17 A | - | 48V | 24V | No | 4.17 A | 4.17 A | - | - | ||
![]() CX10S-DHC0HD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 8.3 A | 6 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 800W | - | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | - | 24V | 24V | No | 6 A | 3 A | - | - | ||
![]() CX10S-D0CB0D-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 4.17 A | - | - | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | - | - | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 780W | - | 4 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 4.17 A | - | 12V | 48V | No | 8.3 A | 15 A | - | - | ||
![]() CX10S-DBCGGH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 3 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 920W | - | 9 | CSA, EN, IEC, UL | 93% | 4 kV | 12V | 4.17 A | - | 24V | 24V | No | 15 A | 8.3 A | - | - | ||
![]() CX10S-DDABGG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 15 A | 3 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 925W | - | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 48V | 4.17 A | - | 5V | 12V | No | 4.17 A | 21 A | - | - | ||
![]() CX10S-CD0BAA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 21 A | 21 A | - | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 790W | - | 5 | CSA, EN, IEC, UL | 93% | 4 kV | 48V | 8.3 A | - | 12V | 5V | No | 4.17 A | 15 A | - | - | ||
![]() CX10S-GCBDHH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 15 A | 4.17 A | 6 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 48V | 5V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 900W | - | 9 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | - | 24V | 12V | No | 3 A | 8.3 A | - | - | ||
![]() CX10S-DDBGGB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 3 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | - | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 48V | 4.17 A | - | 12V | 24V | No | 4.17 A | 15 A | - | - | ||
![]() CX10S-DHDDCG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 4.17 A | 4.17 A | 8.3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 48V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | - | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | - | 24V | 48V | No | 6 A | 3 A | - | - | ||
![]() CX10S-DADHHB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 6 A | 3 A | 6 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 885W | - | 8 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | - | 48V | 5V | No | 21 A | 4.17 A | - | - | ||
![]() CX10S-GDGGHH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 3 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 760W | - | 11 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | - | 48V | 24V | No | 3 A | 4.17 A | - | - | ||
![]() CX10S-GHADHH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 21 A | 4.17 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 5V | 48V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 725W | - | 10 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | - | 5V | 24V | No | 3 A | 6 A | - | - | ||
![]() CUS400M-19/A TDK-Lambda Americas Inc | 2050 |
| - | Chassis Mount | CUS400M | TDK-Lambda | - | - | - | 1 | TDK-Lambda | TDK-Lambda Americas Inc | Box | CUS400M-19/A | Active | Details | 60601-1; 62368-1 | - | - | 85 ~ 264 VAC | 19V | -20°C ~ 70°C (With Derating) | CUS400M (400W) | 5.59" L x 3.54" W x 1.67" H (142.0mm x 90.0mm x 42.5mm) | Enclosed | ITE (Commercial), Medical | 250W (400W Forced Air) | AC-DC Power Supply | 1 | CE | - | 4 kV | - | 13.16 A | Switching Power Supplies | - | - | No | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | Switching Power Supplies | ||
![]() CX10S-DAHBCB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 15 A | 8.3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 12V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 965W | - | 7 | CSA, EN, IEC, UL | 93% | 4 kV | 5V | 4.17 A | - | 5V | 24V | No | 21 A | 6 A | - | - | ||
![]() CX10S-DB0G0A-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 21 A | - | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 5V | 48V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 605W | - | 5 | CSA, EN, IEC, UL | 93% | 4 kV | 12V | 4.17 A | - | 24V | 24V | No | 15 A | 3 A | - | - | ||
![]() CX10S-GGGHGC-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | CX10S | - | 3 A | 3 A | 3 A | - | - | Advanced Energy | Box | - | Active | - | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 780W | - | 11 | CSA, EN, IEC, UL | 93% | 4 kV | 24V | 3 A | - | 24V | 24V | No | 3 A | 3 A | - | - |