- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Usage Level | Voltage-Input | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Max Current Rating | Output Current | Output Power | Max Output Voltage | Protections | Min Input Voltage | Input Voltage (Max) | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Min Output Voltage | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Input Current | Isolation Voltage | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REDIN960-24/3AC Recom Power | 2671 |
| Datasheet | 26 Weeks | - | - | DIN Rail | - | NO | - | 2.9kg | - | - | 320V~575VAC 3 Phase 360V~575VAC 2 Phase | -25°C~55°C | - | - | REDIN960/3AC (960W) | 7.48Lx5.47W x 5.12 H 190.0mmx139.0mmx130.0mm | - | Active | 1 (Unlimited) | 10 | - | Enclosed | - | - | - | Hazardous Locations, ITE (Commercial) | 960W | IT ALSO OPERATE WITH 360VAC TO 575 VAC INPUT | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | 1 | CE, cULus, cURus | 88.5% | 4242kV | 22.5V | - | 400V | - | YES | - | 40A | 960W | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Adjustable Output | 130mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2866750 Phoenix Contact | 4 | - | - | 7 Weeks | - | DIN Rail | DIN Rail | - | - | 12 | 699.893027g | - | - | - | -25°C~70°C With Derating | - | 2002 | Quint | 4.92Lx1.57W x 5.12 H 125.0mmx40.0mmx130.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | - | 120W | - | - | - | - | 130mm | - | - | - | 1 | CB, cULus, cURus | 90% | 4kV | - | 5A | - | - | - | - | 5A | 120W | 29.5V | - | 85V | - | 264V | 5A | - | 18V | - | No | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, Universal Input | 130.048mm | - | - | - | - | RoHS Compliant | - | ||
![]() EPS-45S-48 MEAN WELL USA Inc. | In Stock |
| Datasheet | 14 Weeks | - | - | Chassis Mount | - | - | - | - | - | Commercial grade | - | -30°C~70°C With Derating | - | - | EPS-45S (45W) | 3.00Lx2.00W x 0.94 H 76.2mmx50.8mmx24.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | 45W | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 91% | 3kV | - | - | - | - | - | - | - | 45.1W | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LS35-5 TDK-Lambda Americas Inc. | 263 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | 5 | 300.000012g | - | Commercial grade | - | -25°C~70°C With Derating | - | 2009 | LS (35W) | 3.90Lx3.20W x 1.40 H 99.1mmx81.3mmx35.6mm | - | Active | 1 (Unlimited) | - | - | Enclosed | 70°C | -25°C | - | ITE (Commercial) | 35W | - | 35W | 35W | - | - | - | - | 81.28mm | - | - | - | 1 | CE | 78% | 3kV | 5V | 7A | - | - | - | 800mA | 7A | 35W | - | - | 88V | - | 264V | 7A | - | - | 35W | - | - | 5V | - | - | 88V | 264V | Adjustable Output, DC Input Capable, Universal Input | 35.56mm | 99.06mm | 81.28mm | No | Unknown | RoHS Compliant | - | ||
![]() EPS-65-5 MEAN WELL USA Inc. | In Stock |
| Datasheet | 14 Weeks | - | Panel, Screw | Chassis Mount | 100 | - | 6 | 149.999992g | - | Commercial grade | - | -30°C~70°C With Derating | - | - | EPS-65 (65W) | 4.00Lx2.00W x 1.14 H 101.6mmx50.8mmx29.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 55W | - | - | - | - | - | 29mm | - | - | - | 1 | CB, CE, cURus, TUV | 82% | 3kV | 5V | - | - | - | - | - | 11A | 55W | - | - | - | - | - | 11A | - | - | 60W | No | 1.8A | - | - | - | - | - | Adjustable Output, Universal Input | 28.956mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSP-200-2.5 MEAN WELL USA Inc. | 47 |
| Datasheet | 14 Weeks | - | Chassis | Chassis Mount | 100 | - | 9 | 719.851091g | - | - | - | -30°C~70°C With Derating | - | - | RSP-200 (200W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CCC, CE, cURus, TUV | 79.5% | 3kV | - | - | - | - | - | - | 40A | 100W | - | - | - | - | - | 40A | - | - | 100W | No | 2A | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SWS600L-24 TDK-Lambda Americas Inc. | 40 | - | Datasheet | 17 Weeks | PRODUCTION (Last Updated: 2 months ago) | Chassis Mount, Panel | Chassis Mount | - | - | - | 6.999837kg | - | - | - | -20°C~74°C With Derating | - | 2007 | SWS600L (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx120.0mmx61.0mm | - | Active | Not Applicable | 36 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | - | 648W | 600W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 190mm | - | NOT SPECIFIED | R-XXMA-X36 | 1 | CE, cURus, TUV | 84% | 3kV | 24V | 27A | 100V | - | YES | 7.1A | 27A | 744W | - | - | 85V | - | 265V | 27A | - | - | 648W | - | - | 24V | - | - | 85V | 265V | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | 60.96mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ECS65US12 XP Power | 330 |
| Datasheet | 24 Weeks | - | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | -20°C~70°C With Derating | - | 2010 | ECS (65W) | 4.00Lx2.00W x 1.05 H 101.6mmx50.8mmx26.7mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial), Medical | - | - | 65W | 65W | - | - | - | - | - | - | - | - | 1 | CB | 90% | 4kV | 12V | 5.4A | - | - | - | - | 5.4A | 65W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 80V | - | 264V | 5.4A | - | - | 65W | No | - | 12V | - | - | 80V | 264V | Adjustable Output, DC Input Capable, Universal Input | 26.7mm | - | 50.8mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 2868541 Phoenix Contact | 2573 | - | Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | - | - | - | 300.000012g | - | - | - | -25°C~70°C With Derating | - | 2010 | Step | 2.40Lx2.83W x 3.54 H 61.0mmx72.0mmx90.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | - | 32W | - | - | - | - | 90mm | - | - | - | 1 | CB, UL | 80% | 4kV | - | 7A | - | - | - | - | 6.5A | 33W | 6.5V | - | 85V | - | 264V | 6.5A | - | 4V | - | - | - | - | - | - | - | - | DC Input Capable, IP20, Load Sharing, Universal Input | 89.916mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HEP-240-48A MEAN WELL USA Inc. | 12 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | -55°C~70°C With Derating | - | - | HEP-240 (240W) | 9.61Lx2.68W x 1.53 H 244.2mmx68.0mmx38.8mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 93% | 3.75kV | - | - | - | - | - | - | - | 240W | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Adjustable Output, IP65, PFC, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UHP-200R-5 MEAN WELL USA Inc. | 221 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | -30°C~70°C With Derating | - | - | UHP-200 (200W) | 7.64Lx2.17W x 1.02 H 194.0mmx55.0mmx26.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Household Appliances, ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CCC, CE, cURus, TUV | 91% | 3.75kV | - | - | - | - | - | - | - | 200W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPS-400-12-C MEAN WELL USA Inc. | 97 |
| Datasheet | 14 Weeks | - | - | Chassis Mount | - | - | - | - | - | Commercial grade | - | -30°C~70°C With Derating | - | - | RPS-400 (400W) | 5.11Lx3.39W x 1.69 H 129.8mmx86.1mmx42.9mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Medical | 250W 400W Forced Air | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 91.5% | 4kV | - | - | - | - | - | - | - | 249.6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GCS350PS15 XP Power | 2730 |
| Datasheet | 24 Weeks | - | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | -40°C~70°C | - | 2014 | GCS (350W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | yes | Active | 1 (Unlimited) | 32 | - | Open Frame | - | - | - | ITE (Commercial), Medical | 200W 350W Forced Air | - | - | 200W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | R-XXMA-X32 | 1 | CB, CE | 93% | 4kV | 15V | 13.3A | 115V | - | YES | - | - | 200W | - | - | 85V | - | 264V | 13.3A | - | - | 350W | No | - | - | - | - | 85V | 264V | 80 Plus® Silver, Adjustable Output, PFC, Remote Sense, Universal Input | 38.1mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PMA60F-5-N Cosel USA, Inc. | 11 |
| Datasheet | 6 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | -10°C~70°C | - | 2015 | PMA (60W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | Medical | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 83% | 2kV | - | - | - | - | - | - | - | 60W | - | - | - | - | - | 12A | - | - | - | No | - | - | - | - | - | - | - | 82mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IRM-60-5ST MEAN WELL USA Inc. | 1114 |
| Datasheet | 14 Weeks | - | - | Chassis Mount | - | NO | - | - | - | - | - | -30°C~70°C With Derating | - | - | IRM-60 (60W) | 4.29Lx2.05W x 1.32 H 109.0mmx52.0mmx33.5mm | - | Active | 1 (Unlimited) | 6 | - | Enclosed | - | - | - | ITE (Commercial) | 50W | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | R-PXFM-X6 | 1 | CB, CE, cURus, TUV | 84% | 3kV | 5V | - | 115V | - | NO | - | - | - | - | - | - | - | - | - | 50W | - | - | No | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSP-1600-48 MEAN WELL USA Inc. | 25 | - | Datasheet | 14 Weeks | - | - | Chassis Mount | - | NO | - | - | - | - | - | -30°C~70°C With Derating | - | - | RSP-1600 (1600W) | 11.81Lx3.35W x 1.61 H 300.0mmx85.0mmx41.0mm | - | Active | 1 (Unlimited) | 30 | - | Enclosed | - | - | - | ITE (Commercial) | 1608W | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | R-XXMA-X30 | 1 | CB, CE, cURus, TUV | 93% | 3kV | 48V | - | 115V | - | YES | - | - | 1.608kW | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SP-750-24 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | Desktop, Panel | Chassis Mount | - | - | 5 | 2.9kg | - | - | - | -20°C~60°C With Derating | - | - | SP-750 (750W) | 10.94Lx5.00W x 2.50 H 278.0mmx127.0mmx63.5mm | - | Last Time Buy | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | 751W | - | 751.2W | - | - | - | - | - | 63.5mm | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | 24V | - | - | - | - | - | 31.3A | 751.2W | - | - | 90V | - | 264V | 31.3A | - | - | 751.2W | No | 8.8A | - | 5.3A | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 63.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LDA30F-5-Y Cosel USA, Inc. | 45 | - | Datasheet | 6 Weeks | - | - | - | Module | NO | - | - | 50°C | - | - | - | - | 2006 | LDA (30W) | - | - | Active | Not Applicable | 8 | EAR99 | - | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | R-XXFM-X8 | 1 | - | - | - | 5V | - | 100V | COMMERCIAL | YES | - | - | 30W | - | - | - | 264V | - | 6A | - | - | - | - | - | - | - | 3kV | - | - | - | 26mm | 133mm | 55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EPP-200-48 MEAN WELL USA Inc. | In Stock |
| Datasheet | 14 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | -30°C~70°C With Derating | - | - | EPP-200 (200W) | 4.00Lx2.00W x 1.14 H 101.6mmx50.8mmx29.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | 144W 202W Forced Air | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 94% | 3kV | - | - | - | - | - | - | - | 144W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EPP-300-48 MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel, Screw | Chassis Mount | - | - | 15 | 370.000002g | - | - | - | -30°C~70°C With Derating | Bulk | - | EPP-300 (300W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | 200W 300W Forced Air | - | 300W | - | - | - | - | - | 76.2mm | - | - | - | 1 | CB, CE, cURus, TUV | 93% | 3kV | 48V | - | - | - | - | - | 6.25A | 300W | - | - | - | - | - | 6.25A | - | - | 300W | No | 3.9A | - | - | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 35.052mm | - | - | - | - | ROHS3 Compliant | - |