- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | Current - Output 4 | Current - Output 5 | Current - Output 6 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Line Regulation | Load Regulation | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX10S-GDAH0G-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 21 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 645W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 48V | 5V | No | 3 A | - | - | 4.17 A | - | ||
![]() CX10S-HCB00A-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 15 A | 21 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 585W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 6 A | 24V | 12V | No | 3 A | - | - | 8.3 A | - | ||
![]() CX10S-D0AGBG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 15 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 725W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 4.17 A | 24V | 24V | No | 21 A | - | - | 3 A | - | ||
![]() CX10S-GABGAD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 15 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 830W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 5V | 12V | No | 3 A | - | - | 21 A | - | ||
![]() CX10S-DBHCCD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 8.3 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 12V | 4.17 A | 5V | 24V | No | 15 A | - | - | 6 A | - | ||
![]() CX10S-GBG0GD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 740W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 12V | 24V | No | 3 A | - | - | 15 A | - | ||
![]() CX10S-DB0BCG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 8.3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 880W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 12V | 4.17 A | 12V | 24V | No | 15 A | - | - | 15 A | - | ||
![]() CX10S-DD0HHA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 705W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 4.17 A | 5V | 24V | No | 4.17 A | - | - | 6 A | - | ||
![]() CX10S-DCBAD0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 21 A | 4.17 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 48V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 685W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 4.17 A | 12V | 5V | No | 8.3 A | - | - | 15 A | - | ||
![]() CX10S-GDD0BH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 4.17 A | 15 A | 6 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 5V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 800W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 48V | 48V | No | 3 A | - | - | 4.17 A | - | ||
![]() CX10S-GAAHBB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 21 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 790W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 5V | 5V | No | 3 A | - | - | 21 A | - | ||
![]() CX10S-CHH0DB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 6 A | 3 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 48V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 780W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 8.3 A | 24V | 5V | No | 6 A | - | - | 3 A | - | ||
![]() CX10S-DC0DHH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 6 A | 3 A | 6 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 600W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 4.17 A | 48V | 5V | No | 8.3 A | - | - | 4.17 A | - | ||
![]() CX10S-D0BHDB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 4.17 A | 15 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 12V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 860W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 12V | 4.17 A | 5V | 24V | No | 15 A | - | - | 6 A | - | ||
![]() CX10S-DGGCBG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 3 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 940W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 4.17 A | 24V | 24V | No | 3 A | - | - | 3 A | - | ||
![]() CX10S-DDCGDH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 3 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 48V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 4.17 A | 24V | 24V | No | 4.17 A | - | - | 8.3 A | - | ||
![]() CX10S-G00BBH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 15 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 580W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 3 A | 12V | 12V | No | 3 A | - | - | 15 A | - | ||
![]() AME10-515DCVZ-B aimtec | In Stock | - | - | Through Hole | 8-DIP Module | 0.165 lb (75.00 g) | AME10 | - | - | - | aimtec | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC, 100 ~ 370 VDC | 5V | -40°C ~ 70°C (With Derating) | AME10-CVZ | 2.17" L x 1.77" W x 0.82" H (55.0mm x 45.0mm x 21.0mm) | Enclosed | ITE (Commercial) | 10 W | 2 | - | 79% | - | 1.4A, 200mA | 15V | - | - | - | - | - | - | - | - | Universal Input | ||
![]() AME10-512TCVZ-B aimtec | In Stock | - | - | Through Hole | 8-DIP Module | 0.165 lb (75.00 g) | AME10 | - | - | - | aimtec | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC, 100 ~ 370 VDC | 5V | -40°C ~ 70°C (With Derating) | AME10-CVZ | 2.17" L x 1.77" W x 0.82" H (55.0mm x 45.0mm x 21.0mm) | Enclosed | ITE (Commercial) | 9.8 W | 3 | - | 75% | - | 1A, 200mA, 200mA | 12V | - | -12V | - | - | - | - | - | - | Universal Input | ||
![]() CX10S-CC00BH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 6 A | 3 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 680W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 8.3 A | 12V | 5V | No | 8.3 A | - | - | 15 A | - |