- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | Current - Output 4 | Current - Output 5 | Current - Output 6 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Line Regulation | Load Regulation | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMEOFL5-5S277HANZ-B aimtec | In Stock | - | - | Surface Mount | 6-SMD Module | 0.011 lb (5.20 g) | AMEOFL5 | - | - | - | aimtec | Box | Active | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 70 ~ 430 VDC | 5V | -40°C ~ 85°C (With Derating) | AMEOFL5-277HANZ | 1.04" L x 0.43" W x 0.58" H (26.4mm x 11.0mm x 14.7mm) | Open Frame | Household Appliances, ITE (Commercial) | 5 W | 1 | - | 76% | - | 1A | - | - | - | - | - | - | ±1.5% | ±3% | - | - | ||
![]() CX10S-C0A0BB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 15 A | - | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 665W | 4 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 8.3 A | 12V | 12V | No | 21 A | - | - | 15 A | - | ||
![]() CX10S-0DGH0C-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 6 A | 3 A | 8.3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 48V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 620W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 4.17 A | 24V | 5V | No | 3 A | - | - | 3 A | - | ||
![]() CX10S-0CACBH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 15 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 785W | 6 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 8.3 A | 24V | 12V | No | 21 A | - | - | 8.3 A | - | ||
![]() CX10S-BDDDGA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 4.17 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 15 A | 48V | 48V | No | 4.17 A | - | - | 4.17 A | - | ||
![]() CX10S-BABDDG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 4.17 A | 4.17 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 24V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 985W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 15 A | 12V | 48V | No | 21 A | - | - | 15 A | - | ||
![]() CX10S-CDHBDG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 15 A | 4.17 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 12V | 48V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 1000W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 8.3 A | 5V | 24V | No | 4.17 A | - | - | 6 A | - | ||
![]() CX10S-ADG000-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | - | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 425W | 4 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 21 A | 24V | 24V | No | 4.17 A | - | - | 3 A | - | ||
![]() CX10S-BDDDHH-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 4.17 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 980W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 15 A | 48V | 48V | No | 4.17 A | - | - | 4.17 A | - | ||
![]() CX10S-BCBHAD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 6 A | 3 A | 21 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 5V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 965W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 15 A | 12V | 5V | No | 8.3 A | - | - | 15 A | - | ||
![]() CX10S-BDH0DG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 4.17 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 48V | 24V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 800W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 15 A | 5V | 24V | No | 4.17 A | - | - | 6 A | - | ||
![]() CX10S-BDH0GA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 705W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 48V | 15 A | 5V | 24V | No | 4.17 A | - | - | 6 A | - | ||
![]() CX10S-CGCGAD-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 8.3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 945W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 8.3 A | 24V | 24V | No | 3 A | - | - | 3 A | - | ||
![]() CX10S-00HBH0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 6 A | 3 A | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 5V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 380W | 5 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 6 A | 12V | 5V | No | 3 A | - | - | 15 A | - | ||
![]() CX10S-CGH0GG-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 6 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 660W | 9 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 8.3 A | 24V | 5V | No | 3 A | - | - | 3 A | - | ||
![]() CX10S-CBC0A0-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 21 A | - | - | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | - | - | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 685W | 4 | CSA, EN, IEC, UL | 93% | 4 kV | - | 12V | 8.3 A | 24V | 5V | No | 15 A | - | - | 8.3 A | - | ||
![]() CX10S-BHCGBB-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 8.3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 960W | 8 | CSA, EN, IEC, UL | 93% | 4 kV | - | 5V | 15 A | 24V | 24V | No | 6 A | - | - | 3 A | - | ||
![]() CX10S-B0CHGA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 12V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 705W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 15 A | 5V | 24V | No | 8.3 A | - | - | 6 A | - | ||
![]() CX10S-CBH0HA-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 3 A | 6 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 5V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 685W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 12V | 8.3 A | 5V | 24V | No | 15 A | - | - | 6 A | - | ||
![]() CX10S-CGCG0C-P-A-DK00000 Advanced Energy | In Stock | - | - | Chassis Mount | - | - | CX10S | 8.3 A | 3 A | 3 A | Advanced Energy | Box | Active | 60601-1; 60950-1; 62368-1 | 24V | 24V | 85 ~ 264 VAC | 24V | -40°C ~ 85°C | - | 10.22" L x 6.46" W x 1.60" H (259.5mm x 164.0mm x 40.6mm) | Enclosed | ITE (Commercial), Medical | 840W | 7 | CSA, EN, IEC, UL | 93% | 4 kV | - | 24V | 8.3 A | 24V | 24V | No | 3 A | - | - | 3 A | - |