- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Voltage-Input | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Max Current Rating | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Voltage - Output 3 | Min Output Voltage | Max Output Power | Voltage - Output 4 | Minimum Load Required | Max Input Current | Nominal Output Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Ripple Voltage (Main Out) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CUS200M18 TDK-Lambda Americas Inc. | 2946 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | -20°C~70°C With Derating | - | 2016 | CUS200M (200-250W) | 5.00Lx3.00W x 1.22 H 127.0mmx76.2mmx31.0mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Open Frame | - | - | - | ITE (Commercial), Medical | 200W 250W Forced Air | - | - | 200W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | 1 | CE, TUV | 94% | 4kV | 18V | 11.2A | 115V | YES | - | - | - | - | 252W | - | - | - | 85V | 265V | 11.2A | - | - | 252W | - | - | - | - | - | 85V | 265V | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 30.988mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() DRP024V480W1BN Delta Electronics | 2862 |
| Datasheet | 2 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | -25°C~75°C With Derating | - | 2015 | CliQ II (480W) | 5.76Lx4.67W x 4.76 H 144.0mmx118.6mmx121.0mm | - | Active | Not Applicable | - | - | Enclosed, Conformal Coated | 75°C | -25°C | - | ITE (Commercial) | 480W | - | - | 480W | - | - | - | - | - | - | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 92% | 4kV | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 120.904mm | 146.304mm | 118.618mm | - | - | ROHS3 Compliant | - | ||
![]() S8VK-G01524 Omron Automation and Safety | 109 |
| Datasheet | 6 Weeks | - | DIN Rail | DIN Rail | - | 7 | 150g | Commercial grade | - | -40°C~75°C With Derating | - | 2005 | S8VK-G (15W) | 3.54Lx0.89W x 3.54 H 90.0mmx22.5mmx90.0mm | - | Active | Not Applicable | 8 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | ALSO OPERATES IN 90 TO 350VDC | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 90mm | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE, cULus, cURus, VDE | 80% | 3kV | 24V | 650mA | 115V | YES | 264V | - | - | 650mA | 15W | 24V | - | - | 100V | 240V | 650mA | - | 24V | 15W | - | - | - | 24V | - | 85V | 264V | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 89.916mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 2902994 Phoenix Contact | 117 |
| Datasheet | 7 Weeks | - | DIN Rail | DIN Rail | - | - | 340g | - | - | -25°C~70°C With Derating | - | 2014 | UNO | 3.31Lx2.17W x 3.54 H 84.0mmx55.0mmx90.0mm | - | Active | Not Applicable | - | - | Enclosed | 70°C | -25°C | - | ITE (Commercial) | 90W | - | - | 90W | - | - | - | - | 90mm | - | - | - | 1 | CB, cUL, cULus, cUR, cURus, UL, UR | 86% | 4kV | - | 3.75A | - | - | 264V | - | - | 3.75A | 90W | 24V | - | - | 85V | 264V | 3.75A | - | 24V | 90W | - | - | - | - | - | 85V | - | - | - | IP20, Universal Input | 89.916mm | 84.074mm | 55.118mm | - | Unknown | RoHS Compliant | - | ||
![]() PPT-125C MEAN WELL USA Inc. | 29 |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | - | 13 | 370g | - | - | -20°C~70°C With Derating | - | - | PPT-125 (125W) | 5.00Lx3.00W x 1.36 H 127.0mmx76.2mmx34.6mm | no | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | 100W 125W Forced Air | - | 100W | - | - | - | - | - | 34.6mm | - | - | - | 3 | CB, CE, cURus, TUV | 78% | 3kV | 5V | - | - | - | - | - | 11A 2.5A 500mA | 11A | - | - | - | 15V | - | - | 11A | -15V | - | - | - | Yes | - | - | 2.5A | - | - | 500mA | - | Adjustable Output, PFC, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2868619 Phoenix Contact | 2097 |
| Datasheet | 4 Weeks | - | - | DIN Rail | - | - | - | Commercial grade | - | -25°C~70°C With Derating | - | 2010 | Step | 2.40Lx2.83W x 3.54 H 61.0mmx72.0mmx90.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | 60W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Input Capable, IP20, Load Sharing, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZWQ805223 TDK-Lambda Americas Inc. | 2262 | - | Datasheet | 17 Weeks | - | Chassis Mount | Chassis Mount | - | 19 | - | - | - | -10°C~60°C With Derating | - | 2015 | ZWQ (80W) | 8.27Lx3.68W x 1.38 H 210.0mmx93.5mmx35.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | - | 80W | - | - | - | - | - | - | - | - | 4 | CE | 72% | 3kV | 5V | 7A | - | - | - | 1.6A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | - | - | 10A | -12V | - | 88.7W | 3.3V | Yes | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 35.052mm | 210mm | 93.5mm | No | - | RoHS Compliant | - | ||
![]() VSBU-120-48 CUI Inc. | 25 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | 380g | - | - | 0°C~70°C | - | 2012 | VSBU-120 (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 120W | 120W | - | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 48V | 2.5A | - | - | - | - | - | - | 120W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 2.5A | - | - | - | - | No | - | - | - | - | - | - | - | PFC, Universal Input | 32.512mm | - | 76.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() MPS-200-5 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | Desktop, Panel | Chassis Mount | - | 25 | 660g | - | - | -20°C~70°C With Derating | - | - | MPS-200 (200W) | 7.00Lx4.22W x 1.40 H 177.8mmx107.2mmx35.6mm | - | Last Time Buy | 1 (Unlimited) | - | - | Open Frame | - | - | - | Medical | 140W 200W Forced Air | - | 200W | - | - | - | - | - | 107.2mm | - | - | - | 1 | CB, CE, cURus, TUV | 81% | 4kV | 5V | - | - | - | - | 3.5A | - | 40A | 200W | - | - | - | - | - | 40A | - | - | 200W | - | No | 3.5A | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense, Universal Input | 35.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RS-50-15 MEAN WELL USA Inc. | 99 |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | - | 5 | 410g | - | - | -25°C~70°C With Derating | - | - | RS-50 (50W) | 3.90Lx3.82W x 1.42 H 99.0mmx97.0mmx36.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 51W | - | - | - | - | - | 97mm | - | - | - | 1 | CB, CCC, CE, cURus, EAC, TUV | 86% | 3kV | 15V | - | - | - | - | - | - | 3.4A | 51W | - | - | - | - | - | 3.4A | - | - | 51W | - | No | 1.3A | - | - | - | - | - | - | Adjustable Output, Universal Input | 36mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HFE1600-12/S TDK-Lambda Americas Inc. | 756 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 months ago) | Rack | Rack Mount | - | - | 1.549925kg | - | - | -20°C~71°C With Derating | - | 2015 | HFE1600 (1600W) | 12.61Lx3.40W x 1.61 H 320.4mmx86.2mmx40.8mm | - | Active | Not Applicable | - | - | Front End | - | - | - | ITE (Commercial) | 1600W | REMOTE SHUTDOWN | 1.596kW | 1.6kW | - | - | - | - | 86.2mm | - | - | - | 1 | CE | 90% | 3kV | 12V | 133A | - | - | - | 14.2A | - | 133A | 1.596kW | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 85V | 265V | 133A | - | - | 1.596kW | - | - | - | 12V | - | - | - | - | 0.09898Vrms | Adjustable Output, I²C™ Interface, Load Sharing, PMBus™, Remote On/Off, Remote Sense, Universal Input | 40.894mm | 300mm | 85mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LPT102-M Artesyn Embedded Power | 2513 |
| Datasheet | 8 Weeks | - | - | Chassis Mount | - | - | - | - | - | 0°C~70°C With Derating | - | 2011 | LPT100-M (130W) | 4.00Lx2.00W x 1.28 H 102.0mmx51.0mmx32.6mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial), Medical | 80W 130W Forced Air | - | 130W | - | - | - | - | - | - | unknown | - | - | 3 | CB, CE | 82% | - | 5V | - | - | - | - | - | - | 18A | 80W | - | - | 12V | - | - | - | -12V | - | - | - | Yes | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() MSP-200-48 MEAN WELL USA Inc. | 10 |
| Datasheet | 14 Weeks | - | Chassis, Panel | Chassis Mount | - | 13 | 770.199844g | Commercial grade | - | -40°C~70°C With Derating | Bulk | - | MSP-200 (200W) | 7.83Lx3.86W x 1.50 H 199.0mmx98.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | Medical | 206W | - | 206.4W | - | - | - | - | - | 38mm | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 4kV | 48V | - | - | - | - | - | - | 4.3A | 206.4W | - | - | - | - | - | 4.3A | - | - | 206.4W | - | No | 2.2A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 38mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSP-600-5 MEAN WELL USA Inc. | 2871 |
| Datasheet | 14 Weeks | - | Desktop | Chassis Mount | 600 | 15 | 1.9kg | - | - | -20°C~60°C With Derating | - | - | PSP-600 (600W) | 6.69Lx4.72W x 3.66 H 170.0mmx120.0mmx93.0mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 400W | - | - | - | - | - | 93mm | - | - | - | 1 | CB, CCC, CE, cURus, TUV | 79% | 3kV | 5V | - | - | - | - | - | - | 80A | - | - | - | - | - | - | 80A | - | - | 400W | - | No | 6.8A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 93.98mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPS-75-3.3 MEAN WELL USA Inc. | 46 |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | - | 12 | 260g | - | - | -20°C~70°C With Derating | - | - | RPS-75 (75W) | 5.00Lx3.00W x 1.22 H 127.0mmx76.2mmx31.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | Household Appliances, Medical | 50W | - | 49.5W | - | - | - | - | - | 31mm | - | - | - | 1 | CB, CE, cURus, TUV | 73% | 4kV | 3.3V | - | - | - | - | 1.5A | - | 15A | 66W | - | - | - | - | - | 15A | - | - | 66W | - | No | 1.5A | - | - | - | - | - | - | Adjustable Output, Universal Input | 30.988mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CFM100M150 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 7 Weeks | - | - | Chassis Mount | - | - | 270.000008g | - | - | -20°C~70°C With Derating | - | - | CFM100M (100W) | 5.00Lx3.00W x 1.05 H 127.0mmx76.2mmx26.7mm | - | Active | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial), Medical | 101W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 90% | 5.656kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.7A | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 26.67mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS6R-F24 IDEC | 2850 |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | - | - | - | Commercial grade | 85V~264VAC 110V~350VDC | -10°C~70°C With Derating | - | 2005 | PS6R (120W) | 4.92Lx1.46W x 4.92 H 125.0mmx37.0mmx125.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | 120W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, TUV | 90% | 3kV | - | 5A | - | - | - | - | - | - | 120W | - | - | - | - | - | - | - | - | 120W | - | - | - | 24V | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ECF40US24 XP Power | 48 |
| Datasheet | 24 Weeks | - | - | Chassis Mount | - | - | - | - | - | -40°C~70°C With Derating | - | 2017 | ECF40 (40W) | 3.00Lx1.50W x 1.11 H 76.2mmx38.1mmx28.2mm | - | Active | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, TUV, UL | 91% | 4kV | - | - | - | - | - | - | - | - | 40W | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZWS150BAF-15/L TDK-Lambda Americas Inc. | 25 |
| Datasheet | 17 Weeks | PRODUCTION (Last Updated: 1 month ago) | Chassis Mount, Panel | Chassis Mount | - | 18 | 9.00018kg | - | - | -10°C~70°C With Derating | - | 2010 | ZWS150BAF (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx75.0mmx37.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 150W | 150W | - | - | - | - | - | - | - | - | 1 | CE | 86% | 3kV | 15V | 10A | - | - | - | - | - | 10A | 150W | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, Universal Input | 37.084mm | - | - | - | - | RoHS Compliant | - | ||
![]() HWS1000-24/HD TDK-Lambda Americas Inc. | 536 | - | Datasheet | 17 Weeks | PRODUCTION (Last Updated: 1 month ago) | Chassis Mount, Panel | Chassis Mount | - | - | 1.299996kg | - | - | -10°C~70°C With Derating | - | 2014 | HWS/HD (1000W) | 9.45Lx5.00W x 3.25 H 240.0mmx127.0mmx82.6mm | - | Active | 1 (Unlimited) | - | - | Enclosed, Conformal Coated | - | - | - | ITE (Commercial) | 1000W | - | - | 1kW | - | - | - | - | - | - | - | - | 1 | CE | 87% | 3kV | - | 46A | - | - | - | - | - | - | 1.104kW | - | - | - | - | - | 44A | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Remote On/Off, Remote Sense, Universal Input | 82.55mm | - | - | - | - | RoHS Compliant | - |