- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Max Current Rating | Current - Output (Max) | Output Current | Output Power | Protections | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Isolation Voltage | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBA1000F-48 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | 100 | - | - | 2.2kg | - | - | - | 2004 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | - | - | Active | Not Applicable | 30 | EAR99 | Enclosed | - | 71°C | -20°C | ITE (Commercial) | 1000W | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 150mm | - | - | - | R-XXFM-X30 | 1 | CE, cURus, TUV | 86% | - | 48V | - | 100V | YES | - | - | - | 10A | 1.056kW | - | - | - | 22A | - | - | No | - | - | - | - | - | DC Input Capable, Universal Input | 61mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DNR480TS24-I XP Power | In Stock | - | Datasheet | 21 Weeks | DIN Rail | DIN Rail | - | - | - | 1.92kg | - | -40°C~70°C With Derating | - | 2008 | DNR-TS (480W) | 4.39Lx5.91W x 4.87 H 111.3mmx150.0mmx123.6mm | - | - | Active | Not Applicable | - | - | Enclosed | - | - | - | Hazardous Locations, Industrial, ITE (Commercial) | - | - | 480W | 480W | - | - | - | - | - | - | - | - | - | 1 | EN, UL | 90% | 3kV | 24V | 20A | - | - | 575V | - | - | 20A | 480W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 340V | 575V | 20A | - | 480W | - | - | 24V | - | 340V | - | Adjustable Output, Load Sharing | 142mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() DRP012V060W1AA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | -20°C~80°C With Derating | - | 2008 | CliQ (60W) | 4.72Lx1.26W x 4.76 H 120.0mmx32.0mmx121.0mm | - | - | Active | Not Applicable | - | - | Enclosed, Conformal Coated | - | - | - | ITE (Commercial) | 60W | - | - | 60W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | CB, cCSAus, CE, cULus, cURus, TUV | 86% | 4kV | 12V | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 119.888mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EML15US48-S XP Power | 55 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | -20°C~70°C With Derating | - | 2014 | EML15 (15W) | 2.95Lx1.36W x 1.04 H 75.0mmx34.5mmx26.4mm | - | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | Medical | - | - | - | 15W | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 4kV | - | 320mA | - | - | - | - | - | - | 15W | - | 85V | 264V | 320mA | - | 15W | No | - | 48V | - | 85V | 264V | Adjustable Output, DC Input Capable, Universal Input | 26.416mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PBA75F-5-N Cosel USA, Inc. | 18 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 350.000009g | - | - | - | 2005 | PBA (75W) | - | - | - | Active | Not Applicable | - | - | Enclosed | - | 71°C | -10°C | ITE (Commercial) | - | - | 75W | - | - | - | - | - | 35.5mm | - | - | - | - | 1 | CE, cURus, TUV | 83% | - | 5V | - | - | - | - | - | - | 15A | 75W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | 15A | - | - | No | - | - | - | - | - | DC Input Capable, Universal Input | 32mm | 135mm | 82mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA100F-24-SNY Cosel USA, Inc. | 16 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | -10°C~70°C | - | 2015 | LFA (100W) | 6.10Lx2.44W x 1.32 H 154.9mmx62.0mmx33.5mm | - | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | - | - | - | - | - | - | - | - | 103.2W | - | - | - | 4.3A | - | - | No | - | - | - | - | - | - | 45mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPS-300-24 MEAN WELL USA Inc. | 124 |
| Datasheet | 14 Weeks | Panel, Screw | Chassis Mount | - | - | 15 | 370.000002g | - | -30°C~70°C With Derating | - | - | RPS-300 (300W) | 5.00Lx3.00W x 1.37 H 127.0mmx76.2mmx34.8mm | - | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | Medical | 200W 300W Forced Air | - | 300W | - | - | - | - | - | 76.2mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 92.5% | 4kV | 24V | - | - | - | - | 3.5A | 8.33A | 12.5A | 200W | - | - | - | 12.5A | - | 300W | No | 3.5A | - | - | - | - | Adjustable Output, Remote Sense, Standby Output, Universal Input | 35.052mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TBL 060-124 Traco Power | 301 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | -25°C~70°C With Derating | - | 2004 | TBL (60W) | 2.15Lx2.76W x 3.52 H 54.5mmx70.1mmx89.4mm | - | - | Active | Not Applicable | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | 60W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, CSAus, cULus, cURus, SIQ | 85% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LS35-12 TDK-Lambda Americas Inc. | 1637 |
| Datasheet | 20 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 5 | 259.999997g | Commercial grade | -25°C~70°C With Derating | - | 2009 | LS (35W) | 3.90Lx3.20W x 1.40 H 99.1mmx81.3mmx35.6mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | 70°C | -25°C | ITE (Commercial) | 35W | - | 36W | 35W | - | - | - | - | 81.28mm | - | - | - | - | 1 | CE | 82% | 3kV | 12V | 3A | - | - | - | 800mA | - | 3A | 36W | - | 88V | 264V | 3A | - | 35W | - | - | 12V | - | 88V | 264V | Adjustable Output, DC Input Capable, Universal Input | 35.56mm | 99.06mm | 81.28mm | No | Unknown | RoHS Compliant | - | ||
![]() CUS150M48 TDK-Lambda Americas Inc. | 34 |
| Datasheet | 22 Weeks | - | Chassis Mount | - | - | - | - | - | -20°C~85°C With Derating | - | 2017 | CUS150M (150W) | 4.00Lx2.00W x 1.24 H 101.6mmx50.8mmx31.5mm | - | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial), Medical | 120W 150W Forced Air | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 94% | - | - | - | - | - | - | - | - | - | 120W | - | - | - | - | - | - | - | - | - | - | - | - | Standby Output, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() S8VM-01524C Omron Automation and Safety | 48 |
| Datasheet | 8 Weeks | Chassis Mount, DIN Rail | Chassis Mount | - | - | 5 | 179.999996g | - | -10°C~70°C With Derating | - | 2002 | S8VM (15W) | 3.17Lx1.30W x 3.21 H 80.5mmx33.0mmx81.5mm | - | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | 70°C | -10°C | ITE (Commercial) | 15W | - | 15W | 15W | - | - | - | - | 33.5mm | - | - | - | - | 1 | CE, cULus, cURus, VDE | 80% | 3kV | 24V | 650mA | - | - | - | - | - | 650mA | 15W | - | - | - | 650mA | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 81.534mm | 80.518mm | 33.02mm | - | - | RoHS Compliant | Lead Free | ||
![]() LCA75S-48 Cosel USA, Inc. | 27 |
| Datasheet | 6 Weeks | - | - | Module | - | - | 300g | - | - | - | 2006 | LCA (75W) | - | - | - | Last Time Buy | Not Applicable | - | - | - | - | 60°C | -10°C | - | - | - | 76.8W | - | - | - | - | - | 30mm | unknown | - | - | - | 1 | - | 84 % | - | 48V | - | - | - | - | - | - | 1.6A | 76.8W | - | - | - | 1.6A | - | - | - | - | - | 2kV | - | - | - | 23mm | 195mm | 50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LGA50A-12 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | LGA | - | - | 160g | - | -10°C~60°C | - | 2008 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | - | - | Active | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 51.6W | - | - | - | - | - | 23mm | - | - | - | - | 1 | CE, cURus, TUV | 82% | 2kV | 12V | - | - | - | - | - | - | 4.3A | 51.6W | - | - | - | 4.3A | - | - | No | - | - | - | - | - | - | 28.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LGA50A-5-SN Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Chassis | Chassis Mount | Module | - | - | 160g | - | -10°C~60°C | - | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | - | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 50W | - | - | - | - | - | 36mm | - | - | - | - | 1 | CE, cURus, TUV | 79% | 2kV | 5V | - | - | - | - | - | - | 10A | 50W | - | - | - | 10A | - | - | No | - | - | - | - | - | - | 36mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA300F-12-TY Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | Module | - | - | 810g | - | -10°C~70°C With Derating | - | 2010 | LFA (300W) | - | - | - | Active | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial) | 300W | - | 324W | - | - | - | - | - | 95mm | - | - | - | - | 1 | CE, cURus, TUV | 83% | - | 12V | - | - | - | - | - | - | 27A | 324W | - | - | - | 17A | - | - | No | - | - | 3kV | - | - | Universal Input | 49mm | 222mm | 95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA600F-12-P2 Cosel USA, Inc. | 2138 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | - | - | -20°C~70°C | - | 2017 | PCA (600W) | 5.98Lx3.50W x 1.61 H 152.0mmx89.0mmx41.0mm | - | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial), Medical | 600W | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | CE, cURus, D-Mark | 92% | 4kV | - | - | - | - | - | - | 53A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LPS45 Artesyn Embedded Power | In Stock |
| Datasheet | 8 Weeks | - | Chassis Mount | - | NO | - | - | - | 0°C~70°C With Derating | Bulk | 2005 | LPS40 (40W) | 5.00Lx3.00W x 1.14 H 127.0mmx76.2mmx29.0mm | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Open Frame | TIN OVER NICKEL | - | - | ITE (Commercial) | 40W 55W Forced Air | IT OPERATES FROM AN AC SUPPLY OF 85V TO 264V | 40W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 10 | - | 1 | CB, CE | 70% | - | 24V | - | - | YES | - | - | - | - | - | - | - | - | - | 55W | - | No | - | - | - | - | - | Adjustable Output, DC Input Capable, Remote Sense, Universal Input | 29mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RPS-200-12 MEAN WELL USA Inc. | 89 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | - | Commercial grade | -30°C~70°C With Derating | - | - | RPS-200 (200W) | 4.00Lx2.00W x 1.14 H 101.6mmx50.8mmx29.0mm | - | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | Medical | 140W 200W Forced Air | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 93% | 4kV | - | - | - | - | - | - | 11.7A | - | 140.4W | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() U6Y008Q TDK-Lambda Americas Inc. | 565 |
| Datasheet | 8 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 20 | - | - | 0°C~70°C With Derating | - | 2011 | EFE400M (400W) | 7.72Lx3.82W x 1.57 H 196.0mmx97.0mmx40.5mm | - | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial), Medical | - | - | 400W | 400W | - | - | - | - | - | - | - | - | - | 1 | CE | 90% | 4kV | 24V | 16.67A | - | - | - | - | - | 16.7A | 401W | - | - | - | 16.7A | - | 400W | - | - | 24V | - | - | - | Remote On/Off, Standby Output, Universal Input | 34.036mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() EPS-120-15 MEAN WELL USA Inc. | In Stock |
| Datasheet | 14 Weeks | - | Chassis Mount | - | NO | - | - | - | -30°C~70°C With Derating | - | - | EPS-120 (120W) | 4.00Lx2.00W x 1.14 H 101.6mmx50.8mmx29.0mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Open Frame | - | - | - | ITE (Commercial) | 84W 120W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XXMA-X9 | 1 | CB, CE, cURus, TUV | 88.5% | 3kV | 15V | - | 115V | YES | - | - | - | - | 84W | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - |