- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Current Rating | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Voltage - Output 3 | Min Output Voltage | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Input Current | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Ripple Voltage (Main Out) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT-50A MEAN WELL USA Inc. | 51 | - | Datasheet | 14 Weeks | Chassis | Chassis Mount | - | 8 | - | - | -25°C~70°C With Derating | - | RT-50 (50W) | 3.90Lx3.82W x 1.42 H 99.0mmx97.0mmx36.0mm | Active | 1 (Unlimited) | 9 | - | Enclosed | - | - | - | ITE (Commercial) | 47W | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | R-XXMA-X9 | 3 | CB, CE, cURus, TUV | 77% | 3kV | 5V | - | 115V | YES | - | 4A 2A 500mA | 4A | 46.5W | - | - | 12V | - | - | 4A | -5V | - | 46.5W | Yes | 1.3A | - | - | 2A | - | - | 500mA | - | Adjustable Output, Universal Input | 36mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCL 120-124 Traco Power | 2492 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | -10°C~70°C With Derating | 2012 | TCL (120W) | 3.94Lx3.35W x 2.95 H 100.1mmx85.1mmx74.9mm | Active | Not Applicable | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | 120W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, cULus, cURus | 88% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HSP-150-2.5 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Chassis | Chassis Mount | Conformal | 7 | 610.081738g | - | -30°C~70°C With Derating | - | HSP-150 (150W) | 8.66Lx2.44W x 1.26 H 220.0mmx62.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | - | Enclosed, Conformal Coated | - | - | Silver | ITE (Commercial) | 75W 100W Forced Air | - | 75W | - | - | - | - | - | 32mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 86% | 3kV | 2.5V | - | - | - | - | - | 30A | - | - | - | - | - | - | 30A | - | - | 75W | No | 800mA | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 32mm | - | - | - | - | RoHS Compliant | - | ||
![]() USP-150-24 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Panel, Screw | Chassis Mount | - | 13 | - | - | -30°C~65°C With Derating | - | USP-150 (150W) | 8.46Lx2.65W x 1.30 H 215.0mmx67.4mmx33.0mm | Last Time Buy | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus | 93% | 3kV | - | - | - | - | - | - | 6.3A | 151W | - | - | - | - | - | 6.3A | - | - | 151.2W | No | 2A | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 33mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HHP650PS48 XP Power | In Stock | - | Datasheet | 21 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | -40°C~70°C With Derating | 2012 | HHP650 (600/780W) | 9.99Lx4.20W x 2.50 H 253.8mmx106.8mmx63.5mm | Active | 1 (Unlimited) | - | - | Enclosed, Conformal Coated | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 657W | - | - | - | - | - | - | - | - | - | 1 | CB, TUV, UL | 85% | 3kV | 48V | 13.5A | - | - | - | - | - | 649W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 85V | 305V | 16.3A | - | - | 780W | No | - | 48V | - | - | 85V | 305V | - | - | Adjustable Output, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input | 63.5mm | 253.8mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PS-15-24 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Screw | Chassis Mount | - | 4 | - | - | -10°C~60°C With Derating | - | PS-15 (15W) | 3.70Lx1.93W x 0.98 H 94.0mmx49.0mmx25.0mm | Last Time Buy | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE | 79% | 3kV | - | - | - | - | - | - | 625mA | - | - | - | - | - | - | 625mA | - | - | 15W | No | 400mA | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 25mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS-65-24 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Panel, Screw | Chassis Mount | - | 8 | - | - | -10°C~70°C With Derating | - | PS-65 (65W) | 5.00Lx2.99W x 1.65 H 127.0mmx76.0mmx42.0mm | Last Time Buy | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | 65W | - | - | - | - | - | - | - | 76mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 80% | 3kV | 24V | - | - | - | - | - | 3A | 64.8W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 2.7A | - | - | 64.8W | No | 1.2A | - | - | - | - | - | - | 0.03536Vrms | Adjustable Output, Universal Input | 27.94mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KHEA90F-24 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | 405g | - | -20°C~70°C With Derating | 2016 | KHEA (90W) | 3.72Lx1.97W x 3.54 H 94.5mmx50.0mmx90.0mm | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | 90W | - | - | - | - | - | - | - | 90mm | unknown | - | - | - | 1 | CE, cURus, TUV | 91% | 3kV | - | - | - | - | - | - | 3.8A | 31.2W | 24V | - | - | 85V | 264V | 1.3A | - | 24V | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LEA100F-24-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | -20°C~70°C With Derating | 2011 | LEA (100W) | 8.74Lx2.44W x 1.26 H 222.0mmx62.0mmx32.0mm | Active | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial) | 100W | - | - | - | - | - | - | - | - | unknown | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | - | - | - | - | - | 103.2W | - | - | - | - | - | 4.3A | - | - | - | - | - | - | - | - | - | - | - | - | Universal Input | 32mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LS50-36 TDK-Lambda Americas Inc. | 9 |
| Datasheet | 20 Weeks | Chassis Mount, Panel | Chassis Mount | - | 5 | 350g | - | -25°C~70°C With Derating | 2008 | LS (50W) | 3.90Lx3.80W x 1.40 H 99.1mmx96.5mmx35.6mm | Active | Not Applicable | - | - | Enclosed | 70°C | -25°C | - | ITE (Commercial) | 50W | - | 50W | 50W | - | - | - | - | 96.52mm | - | 63Hz | - | - | 1 | CE | 86% | 3kV | 36V | 1.4A | - | - | 1.3A | - | 1.4A | 50W | - | - | - | 88V | 264V | 1.4A | - | - | 50W | - | - | 36V | 800mA | - | 88V | 264V | - | - | Adjustable Output, DC Input Capable, Universal Input | 35.56mm | 99.06mm | 96.52mm | No | No SVHC | RoHS Compliant | - | ||
![]() LS25-24 TDK-Lambda Americas Inc. | 369 |
| Datasheet | 20 Weeks | Chassis Mount, Panel | Chassis Mount | - | 5 | 560.186577g | Commercial grade | -25°C~70°C With Derating | 2009 | LS (25W) | 3.10Lx2.00W x 1.10 H 78.7mmx50.8mmx27.9mm | Active | 1 (Unlimited) | - | - | Enclosed | 70°C | -25°C | - | ITE (Commercial) | 25W | - | 26W | 25W | - | - | - | - | 50.8mm | - | - | - | - | 1 | CE | 84% | 3kV | 24V | 1.1A | - | - | 700mA | - | 1.1A | 26W | - | - | - | 88V | 264V | 1.1A | - | - | 25W | - | - | 24V | - | - | 88V | 264V | - | - | Adjustable Output, DC Input Capable, Universal Input | 27.94mm | 78.74mm | 50.8mm | No | Unknown | RoHS Compliant | - | ||
![]() HRP-150-3.3 MEAN WELL USA Inc. | 19 |
| Datasheet | 14 Weeks | Desktop, Panel | Chassis Mount | - | 13 | 610g | - | -40°C~70°C With Derating | - | HRP-150 (150W) | 6.26Lx3.82W x 1.50 H 159.0mmx97.0mmx38.0mm | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 99W | - | - | - | - | - | 38mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 78.5% | 3kV | 3.3V | - | - | - | - | - | 30A | 99W | - | - | - | - | - | 30A | - | - | 99W | No | 2.3A | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 38.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RACM150-24S/F Recom Power | 2961 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | 270g | - | -25°C~80°C With Derating | - | MEDLINE RACM150 (150W) | 4.60Lx2.44W x 1.94 H 116.8mmx62.0mmx49.2mm | Active | 1 (Unlimited) | 8 | EAR99 | Enclosed | - | - | - | Medical | - | - | 150W | 150W | UNSPECIFIED | UNSPECIFIED | - | 1 | 49.2mm | - | - | - | R-XXMA-X8 | 1 | CE, cURus | 92% | 4kV | 24V | 6.25A | 115V | YES | - | - | 6.25A | 150W | 26.4V | - | - | 85V | 264V | 6.25A | - | - | 150W | No | - | - | - | - | 85V | 264V | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 49.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PBA1000F-24 Cosel USA, Inc. | 2 |
| Datasheet | 6 Weeks | Panel | Chassis Mount | 100 | - | 2.2kg | - | - | 2004 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | Active | Not Applicable | - | - | Enclosed | 71°C | -20°C | - | ITE (Commercial) | 1000W | - | - | - | - | - | - | - | 150mm | - | - | - | - | 1 | CE, cURus, TUV | 86% | - | 24V | - | - | - | - | - | 44A | 1.056kW | - | - | - | - | - | 44A | - | - | - | No | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 61mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2866718 Phoenix Contact | 501 | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 12 | 1.000001g | - | -25°C~70°C With Derating | 2002 | Quint | 4.92Lx2.36W x 5.12 H 125.0mmx60.0mmx130.0mm | Active | Not Applicable | - | - | Enclosed | 70°C | -25°C | - | ITE (Commercial) | 180W | - | - | 180W | - | - | - | - | 130mm | - | - | - | - | 1 | CB, cULus, cURus | 89% | 4kV | - | 15A | - | - | - | - | 15A | 180W | 18V | - | - | 85V | 264V | 15A | - | 5V | - | No | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, Universal Input | 130.048mm | 124.46mm | 60.96mm | - | - | RoHS Compliant | - | ||
![]() EPS-25-36 MEAN WELL USA Inc. | In Stock |
| Datasheet | 14 Weeks | Panel, Screw | Chassis Mount | 100 | 5 | 81.000002g | - | -30°C~70°C With Derating | - | EPS-25 (25W) | 3.00Lx2.00W x 0.94 H 76.2mmx50.8mmx24.0mm | Active | 1 (Unlimited) | 5 | EAR99 | Open Frame | - | - | - | ITE (Commercial) | 25W | - | 25.2W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 24mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | 36V | - | 115V | NO | - | - | 700mA | 25.2W | - | - | - | - | - | 700mA | - | - | 28.08W | No | 600mA | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 23.876mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LRS-200-36 MEAN WELL USA Inc. | 25 |
| Datasheet | 15 Weeks | Panel | Chassis Mount | - | - | 659.976898g | - | -25°C~70°C With Derating | - | LRS-200 (200W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | Active | 1 (Unlimited) | 10 | - | Enclosed | - | - | Silver | ITE (Commercial) | 212W | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 1 | CB, cURus | 89.5% | 3kV | 36V | - | 115V | YES | - | - | 5.9A | 212.4W | - | - | - | - | - | 5.9A | - | - | 200W | No | 4A | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 30mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EDR-75-48 MEAN WELL USA Inc. | In Stock |
| Datasheet | 14 Weeks | - | DIN Rail | - | - | - | - | -20°C~60°C With Derating | - | EDR-75 (75W) | 4.02Lx1.26W x 4.93 H 102.0mmx32.0mmx125.2mm | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | 77W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cULus, RCM, TUV | 88.5% | 3kV | - | - | - | - | - | - | 1.6A | - | - | - | - | - | - | - | - | - | 76.8W | No | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBA300F-15-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | 1kg | - | -20°C~70°C With Derating | 2005 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 330W | - | - | - | - | - | 102mm | - | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | 15V | - | - | - | - | - | 22A | 330W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 22A | - | - | - | No | - | - | - | - | - | - | - | - | - | 42mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PT-65A MEAN WELL USA Inc. | 58 |
| Datasheet | 14 Weeks | Screw | Chassis Mount | - | 8 | - | - | -10°C~60°C With Derating | - | PT-65 (65W) | 5.00Lx2.99W x 1.65 H 127.0mmx76.0mmx42.0mm | Active | 1 (Unlimited) | 8 | - | Open Frame | - | - | - | ITE (Commercial) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 3 | CB, CE, cURus, TUV | 76% | 3kV | 12V | - | 115V | YES | - | - | 7A | 65W | - | - | - | - | - | 5.5A | -5V | - | 60W | Yes | 1.5A | - | - | 2.5A | - | - | 500mA | - | Adjustable Output, Universal Input | 27.94mm | - | - | - | - | ROHS3 Compliant | Lead Free |