- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Depth | Reach Compliance Code | Frequency | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Max Current Rating | Current - Output (Max) | Output Current | Output Power | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Voltage - Output 3 | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Input Current | Isolation Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Ripple Voltage (Main Out) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBA15F-24-N1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 199.999989g | - | -10°C~71°C With Derating | 2005 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 78% | 3kV | - | - | - | - | - | - | - | - | 16.8W | - | - | - | - | 700mA | - | - | No | - | - | - | - | - | - | - | - | - | - | 34.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LDC60F-2-SNC Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | - | - | - | 2015 | LDC (60W) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 60W | - | 15V | - | - | 5A | -15V | - | - | - | - | - | 3kV | 2A | - | - | 500mA | - | - | 38mm | 210mm | 92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LZSA-1000-3 TDK-Lambda Americas Inc. | 782 |
| Datasheet | 30 Weeks | - | Chassis Mount | - | - | - | - | - | -40°C~71°C With Derating | 2010 | LZSA (1000W) | 10.50Lx5.62W x 4.75 H 266.7mmx142.7mmx120.7mm | - | Active | Not Applicable | - | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 1000W | - | 1.008kW | - | - | - | - | - | - | - | - | 1 | CE | 84% | 3kV | 24V | - | - | - | - | - | - | 42A | 1.008kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | 120.65mm | - | - | - | - | RoHS Compliant | - | ||
![]() PD-65A MEAN WELL USA Inc. | 48 |
| Datasheet | 14 Weeks | Screw | Chassis Mount | - | - | 8 | - | Commercial grade | -10°C~60°C With Derating | - | PD-65 (65W) | 5.00Lx2.99W x 1.65 H 127.0mmx76.0mmx42.0mm | - | Active | 1 (Unlimited) | 9 | Open Frame | - | - | ITE (Commercial) | 61W | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | 76mm | - | - | R-XXMA-X9 | 2 | CB, CE, cURus, TUV | 78% | 3kV | 12V | - | 115V | YES | - | - | 5.5A 2.8A | 5.5A | 61.6W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 5.5A | - | 61.6W | Yes | 1.5A | - | - | - | 2.8A | - | - | - | 0.01767Vrms | Adjustable Output, Universal Input | 27.94mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LS50-48 TDK-Lambda Americas Inc. | 142 |
| Datasheet | 20 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 5 | 249.999986g | - | -25°C~70°C With Derating | 2008 | LS (50W) | 3.90Lx3.80W x 1.40 H 99.1mmx96.5mmx35.6mm | - | Active | Not Applicable | - | Enclosed | 70°C | -25°C | ITE (Commercial) | 50W | - | 52.8W | 50W | - | - | - | 96.52mm | - | 63Hz | - | 1 | CE | 86% | 3kV | 48V | 1.1A | - | - | - | 1.3A | - | 1.1A | 53W | - | - | 88V | 264V | 1.1A | - | 52.8W | - | - | 48V | 800mA | - | - | 88V | 264V | - | - | Adjustable Output, DC Input Capable, Universal Input | 35.56mm | 99.06mm | 96.52mm | No | Unknown | RoHS Compliant | - | ||
![]() PBA600F-48-CF4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | - | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | - | - | - | - | - | - | 624W | - | - | - | - | 13A | - | - | No | - | - | - | - | - | - | - | - | - | - | 61mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRA-40-12 MEAN WELL USA Inc. | 23 |
| Datasheet | 14 Weeks | - | DIN Rail | - | - | - | - | - | -30°C~70°C With Derating | - | DRA-40 (40W) | 3.94Lx1.57W x 3.54 H 100.0mmx40.0mmx90.0mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 85% | 3kV | - | - | - | - | - | - | - | 3.34A | - | - | - | - | - | - | - | 40W | No | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EPS-35-48 MEAN WELL USA Inc. | In Stock |
| Datasheet | 14 Weeks | Panel, Screw | Chassis Mount | - | - | 5 | 85.048569g | Commercial grade | -30°C~70°C With Derating | - | EPS-35 (35W) | 3.00Lx2.00W x 0.94 H 76.2mmx50.8mmx24.0mm | - | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | - | 36W | - | - | - | - | 50.8mm | - | - | - | 1 | CB, CE, cURus, TUV | 90% | 3kV | 48V | - | - | - | - | - | - | 820mA | 36W | - | - | - | - | 750mA | - | 39.36W | No | 750mA | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 23.876mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LDA10F-24-SN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | - | Module | - | - | 75g | - | - | 2006 | LDA (10W) | - | - | Active | Not Applicable | - | - | 60°C | -10°C | - | - | - | 12W | - | - | - | - | 32mm | unknown | - | - | 1 | CSA | 78 % | - | 24V | - | - | - | - | - | - | 500mA | 12W | - | - | - | - | 500mA | - | - | - | - | - | - | 3kV | - | - | - | - | - | - | 21mm | 105mm | 50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFP240F-30-Y Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 540g | - | -10°C~70°C | 2014 | LFP (240W) | 7.09Lx3.31W x 1.81 H 180.1mmx84.1mmx46.0mm | - | Active | Not Applicable | - | Open Frame | - | - | ITE (Commercial) | - | - | 300W | - | - | - | - | 98mm | - | - | - | 1 | CE, cURus, TUV | 88.5% | 3kV | 30V | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSP100-24 TDK-Lambda Americas Inc. | 361 |
| Datasheet | 20 Weeks | DIN Rail, Panel | DIN Rail | 100 | - | - | 320.000005g | Commercial grade | -25°C~71°C With Derating | 2009 | DSP (7.5-100W) | 2.19Lx3.54W x 3.58 H 55.6mmx89.9mmx90.9mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | - | - | 100.8W | 100W | - | - | - | 55.6mm | - | - | - | 1 | CE | 85% | 3kV | 24V | 4.2A | - | - | 264V | - | - | 4.2A | 100.8W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 90V | 264V | 4.2A | - | 100.8W | - | - | 24V | - | - | - | 90V | 264V | - | - | Adjustable Output, DC Input Capable, Universal Input | 91mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() PBA50F-3R3-N Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | 279.99999g | Commercial grade | -10°C~71°C With Derating | 2005 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 33W | - | - | - | - | 34.5mm | - | - | - | 1 | CE, cURus, TUV | 76% | 3kV | 3.3V | - | - | - | - | - | - | 10A | 33W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 10A | - | - | No | - | - | - | - | - | - | - | - | - | - | 31mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA1000F-3R3 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | 2.2kg | - | -20°C~70°C With Derating | 2005 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | 150mm | - | - | - | 1 | CE, cURus, TUV | 76% | 3kV | 3.3V | - | - | - | - | - | - | 200A | 660W | - | - | - | - | 200A | - | - | No | - | - | - | - | - | - | - | - | - | - | 61mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA15F-15 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | Module | - | - | 80g | - | -10°C~70°C | 2009 | LFA (15W) | 3.44Lx1.97W x 0.87 H 87.4mmx50.0mmx22.1mm | - | Active | Not Applicable | - | Open Frame | - | - | ITE (Commercial) | - | - | 15W | - | - | - | - | 18mm | - | - | - | 1 | CE, cURus, TUV | 80% | 3kV | 15V | - | - | - | - | - | - | 1A | 15W | - | - | - | - | 1A | - | - | No | - | - | - | - | - | - | - | - | - | - | 32mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LDC30F-1-Y Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | - | - | - | 2006 | LDC (30W) | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 30W | - | 12V | - | - | 3A | -12V | - | - | - | - | - | 3kV | 1.2A | - | - | 300mA | - | - | 23mm | 140mm | 65mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VMS-40-12 CUI Inc. | 19 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 0°C~70°C | 2015 | VMS-40 (40W) | 3.00Lx2.00W x 0.91 H 76.2mmx50.8mmx23.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | Medical | - | - | - | 40W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 86% | 5.656kV | 12V | 3.34A | - | - | - | - | - | - | 40W | - | - | - | - | 3.34A | - | - | No | - | - | - | - | - | - | - | - | - | Universal Input | 19.05mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HEP-320-24A MEAN WELL USA Inc. | 2964 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | Commercial grade | -55°C~70°C With Derating | - | HEP-320 (320W) | 9.92Lx3.54W x 1.72 H 252.0mmx90.0mmx43.8mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 320W | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 94% | 3.75kV | - | - | - | - | - | - | - | - | 320.16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP65, PFC, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPS-75-5 MEAN WELL USA Inc. | 30 |
| Datasheet | 14 Weeks | Screw | Chassis Mount | Module | - | 12 | 260g | Commercial grade | -20°C~70°C With Derating | - | RPS-75 (75W) | 5.00Lx3.00W x 1.22 H 127.0mmx76.2mmx31.0mm | - | Active | 1 (Unlimited) | - | Open Frame | - | - | Household Appliances, Medical | 70W | - | 70W | - | - | - | - | 31mm | - | - | - | 1 | CB, CE, cURus, TUV | 78% | 4kV | 5V | - | - | - | - | 1.5A | - | 14A | - | - | - | - | - | 14A | - | 94W | No | 1.5A | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 30.988mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDR-30-5 MEAN WELL USA Inc. | In Stock |
| Datasheet | 14 Weeks | - | DIN Rail | - | NO | - | - | - | -30°C~70°C With Derating | - | HDR-30 (30W) | 2.15Lx1.38W x 3.54 H 54.5mmx35.0mmx90.0mm | - | Active | 1 (Unlimited) | 5 | Enclosed | - | - | Industrial, ITE (Commercial) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | - | R-XXMA-X5 | 1 | CB, CE, cULus, cURus, TUV | 82% | 4kV | 5V | - | 115V | YES | - | - | - | - | 15W | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LS100-15 TDK-Lambda Americas Inc. | 98 |
| Datasheet | 20 Weeks | - | Chassis Mount | - | - | - | 600g | Commercial grade | -25°C~70°C With Derating | 2008 | LS (100W) | 6.30Lx3.80W x 1.50 H 160.0mmx96.5mmx38.1mm | - | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 100W | - | 105W | - | - | - | - | - | - | 63Hz | - | 1 | CE | 84% | 3kV | 15V | - | - | - | - | - | - | 7A | - | - | - | - | - | - | - | - | - | - | - | 1.2A | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38mm | 97mm | 159mm | - | - | RoHS Compliant | - |