- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Current Rating | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Min Output Voltage | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECL05US48-T XP Power | In Stock | - | Datasheet | 17 Weeks | - | Chassis, Chassis Mount | Chassis Mount | 100 | - | - | - | - | -20°C~70°C With Derating | - | 2011 | ECL (5W) | 3.46Lx1.36W x 0.88 H 87.9mmx34.6mmx22.4mm | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 5W | 5W | - | - | - | - | - | - | - | - | - | 1 | CSA, EN, IEC, UL | 82% | 3kV | 48V | 100mA | - | - | - | - | 100mA | 5W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 100mA | - | 5W | No | - | 48V | - | 85V | 264V | Adjustable Output, DC Input Capable, Universal Input | 22.352mm | 65mm | 25.4mm | - | Unknown | ROHS3 Compliant | - | ||
![]() LPS205-M Artesyn Embedded Power | In Stock |
| Datasheet | 8 Weeks | - | - | Chassis Mount | - | NO | - | - | - | 0°C~70°C With Derating | - | 2009 | LPS200-M (250W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | Active | 1 (Unlimited) | 14 | EAR99 | Open Frame | - | - | - | ITE (Commercial), Medical | 125W 250W Forced Air | - | 250W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 1 | CB, CE | 86% | - | 24V | - | - | YES | - | - | 10.4A | 250W | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Standby Output, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() WDR-480-24 MEAN WELL USA Inc. | 2542 |
| Datasheet | 14 Weeks | - | DIN Rail | DIN Rail | Metal | - | 9 | 1.700064kg | Commercial grade | -30°C~70°C With Derating | - | - | WDR-480 (480W) | 5.06Lx3.37W x 4.93 H 128.5mmx85.5mmx125.2mm | Active | 1 (Unlimited) | 10 | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | - | ALSO OPERATES WITH DC SUPPLY RANGE OF 254 V TO 780 V | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 125.2mm | - | - | - | - | 1 | CB, CE, UL | 92% | 3kV | 24V | - | 230V | YES | - | - | 20A | 480W | 48V | - | - | 180V | 550V | 20A | 24V | 480W | No | - | - | - | - | - | Adjustable Output, PFC | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEP-185-48A MEAN WELL USA Inc. | 27 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | - | NO | - | - | Commercial grade | -55°C~70°C With Derating | - | - | HEP-185 (185W) | 8.98Lx2.68W x 1.53 H 228.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | - | EAR99 | Enclosed | - | - | - | ITE (Commercial) | 187W | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XXMA-X | 1 | CB, CE, cURus | 94% | 3.75kV | 48V | - | 115V | YES | - | - | - | 187.2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP65, PFC, Universal Input | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HRPG-200-48 MEAN WELL USA Inc. | 18 |
| Datasheet | 14 Weeks | - | Desktop, Panel | Chassis Mount | - | - | 13 | 770.199844g | - | -40°C~70°C With Derating | - | - | HRPG-200 (200W) | 7.83Lx3.86W x 1.50 H 199.0mmx98.0mmx38.0mm | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 206.4W | - | - | - | - | - | 38mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | 48V | - | - | - | - | - | 4.3A | 206W | - | - | - | - | - | 4.3A | - | 206.4W | No | 2.2A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 38mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD-55B MEAN WELL USA Inc. | 19 |
| Datasheet | 14 Weeks | - | Panel | Chassis Mount | Module | - | - | 500g | - | -10°C~60°C With Derating | - | - | AD-55 (55W) | 6.26Lx3.82W x 1.50 H 159.0mmx97.0mmx38.0mm | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 54W | - | 53.92W | - | - | - | - | - | 38mm | - | - | - | - | 2 | CB, CE, cURus, TUV | 74% | 3kV | 27.6V | - | - | - | - | - | 1.8A | 53.92W | - | - | 26.5V | - | - | 1.8A | - | 53.92W | - | 1.6A | - | 160mA | - | - | Adjustable Output, Universal Input | 38mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NPS63-M Artesyn Embedded Power | 7 |
| Datasheet | 8 Weeks | - | - | Chassis Mount | - | NO | - | - | - | 0°C~80°C With Derating | - | 2010 | NPS60-M (60W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx21.8mm | Active | 1 (Unlimited) | 9 | EAR99 | Open Frame | - | - | - | ITE (Commercial), Medical | 60W | - | 60W | - | UNSPECIFIED | THROUGH-HOLE | - | 1 | - | - | - | 9 | R-XXMA-T9 | 1 | CB, CE | 87% | - | 12V | - | - | YES | - | - | 5A | 60W | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Adjustable Output, DC Input Capable, Remote Sense, Universal Input | 25.4mm | - | 50.8mm | - | - | RoHS Compliant | - | ||
![]() RS-35-5 MEAN WELL USA Inc. | 99 |
| Datasheet | 14 Weeks | - | Panel, Screw | Chassis Mount | - | - | 5 | 300g | - | -25°C~70°C With Derating | - | - | RS-35 (35W) | 3.90Lx3.23W x 1.42 H 99.0mmx82.0mmx36.0mm | Active | 1 (Unlimited) | 5 | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 35W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 82mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 80.5% | 3kV | 5V | - | 115V | YES | - | - | 7A | 35W | - | - | - | - | - | 7A | - | 35W | No | 800mA | - | - | - | - | Adjustable Output, Universal Input | 36mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LRS-75-5 MEAN WELL USA Inc. | 199 |
| Datasheet | 15 Weeks | - | Panel | Chassis Mount | - | - | - | - | Commercial grade | -30°C~70°C With Derating | - | - | LRS-75 (75W) | 3.90Lx3.82W x 1.18 H 99.0mmx97.0mmx30.0mm | Active | 1 (Unlimited) | 5 | EAR99 | Enclosed | - | - | - | Household Appliances, ITE (Commercial) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | R-XXMA-X5 | 1 | CB, CCC, CE, cURus, TUV | 86.5% | 4kV | 5V | - | 115V | YES | - | - | - | 70W | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPD-60A MEAN WELL USA Inc. | 30 |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | - | - | 8 | 150g | Commercial grade | -20°C~65°C With Derating | - | - | RPD-60 (60W) | 4.00Lx2.00W x 1.14 H 101.6mmx50.8mmx29.0mm | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial), Medical | - | - | 49W | - | - | - | - | - | 50.8mm | - | - | - | - | 2 | CB, CE, cURus, TUV | 78% | 4kV | 12V | - | - | - | 1.1A | 5A 2A | 5A | 49W | - | - | - | - | - | 5A | - | 49W | Yes | 1.1A | - | 2A | - | - | Universal Input | 27.94mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HRPG-200-36 MEAN WELL USA Inc. | 15 |
| Datasheet | 14 Weeks | - | - | Chassis Mount | 200 | - | - | 770.199844g | Commercial grade | -40°C~70°C With Derating | - | - | HRPG-200 (200W) | 7.83Lx3.86W x 1.50 H 199.0mmx98.0mmx38.0mm | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | 205W | - | 205.2W | - | - | - | - | - | 38mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | 36V | - | - | - | - | - | 5.7A | - | - | - | - | - | - | 5.7A | - | 205.2W | No | 2.2A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 38.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HWS1000-48 TDK-Lambda Americas Inc. | 937 |
| Datasheet | 17 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | 3.200094kg | - | -10°C~70°C With Derating | - | 2008 | HWS (1000W) | 9.45Lx5.00W x 3.25 H 240.0mmx127.0mmx82.6mm | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 1000W | - | 1.056kW | 1kW | - | - | - | - | 127mm | 22A | - | - | - | 1 | CE | 88% | 3kV | 48V | 23A | - | - | - | - | 22A | 1.104kW | - | - | - | 85V | 265V | 22A | - | 1.056kW | - | - | 48V | - | 85V | 265V | Adjustable Output, DC Input Capable, Load Sharing, Remote On/Off, Remote Sense, Universal Input | 82.55mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ZWS240BP36 TDK-Lambda Americas Inc. | 2738 |
| Datasheet | 17 Weeks | PRODUCTION (Last Updated: 2 months ago) | Chassis Mount, Panel | Chassis Mount | - | - | - | 519.816856g | - | -10°C~70°C With Derating | - | 2012 | ZWS-BP (240W) | 8.74Lx3.74W x 1.65 H 222.0mmx95.0mmx42.0mm | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 241.2W | 240W | - | - | - | - | 42mm | - | - | - | - | 1 | CE | 88% | 3kV | 36V | 6.7A | - | - | - | - | 6.7A | 241W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 265V | 6.7A | - | 241.2W | - | - | 36V | - | 85V | 265V | Adjustable Output, DC Input Capable, Load Sharing, PFC, Universal Input | 41.91mm | - | 84mm | - | No SVHC | RoHS Compliant | - | ||
![]() HEP-185-24A MEAN WELL USA Inc. | 6 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | - | NO | - | - | - | -55°C~70°C With Derating | - | - | HEP-185 (185W) | 8.98Lx2.68W x 1.53 H 228.0mmx68.0mmx38.8mm | Active | 1 (Unlimited) | - | EAR99 | Enclosed | - | - | - | ITE (Commercial) | 187W | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XXMA-X | 1 | CB, CE, cURus | 93.5% | 3.75kV | 24V | - | 115V | YES | - | - | - | 187.2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP65, PFC, Universal Input | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SWS1000L-24 TDK-Lambda Americas Inc. | 958 |
| Datasheet | 17 Weeks | PRODUCTION (Last Updated: 1 month ago) | Chassis Mount, DIN Rail, Panel | Chassis Mount | - | - | - | 2.199923kg | - | -20°C~74°C With Derating | - | 2007 | SWS1000L (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.0mmx61.0mm | Active | Not Applicable | - | - | Enclosed | 74°C | -20°C | - | Medical | 1056W | - | 1.056kW | 1kW | - | - | - | - | 120mm | - | - | - | - | 1 | CE, cURus, TUV | 86% | 4kV | 24V | 44A | - | - | 12A | 44A | 44A | 1.056kW | - | - | - | 85V | 265V | 44A | - | 1.056kW | - | - | 24V | - | 85V | 265V | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | 60.96mm | 98.044mm | 59.944mm | - | Unknown | RoHS Compliant | - | ||
![]() HRPG-600-7.5 MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | Desktop | Chassis Mount | - | - | 19 | 1.58kg | - | -40°C~70°C With Derating | - | - | HRPG-600 (600W) | 8.58Lx4.13W x 2.50 H 218.0mmx105.0mmx63.5mm | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | 105mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 86% | 3kV | 7.5V | - | - | - | - | - | 80A | 600W | - | - | - | - | - | 80A | - | 600W | No | 8.5A | - | - | - | - | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | 63.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSP-500-24 MEAN WELL USA Inc. | 65 | - | Datasheet | 21 Weeks | - | Chassis, Panel | Chassis Mount | - | - | 13 | 1.299996kg | Commercial grade | -30°C~70°C With Derating | Bulk | - | RSP-500 (500W) | 9.06Lx5.00W x 1.59 H 230.0mmx127.0mmx40.5mm | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 504W | - | - | - | - | - | 40.5mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | 24V | - | - | - | - | - | 21A | 504W | - | - | - | - | - | 21A | - | 504W | No | 5.3A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 40.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HRP-600-24 MEAN WELL USA Inc. | 2712 |
| Datasheet | 14 Weeks | - | Desktop, Panel | Chassis Mount | - | - | 13 | - | Commercial grade | -40°C~70°C With Derating | - | - | HRP-600 (600W) | 8.58Lx4.13W x 2.50 H 218.0mmx105.0mmx63.5mm | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | 105mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 88% | 3kV | 24V | - | - | - | - | - | 27A | 648W | - | - | - | - | - | 27A | - | 648W | No | 8.5A | - | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 63.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HRP-450-12 MEAN WELL USA Inc. | 2739 |
| Datasheet | 14 Weeks | - | Desktop, Panel | Chassis Mount | - | - | 13 | 1.190226kg | Commercial grade | -40°C~70°C With Derating | - | - | HRP-450 (450W) | 8.58Lx4.13W x 1.61 H 218.0mmx105.0mmx41.0mm | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 88% | 3kV | - | - | - | - | - | - | 37.5A | 450W | - | - | - | - | - | 37.5A | - | 450W | No | 5A | - | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 41mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EPP-300-15 MEAN WELL USA Inc. | In Stock |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | - | - | 15 | 370.000002g | Commercial grade | -30°C~70°C With Derating | - | - | EPP-300 (300W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.0mm | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | 200W 300W Forced Air | - | 300W | - | - | - | - | - | 76.2mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 90% | 3kV | 15V | - | - | - | - | - | 20A | 200W | - | - | - | - | - | 20A | - | 300W | No | 3.6A | - | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 35.052mm | - | - | - | - | ROHS3 Compliant | - |