- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Depth | Reach Compliance Code | Current Rating | Frequency | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Max Current Rating | Output Current | Output Power | Max Output Voltage | Protections | Min Input Voltage | Max Input Voltage | Current - Output 1 | Min Output Voltage | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Min Input Voltage (AC) | Max Input Voltage (AC) | Ripple Voltage (Main Out) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADA600F-30 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | - | Panel | Chassis Mount | - | - | - | - | - | - | -10°C~71°C With Derating | 2005 | ADA (600W) | 7.68Lx5.00W x 2.56 H 195.0mmx127.0mmx65.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 360W 600W Forced Air | - | - | - | - | - | - | - | unknown | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | 30V | - | - | - | - | - | - | 600W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | 20A | - | - | - | - | - | - | - | 0.05656Vrms | Adjustable Output, DC Input Capable, PFC, Universal Input | 65mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RCP-1000-12 MEAN WELL USA Inc. | 2628 |
| Datasheet | 14 Weeks | - | Rack | Rack Mount | - | - | 24 | 1.91kg | Commercial grade | - | -20°C~60°C With Derating | - | RCP-1000 (1000W) | 11.61Lx5.00W x 1.61 H 295.0mmx127.0mmx41.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | - | - | 720W | - | - | - | - | 41mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 81% | 3kV | 12V | - | - | - | - | - | 60A | 721W | - | - | - | - | 60A | - | 720W | No | 8.5A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 41mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2902995 Phoenix Contact | 27 |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | - | - | - | 210g | - | - | -25°C~70°C With Derating | 2014 | UNO | 3.31Lx1.38W x 3.54 H 84.0mmx35.0mmx90.0mm | - | Active | Not Applicable | - | - | Enclosed | 70°C | -25°C | ITE (Commercial) | 60W | - | - | 48W | - | - | - | 90mm | - | - | - | - | 1 | CB, cUL, cULus, cUR, cURus, UL, UR | 90% | 4kV | - | 1A | - | - | 264V | - | 1.25A | 60W | 48V | - | 85V | 264V | 1.25A | 48V | 60W | - | - | - | 85V | - | - | IP20, Universal Input | 89.916mm | 84mm | 35mm | - | Unknown | RoHS Compliant | - | ||
![]() ECE40US24-SD XP Power | 11 |
| Datasheet | 17 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | 85V~264VAC | -25°C~70°C | 2011 | ECE (40W) | 3.78Lx1.57W x 1.12 H 96.0mmx40.0mmx28.5mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | - | - | 40W | 40W | - | - | - | - | - | - | - | - | 1 | - | 85% | 3kV | 24V | 1.67A | - | - | 264V | - | 1.67A | 40.1W | - | - | 85V | 264V | 1.67A | - | 40W | No | - | 24V | 85V | - | - | DC Input Capable, Universal Input | 28.5mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() CFM100M075 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 7 Weeks | - | - | Chassis Mount | - | - | - | 270.000008g | - | - | -20°C~70°C With Derating | - | CFM100M (100W) | 5.00Lx3.00W x 1.05 H 127.0mmx76.2mmx26.7mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial), Medical | 101W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 87% | 5.656kV | - | - | - | - | - | - | - | - | - | - | - | - | 13.4A | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 26.67mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LFA30F-15 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | - | Panel | Chassis Mount | Module | - | - | 80g | - | - | -10°C~70°C | 2009 | LFA (30W) | 4.13Lx1.97W x 1.04 H 104.9mmx50.0mmx26.4mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | - | - | 30W | - | - | - | - | 23mm | - | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | 15V | - | - | - | - | - | 2A | 30W | - | - | - | - | 2A | - | - | No | - | - | - | - | - | - | 23mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ALS75-12 Triad Magnetics | 19 |
| Datasheet | 21 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | 8 | 350.000009g | Commercial grade | - | 0°C~55°C With Derating | 2007 | ALS75 | 5.00Lx3.00W x 1.65 H 127.0mmx76.2mmx42.0mm | - | Active | Not Applicable | - | - | Open Frame | 55°C | 0°C | ITE (Commercial) | 75W | - | 75W | 75W | - | - | - | - | - | - | 63Hz | - | 1 | TUV, UR | 70% | 3kV | 12V | 6.2A | - | - | - | - | 6.2A | 75W | - | - | 90V | 264V | 6.2A | - | 75W | No | - | 12V | 90V | 264V | - | Adjustable Output, DC Input Capable, Universal Input | 41.91mm | 127mm | 76.2mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HWS100A-12/A TDK-Lambda Americas Inc. | 48 | - | Datasheet | 17 Weeks | PRODUCTION (Last Updated: 1 month ago) | Chassis Mount | Chassis Mount | 120 | - | - | 469.921695g | Commercial grade | - | -10°C~70°C With Derating | 2008 | HWS-A (100W) | 6.30Lx1.30W x 3.23 H 160.0mmx33.0mmx82.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Industrial, ITE (Commercial) | - | - | 100W | 100W | - | - | - | 160mm | - | - | - | - | 1 | CE | 86% | 3kV | 14.4V | 8.5A | - | - | - | 1.3A | 8.5A | 100W | - | - | 85V | 265V | 8.5A | - | 102W | - | - | - | 85V | 265V | - | Adjustable Output, Remote Sense, Universal Input | 82.042mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() RSP-1600-27 MEAN WELL USA Inc. | 25 |
| Datasheet | 14 Weeks | - | - | Chassis Mount | - | NO | - | - | - | - | -30°C~70°C With Derating | - | RSP-1600 (1600W) | 11.81Lx3.35W x 1.61 H 300.0mmx85.0mmx41.0mm | - | Active | 1 (Unlimited) | 30 | - | Enclosed | - | - | ITE (Commercial) | 1593W | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | - | - | R-XXMA-X30 | 1 | CB, CE, cURus, TUV | 92% | 3kV | 27V | - | 115V | YES | - | - | - | 1.593kW | - | - | - | - | - | - | - | No | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LCB100E Artesyn Embedded Power | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -25°C~70°C With Derating | 2005 | LCB100 (100W) | 5.10Lx3.84W x 1.48 H 129.5mmx97.5mmx37.5mm | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | 100W | - | - | 100W | - | - | - | - | unknown | - | - | - | 1 | CE | 83% | 3kV | - | 16A | - | - | - | - | - | 80W | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 37.592mm | - | - | - | - | RoHS Compliant | - | ||
![]() ECE40US05-SD XP Power | 41 |
| Datasheet | 17 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | 85V~264VAC | -25°C~70°C | 2011 | ECE (40W) | 3.78Lx1.57W x 1.12 H 96.0mmx40.0mmx28.5mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | - | - | 40W | 40W | - | - | - | - | - | - | - | - | 1 | - | 77% | 3kV | 5V | 8A | - | - | 264V | - | 8A | 40W | - | - | 85V | 264V | 8A | - | 40W | No | - | 5V | 85V | - | - | DC Input Capable, Universal Input | 28.5mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() DR-30-24 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | DIN Rail | DIN Rail | - | - | 8 | 270g | - | - | -20°C~60°C With Derating | - | DR-30 (30W) | 2.20Lx3.07W x 3.66 H 56.0mmx78.0mmx93.0mm | - | Last Time Buy | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | 56mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 83% | 3kV | 24V | 1.5A | - | - | - | - | 1.5A | 36W | 26.4V | - | 85V | 264V | 1.5A | 21.6V | 30W | No | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-5-N Cosel USA, Inc. | 68 | - | Datasheet | 6 Weeks | - | Panel | Chassis Mount | - | - | - | 270.000008g | - | - | - | 2005 | PBA (30W) | - | - | Active | Not Applicable | - | - | Enclosed | 71°C | -10°C | ITE (Commercial) | - | - | - | - | - | - | - | 78mm | - | - | - | - | 1 | CE, cURus, TUV | 77% | - | 5V | - | - | - | - | - | 6A | 30W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | 6A | - | - | No | - | - | - | - | - | DC Input Capable, Universal Input | 34.5mm | 103mm | 78mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRT-960-24 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | DIN Rail | DIN Rail | Metal | - | 10 | 3.3kg | - | - | -20°C~60°C With Derating | - | DRT-960 (960W) | 3.94Lx10.87W x 4.93 H 100.0mmx276.0mmx125.2mm | yes | Last Time Buy | 1 (Unlimited) | - | - | Enclosed | - | - | Industrial, ITE (Commercial) | - | - | - | - | - | - | - | 100mm | - | - | - | - | 1 | CB, CE, cULus, cURus, TUV | 91% | 3kV | 24V | - | - | - | - | - | 40A | 960W | 28V | - | 340V | 550V | 40A | 24V | 960W | No | - | - | - | - | - | Adjustable Output | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA10F-15 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | - | Panel | Chassis Mount | - | - | - | 80g | - | - | -10°C~70°C | 2009 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | - | - | 10.5W | - | - | - | - | 18mm | - | - | - | - | 1 | CE, cURus, TUV | 80% | 3kV | 15V | - | - | - | - | - | 700mA | 10.5W | - | - | - | - | 700mA | - | - | No | - | - | - | - | - | - | 18mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA150F-9-N Cosel USA, Inc. | 2770 |
| Datasheet | 6 Weeks | - | - | Chassis Mount | - | - | - | 560.186577g | - | - | -10°C~71°C With Derating | 2005 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | 93.5mm | - | - | - | - | 1 | CE, cURus, TUV | 85% | 3kV | 9V | - | - | - | - | - | 16.7A | 150.3W | - | - | - | - | 16.7A | - | - | No | - | - | - | - | - | - | 34mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-48-N Cosel USA, Inc. | 38 | - | Datasheet | 6 Weeks | - | - | Chassis Mount | 100 | - | - | 453.59237g | - | - | - | 2005 | PBA (100W) | - | - | Active | Not Applicable | - | - | Enclosed | 71°C | -10°C | ITE (Commercial) | 100W | - | 100.8W | - | - | - | - | 35.5mm | - | - | - | - | 1 | CE, cURus, TUV | 86% | - | 48V | - | - | - | - | - | 2.1A | 100.8W | - | - | - | - | 2.1A | - | - | No | - | - | - | - | - | DC Input Capable, Universal Input | 32mm | 147mm | 81mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ERPF-400-12 MEAN WELL USA Inc. | 39 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | -30°C~60°C With Derating | - | ERPF-400 (400W) | 8.68Lx5.12W x 1.89 H 220.4mmx130.0mmx48.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | 360W | - | - | - | - | - | - | - | - | - | - | - | 1 | CCC, CE, cURus, TUV | 89% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR-240-48 MEAN WELL USA Inc. | 80 |
| Datasheet | 21 Weeks | - | DIN Rail | DIN Rail | Metal | - | 9 | 1.03kg | Commercial grade | - | -25°C~70°C With Derating | - | SDR-240 (240W) | 4.47Lx2.48W x 4.93 H 113.5mmx63.0mmx125.2mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Industrial, ITE (Commercial) | - | - | - | - | - | - | - | 113.5mm | - | - | - | - | 1 | CB, CE, cULus, TUV | 94% | 3kV | 48V | - | - | - | - | - | 5A | 240W | 55V | - | 88V | 264V | 5A | 48V | 240W | No | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HWS150-24/A TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Chassis Mount, Panel | Chassis Mount | - | - | 7 | 1.299996kg | - | - | -10°C~70°C With Derating | 2005 | HWS (150W) | 6.30Lx1.65W x 3.23 H 160.0mmx41.9mmx82.0mm | - | Obsolete | Not Applicable | 8 | EAR99 | Enclosed | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 150W | 150W | UNSPECIFIED | UNSPECIFIED | 1 | 82mm | - | 6.5A | 63Hz | R-XXMA-X8 | 1 | CE | 88% | 3kV | 24V | 6.5A | 100V | YES | - | - | 6.5A | 150W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 85V | 265V | 6.5A | - | 150W | - | - | 24V | 85V | 265V | - | Adjustable Output, DC Input Capable, Remote Sense, Universal Input | 82.042mm | - | - | No | Unknown | RoHS Compliant | Lead Free |