- Manufacturer
- Supplied Contents
- Type
- Frequency
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Series
- Lead Free
- Base Part Number
- Evaluation Kit
- Number of Pins
Attribute column
Categories
RF Evaluation and Development Kits, Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Description/Function | For Use With | For Use With/Related Products | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Protocol - Sub GHz | Qualification | RoHS | Tool Is For Evaluation Of | Voltage, Rating | Series | Part Status | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Resistor Type | Frequency | Operating Supply Voltage | Supplied Contents | Product Type | Evaluation Kit | Resistance Tolerance | Product | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 882-0025 GainSpan | In Stock | - | - | - | - | - | GS2011M | - | - | - | - | - | - | - | - | - | - | - | -- | Active | - | Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) | - | - | - | - | 2.4GHz | - | Board(s) | - | - | - | - | - | - | ||
![]() 882-0033 GainSpan | In Stock | - | - | - | - | - | GS2000 | - | - | - | - | - | - | - | - | - | - | - | -- | Active | - | Transceiver | - | - | - | - | -- | - | Board(s) | - | - | - | - | - | - | ||
![]() 882-0027 GainSpan | In Stock | - | - | - | - | - | GS2011M | - | - | - | - | - | - | - | - | - | - | - | -- | Active | - | Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) | - | - | - | - | 2.4GHz | - | Board(s) | - | - | - | - | - | - | ||
![]() 810-0003 GainSpan | In Stock | - | - | - | - | - | GS2100M | - | - | - | - | - | - | - | - | - | - | - | -- | Active | - | Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) | - | - | - | - | 2.4GHz | - | Board(s) | - | - | - | - | - | - | ||
![]() 808-0050 GainSpan | In Stock | - | - | - | - | - | GS2011M | - | - | - | - | - | - | - | - | - | - | - | -- | Active | - | Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) | - | - | - | - | 2.4GHz | - | Board(s) | - | - | - | - | - | - | ||
![]() 882-0034 GainSpan | In Stock | - | - | - | - | - | GS2000 | - | - | - | - | - | - | - | - | - | - | - | -- | Active | - | Transceiver | - | - | - | - | -- | - | Board(s) | - | - | - | - | - | - | ||
![]() MDEV-433-HH-LR8-MS TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sub GHz | - | - | - | - | - | - | - | - | - | - | - | - | 433.92 MHz | 9 V | - | - | - | - | - | - | - | ||
![]() MDEV-868-PRC TE Connectivity | 44 |
| - | - | - | - | - | - | - | - | - | - | - | Sub GHz | - | - | HUM-868-PRC | - | - | - | - | - | - | - | - | - | 868 MHz | - | - | - | - | - | Development Systems | - | - | ||
![]() MDEV-418-HH-CP8-MS TE Connectivity | 44 |
| - | - | - | - | - | - | - | - | - | - | - | Sub GHz | - | - | OTX-418-HH-CP8-MS | - | - | - | - | - | - | - | - | - | 418 MHz | 9 V | - | - | - | - | Development Kits | - | - | ||
![]() MDEV-433-HH-KF-MS TE Connectivity | 37 |
| - | - | - | - | - | - | - | - | - | - | - | Sub GHz | - | - | OTX-433-HH-KF1-MS | - | - | - | - | - | - | - | - | - | 433 MHz | 9 V | - | - | - | - | Development Kits | - | - | ||
![]() CAEK-418-SMA TE Connectivity | In Stock | - | - | - | 418 MHz connectorized antenna evaluation kit with SMA connectors | RF Antenna | - | - | - | - | - | - | - | Sub GHz | - | - | ANT-418-CW-QW, CW-HD, CW-HWR-RPS, CW-HW, CW-RAH, RCS, CW-RH | - | - | - | - | - | - | Development Tools | - | - | 418 MHz | - | - | Antenna Development Tools | - | - | Evaluation Kits | - | - | ||
![]() EVAL-433-KH3 TE Connectivity | 37 |
| - | - | - | - | - | Parallel | + 70 C | - | - 30 C | - | - | Sub GHz | - | - | TXM-433-KH3 | - | - | - | - | - | - | - | - | - | 433.92 MHz | 2.7 V to 5.2 V | - | - | - | - | Evaluation Kits | - | - | ||
![]() EVM-868-PRC-CAS TE Connectivity | 37 |
| - | - | - | - | - | Parallel Inputs / Outputs or UART | + 85 C | - | - 40 C | - | - | Sub GHz | - | - | HUM-868-PRC-CAS | - | - | - | - | - | - | - | - | - | 863 MHz to 870 MHz | 2 V to 3.6 V | - | - | - | - | Evaluation Modules | - | - | ||
![]() EVAL-433-LR TE Connectivity | 37 |
| - | - | - | - | - | - | - | - | - | - | - | Sub GHz | - | - | RXM-433-LR, TXM-433-LR | - | - | - | - | - | - | - | - | - | 433 MHz | 3 V | - | - | - | - | Evaluation Kits | - | - | ||
![]() EVM-900-PRO TE Connectivity | 37 |
| - | - | - | - | - | UART | + 85 C | - | - 40 C | - | - | Sub GHz | - | - | HumPRO | - | - | - | - | - | - | - | - | - | 902 MHz to 928 MHz | 2 V to 3.6 V | - | - | - | - | Evaluation Modules | - | - | ||
![]() MDEV-PROTO TE Connectivity | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | HumRC | - | HUM-RC | - | - | RF Transceiver | - | - | - | - | 900 MHz, 2.4 GHz | - | - | - | - | - | Prototype Boards | - | - | ||
![]() EVAL-418-HHLR TE Connectivity | 44 |
| - | - | - | - | - | - | - | - | - | - | - | Sub GHz | - | - | - | - | - | - | - | - | - | - | - | - | 418 MHz | 3 V | - | - | - | - | - | - | - | ||
![]() EBSPJNZUA Kaga Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPQ3509EVB-01 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QPQ3509 | - | QPQ3509 | - | - | RF Filter | - | - | - | - | - | - | - | - | - | - | Evaluation Boards | - | - | ||
![]() MAX2169EVKIT# Analog Devices | In Stock | - | - | MAX216 | - | - | MAX2169 | - | - | Analog Devices Inc./Maxim Integrated | - | Box | Obsolete | - | AEC-Q200 | Compliant | - | 75 V | - | - | ± 10ppm/°C | Tuner | 1.69 kOhm | - | 150 mW | Anti-Sulfured Precision | 162MHz ~ 240MHz, 470MHz ~ 868MHz, 1.45GHz ~ 1.675GHz | - | Board(s) | - | Yes | ± 0.1% | - | 1.55 mm | 0.8 mm |