1-968855-1 alternative parts: 39-00-0041
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Contact SKT Crimp ST Cable Mount Strip | MOLEX 39-00-0041Contact, Mini-Fit Jr. 5558 Series, Pin, 24 AWG, 18 AWG, Crimp, Brass |
Lifecycle Status: | ACTIVE (Last Updated: 4 months ago) | - |
Factory Lead Time: | 15 Weeks | 12 Weeks |
Mount: | Cable | Cable, Through Hole |
Contact Materials: | Copper, Silver | Brass |
Packaging: | Tape & Reel (TR) | Bulk |
Series: | MCP 2.8 | - |
Published: | 2005 | 2004 |
Pbfree Code: | yes | yes |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
ECCN Code: | EAR99 | EAR99 |
Connector Type: | Connector, Crimp, PCB, Signal | Connector, PCB, Pin, Signal |
Max Operating Temperature: | 130°C | 105°C |
Min Operating Temperature: | -40°C | -40°C |
Gender: | Male | - |
HTS Code: | 8536.90.40.00 | 8536.90.40.00 |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Orientation: | Straight | Straight |
Shielding: | Unshielded | Unshielded |
Current Rating: | 40A | 9A |
Contact Finish: | Tin | - |
Wire Gauge: | 18-20 AWG | - |
ELV: | Compliant | - |
Connector Support Type: | CONNECTOR ACCESSORY | CONNECTOR ACCESSORY |
Wire Gauge (Max): | 20 AWG | 18 AWG |
Wire Gauge (Min): | 17 AWG | 24 AWG |
Sealable: | Yes | - |
Contact Termination: | Crimp | - |
Insulation Diameter: | 2.1082 mm | - |
Pin or Socket: | Socket | - |
Assembly Item Name: | CONTACT | CONTACT |
Mating Tab Width: | 2.794mm | - |
Cable Entry-Max: | 0.083 inch | - |
Cable Entry-Min: | 0.051 inch | - |
Design Use: | POWER | - |
Height: | 4.4mm | 4.5mm |
Length: | 20.5mm | 16.8mm |
Contact Finish Thickness: | 39.4μin 1.00μm | - |
Tab Thickness: | 800μm | - |
REACH SVHC: | No SVHC | Unknown |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Not Applicable | Lead Free |
Contact Plating: | - | Tin |
Housing Material: | - | Nylon |
Voltage Rated: | - | 600V |
Termination: | - | Crimp |
Number of Rows: | - | 2 |
Pitch: | - | 4.2mm |
Depth: | - | 3.6mm |
Voltage - Rated AC: | - | 600V |
Number of Contacts: | - | 1 |
Contact Gender: | - | Male |
Housing Color: | - | Natural |
Contact Style: | - | SQUARE PIN |
Contact Resistance: | - | 10mOhm |
Max Voltage Rating (AC): | - | 600V |
Wire/Cable Gauge: | - | 24 AWG |
Current Rating (Max): | - | 9A |
Finish Thickness: | - | 35 |

1-968855-1
TE Connectivity AMP ConnectorsUnited States