1085 alternative parts: ADS1114IDGST

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ADS1115 16BIT ADC 4CH PROG GAIN
IC ADC 16-BIT I2C PROGBL 10-MSOP
Packaging:
Bulk
Tape & Reel (TR)
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Color:
Blue
-
Number of Channels:
4
-
Interface:
I2C, Serial
-
Number of Bits:
16
16
Utilized IC / Part:
ADS1115
-
Supplied Contents:
Board(s)
-
Data Interface:
I2C, Serial
I2C
Sampling Rate:
860 sps
860 sps
Evaluation Kit:
Yes
-
Sampling Rate (Per Second):
860
860
Number of A/D Converters:
1
-
Power (Typ) @ Conditions:
150mW @ 860SPS
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
-
6 Weeks
Contact Plating:
-
Gold
Mounting Type:
-
Surface Mount
Package / Case:
-
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Surface Mount:
-
YES
Number of Pins:
-
10
Operating Temperature:
-
-40°C~125°C
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
Number of Terminations:
-
10
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Max Power Dissipation:
-
500μW
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Supply Voltage:
-
3.3V
Terminal Pitch:
-
0.5mm
Base Part Number:
-
ADS1114
Pin Count:
-
10
Operating Supply Voltage:
-
3.3V
Polarity:
-
Bipolar
Configuration:
-
PGA-ADC
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
2V
Nominal Supply Current:
-
150μA
Power Dissipation:
-
900μW
Input Type:
-
Differential, Single Ended
Architecture:
-
Sigma-Delta
Number of Inputs:
-
1, 2
Converter Type:
-
ADC, DELTA-SIGMA
Supply Type:
-
Single
Reference Type:
-
Internal
Resolution:
-
2 B
Voltage - Supply, Analog:
-
2V~5.5V
Voltage - Supply, Digital:
-
2V~5.5V
Number of Analog In Channels:
-
1
Output Bit Code:
-
2'S COMPLEMENT BINARY
Integral Nonlinearity (INL):
-
1 LSB
Number of Converters:
-
1
Conversion Rate:
-
860 sps
Analog Input Voltage-Max:
-
4.096V
Output Format:
-
SERIAL
Max Supply Voltage (DC):
-
5.5V
Min Supply Voltage (DC):
-
2V
Analog Input Voltage-Min:
-
-4.096V
Features:
-
PGA, Selectable Address
Height:
-
1.07mm
Length:
-
3mm
Width:
-
3mm
Thickness:
-
1.02mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
1085

1085

Adafruit Industries LLC