1085 alternative parts: CS5521-ASZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ADS1115 16BIT ADC 4CH PROG GAIN | Analog to Digital Converters - ADC 2-Ch 16-Bit Delta Sigma ADC |
Packaging: | Bulk | Tube |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Color: | Blue | - |
Number of Channels: | 4 | 2 |
Interface: | I2C, Serial | SPI, Serial |
Number of Bits: | 16 | 16 |
Utilized IC / Part: | ADS1115 | - |
Supplied Contents: | Board(s) | - |
Data Interface: | I2C, Serial | SPI |
Sampling Rate: | 860 sps | 617 sps |
Evaluation Kit: | Yes | - |
Sampling Rate (Per Second): | 860 | 401 |
Number of A/D Converters: | 1 | 1 |
Power (Typ) @ Conditions: | 150mW @ 860SPS | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Factory Lead Time: | - | 17 Weeks |
Contact Plating: | - | Tin |
Mount: | - | Surface Mount |
Mounting Type: | - | Surface Mount |
Package / Case: | - | 20-SSOP (0.209, 5.30mm Width) |
Number of Pins: | - | 20 |
Operating Temperature: | - | -40°C~85°C |
Published: | - | 1998 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 20 |
ECCN Code: | - | EAR99 |
Max Power Dissipation: | - | 500mW |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 1 |
Supply Voltage: | - | 5V |
Terminal Pitch: | - | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Base Part Number: | - | CS5521 |
Pin Count: | - | 20 |
Qualification Status: | - | Not Qualified |
Polarity: | - | Bipolar, Unipolar |
Power Supplies: | - | 3.3/55V |
Configuration: | - | MUX-ADC |
Max Supply Voltage: | - | 5.25V |
Min Supply Voltage: | - | 4.75V |
Input Type: | - | Differential |
Architecture: | - | Sigma-Delta |
Converter Type: | - | ADC, DELTA-SIGMA |
Supply Type: | - | Analog, Digital |
Reference Type: | - | External |
Resolution: | - | 2 B |
Voltage - Supply, Analog: | - | 5V |
Number of Analog In Channels: | - | 2 |
Linearity Error-Max (EL): | - | 0.003% |
Conversion Rate: | - | 617 sps |
Features: | - | Selectable Address |
Width: | - | 5.3mm |
Lead Free: | - | Lead Free |

1085
Adafruit Industries LLCUnited States