1N4005 alternative parts: 1N4001G
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE GEN PURP 600V 1A DO41 | DIODE GEN PURP 50V 1A DO41 |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 day ago) | ACTIVE (Last Updated: 3 days ago) |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-204AL, DO-41, Axial | DO-204AL, DO-41, Axial |
Number of Pins: | 2 | 2 |
Supplier Device Package: | DO-204AL (DO-41) | DO-41 |
Weight: | 245mg | 4.535924g |
Packaging: | Tape & Reel (TR) | Bulk |
Published: | 2005 | 1998 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 175°C | 150°C |
Min Operating Temperature: | -65°C | -65°C |
Capacitance: | 15pF | - |
Voltage - Rated DC: | 600V | 50V |
Current Rating: | 1A | 1A |
Base Part Number: | 1N4005 | 1N4001 |
Polarity: | Standard | Standard |
Element Configuration: | Single | Single |
Speed: | Standard Recovery >500ns, > 200mA (Io) | Standard Recovery >500ns, > 200mA (Io) |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 5μA @ 600V | 10μA @ 50V |
Power Dissipation: | 3W | - |
Output Current: | 1A | 1A |
Voltage - Forward (Vf) (Max) @ If: | 1.1V @ 1A | 1.1V @ 1A |
Forward Current: | 1A | 1A |
Operating Temperature - Junction: | -55°C~175°C | -65°C~175°C |
Max Surge Current: | 30A | 30A |
Voltage - DC Reverse (Vr) (Max): | 600V | 50V |
Current - Average Rectified (Io): | 1A | 1A |
Forward Voltage: | 1.1V | 1.1V |
Max Reverse Voltage (DC): | 600V | 50V |
Average Rectified Current: | 1A | 1A |
Peak Reverse Current: | 5μA | 10μA |
Max Repetitive Reverse Voltage (Vrrm): | 600V | 50V |
Capacitance @ Vr, F: | 15pF @ 4V 1MHz | - |
Peak Non-Repetitive Surge Current: | 30A | 30A |
Reverse Voltage: | 600V | 50V |
Max Forward Surge Current (Ifsm): | 30A | 30A |
Diameter: | 2.72mm | 2.7mm |
Height: | 2.7mm | 5.2mm |
Length: | 5.2mm | 5.1816mm |
Width: | 2.7mm | 6.35mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 4 Weeks |
Breakdown Voltage / V: | - | 50V |
Halogen Free: | - | Halogen Free |
1N4005
ON SemiconductorUnited States