1N4005 alternative parts: 1N4005G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 600V 1A DO41
DIODE GEN PURP 600V 1A DO41
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 day ago)
ACTIVE (Last Updated: 2 days ago)
Contact Plating:
Tin
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
DO-204AL, DO-41, Axial
DO-204AL, DO-41, Axial
Number of Pins:
2
2
Supplier Device Package:
DO-204AL (DO-41)
DO-41
Weight:
245mg
4.535924g
Packaging:
Tape & Reel (TR)
Bulk
Published:
2005
2005
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
175°C
150°C
Min Operating Temperature:
-65°C
-65°C
Capacitance:
15pF
-
Voltage - Rated DC:
600V
600V
Current Rating:
1A
1A
Base Part Number:
1N4005
1N4005
Polarity:
Standard
Standard
Element Configuration:
Single
Single
Speed:
Standard Recovery >500ns, > 200mA (Io)
Standard Recovery >500ns, > 200mA (Io)
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
5μA @ 600V
10μA @ 600V
Power Dissipation:
3W
-
Output Current:
1A
1A
Voltage - Forward (Vf) (Max) @ If:
1.1V @ 1A
1.1V @ 1A
Forward Current:
1A
1A
Operating Temperature - Junction:
-55°C~175°C
-65°C~175°C
Max Surge Current:
30A
30A
Voltage - DC Reverse (Vr) (Max):
600V
600V
Current - Average Rectified (Io):
1A
1A
Forward Voltage:
1.1V
1.1V
Max Reverse Voltage (DC):
600V
600V
Average Rectified Current:
1A
1A
Peak Reverse Current:
5μA
10μA
Max Repetitive Reverse Voltage (Vrrm):
600V
600V
Capacitance @ Vr, F:
15pF @ 4V 1MHz
-
Peak Non-Repetitive Surge Current:
30A
30A
Reverse Voltage:
600V
600V
Max Forward Surge Current (Ifsm):
30A
30A
Diameter:
2.72mm
2.7mm
Height:
2.7mm
5.2mm
Length:
5.2mm
38.1mm
Width:
2.7mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
4 Weeks
Breakdown Voltage / V:
-
600V
Halogen Free:
-
Halogen Free
1N4005

1N4005

ON Semiconductor