1N4148W-7-F alternative parts: BAW56-7-F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 100V 300MA SOD123
BAV56 Series 2 A 75 V 350 mW Dual Surface Mount Switching Diode - SOT-23
Factory Lead Time:
17 Weeks
17 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOD-123
TO-236-3, SC-59, SOT-23-3
Number of Pins:
2
3
Weight:
10.007382mg
7.994566mg
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
2
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2012
2008
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
3
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-65°C
-65°C
Additional Feature:
HIGH RELIABILITY
HIGH RELIABILITY
HTS Code:
8541.10.00.70
8541.10.00.70
Capacitance:
2pF
2pF
Power Rating:
400mW
350mW
Voltage - Rated DC:
75V
75V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Current Rating:
150mA
50mA
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
1N4148W
BAW56
Pin Count:
2
3
Voltage:
100V
-
Element Configuration:
Single
Common Anode
Speed:
Small Signal =< 200mA (Io), Any Speed
Fast Recovery =< 500ns, > 200mA (Io)
Current:
15A
-
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
1μA @ 75V
2.5μA @ 75V
Power Dissipation:
400mW
350mW
Output Current:
150mA
-
Voltage - Forward (Vf) (Max) @ If:
1.25V @ 150mA
1.25V @ 150mA
Forward Current:
300mA
300mA
Operating Temperature - Junction:
-65°C~150°C
-65°C~150°C
Max Surge Current:
2A
2A
Current - Average Rectified (Io):
300mA DC
300mA DC
Forward Voltage:
1.25V
1.25V
Max Reverse Voltage (DC):
100V
75V
Average Rectified Current:
300mA
300mA
Reverse Recovery Time:
4 ns
4 ns
Peak Reverse Current:
1μA
2.5μA
Max Repetitive Reverse Voltage (Vrrm):
100V
75V
Capacitance @ Vr, F:
2pF @ 0V 1MHz
-
Peak Non-Repetitive Surge Current:
2A
2A
Max Forward Surge Current (Ifsm):
2A
1A
Recovery Time:
4 ns
4 ns
Height:
1.25mm
1.1mm
Length:
2.85mm
3.05mm
Width:
1.7mm
1.4mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Reverse Voltage:
-
75V
Diode Configuration:
-
1 Pair Common Anode
Max Junction Temperature (Tj):
-
150°C
1N4148W-7-F

1N4148W-7-F

(In Stock: 614247)

Diodes Incorporated