1N4728A alternative parts: 1N4729A
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE ZENER 3.3V 1W DO41 | Diode Zener Single 3.6V 5% 1W 2-Pin DO-41 Bulk |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | LAST SHIPMENTS (Last Updated: 2 days ago) |
Factory Lead Time: | 18 Weeks | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-204AL, DO-41, Axial | DO-204AL, DO-41, Axial |
Number of Pins: | 2 | 2 |
Supplier Device Package: | DO-41 | DO-41 |
Material: | Glass | Glass |
Weight: | 245mg | 245mg |
Breakdown Voltage / V: | 3.3V | 3.6V |
Operating Temperature: | -65°C~200°C | -65°C~200°C |
Packaging: | Bulk | Bulk |
Published: | 2009 | 2009 |
Tolerance: | ±5% | ±5% |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 200°C | 200°C |
Min Operating Temperature: | -65°C | -65°C |
Power Rating: | 1W | 1W |
Voltage - Rated DC: | 3.3V | 3.6V |
Max Power Dissipation: | 1W | 1W |
Base Part Number: | 1N4728 | 1N4729 |
Working Voltage: | 3.3V | 3.6V |
Impedance: | 10Ohm | 10Ohm |
Element Configuration: | Single | Single |
Current - Reverse Leakage @ Vr: | 100μA @ 1V | 100μA @ 1V |
Power Dissipation: | 1W | 1W |
Output Current: | 330mA | 360mA |
Power - Max: | 1W | 1W |
Max Reverse Leakage Current: | 100μA | 100μA |
Impedance-Max: | 10Ohms | 10Ohms |
Test Current: | 76mA | 69mA |
Forward Voltage: | 1.2V | 1.2V |
Voltage - Zener (Nom) (Vz): | 3.3V | 3.6V |
Zener Voltage: | 3.3V | 3.6V |
Peak Reverse Current: | 100μA | 100μA |
Voltage Tolerance: | 5% | 5% |
Zener Current: | 76mA | 69mA |
Height: | 2.72mm | 6.35mm |
Length: | 5.21mm | 6.35mm |
Width: | 2.72mm | 6.35mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
1N4728A
(In Stock: 300)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.144382
$0.14
10
$0.136209
$1.36
100
$0.128499
$12.85
500
$0.121226
$60.61
1000
$0.114364
$114.36
Minimum: 1 Multiples: 1
Unit Price: $0.144382
Ext Price: $0.14
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity