1N5818 alternative parts: SB150

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE SCHOTTKY 30V 1A DO41
DIODE SCHOTTKY 50V 1A DO41
Factory Lead Time:
6 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
DO-204AL, DO-41, Axial
DO-204AL, DO-41, Axial
Number of Pins:
2
2
Weight:
4.535924g
-
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Packaging:
Tape & Box (TB)
Tape & Reel (TR)
JESD-609 Code:
e3
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn) - annealed
-
Max Operating Temperature:
150°C
125°C
Min Operating Temperature:
-65°C
-65°C
Additional Feature:
FREE WHEELING DIODE
FREE WHEELING DIODE
HTS Code:
8541.10.00.80
-
Capacitance:
110pF
-
Voltage - Rated DC:
30V
50V
Terminal Form:
WIRE
WIRE
Current Rating:
1A
1A
Base Part Number:
1N58
SB150
Pin Count:
2
-
Polarity:
Standard
Standard
Element Configuration:
Single
Single
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
500μA @ 30V
500μA @ 50V
Output Current:
1A
1A
Voltage - Forward (Vf) (Max) @ If:
500mV @ 1A
700mV @ 1A
Case Connection:
ISOLATED
ISOLATED
Forward Current:
1A
-
Max Reverse Leakage Current:
500μA
500μA
Operating Temperature - Junction:
150°C Max
-60°C~125°C
Max Surge Current:
25A
30A
Forward Voltage:
875mV
700mV
Max Reverse Voltage (DC):
30V
50V
Average Rectified Current:
1A
1A
Peak Reverse Current:
500μA
-
Max Repetitive Reverse Voltage (Vrrm):
30V
-
Peak Non-Repetitive Surge Current:
25A
30A
Max Forward Surge Current (Ifsm):
25A
-
Height:
2.7mm
-
Length:
5.2mm
-
Width:
2.7mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Applications:
-
GENERAL PURPOSE
Number of Phases:
-
1
Capacitance @ Vr, F:
-
110pF @ 4V 1MHz
1N5818

1N5818

(In Stock: 1563)

STMicroelectronics