1N5818 alternative parts: SB180
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE SCHOTTKY 30V 1A DO41 | Diode Schottky 80V 1A 2-Pin DO-41 T/R |
Factory Lead Time: | 6 Weeks | 13 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-204AL, DO-41, Axial | DO-204AL, DO-41, Axial |
Number of Pins: | 2 | 2 |
Weight: | 4.535924g | 245mg |
Diode Element Material: | SILICON | - |
Number of Elements: | 1 | - |
Packaging: | Tape & Box (TB) | Tape & Reel (TR) |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Max Operating Temperature: | 150°C | 125°C |
Min Operating Temperature: | -65°C | -65°C |
Additional Feature: | FREE WHEELING DIODE | - |
HTS Code: | 8541.10.00.80 | - |
Capacitance: | 110pF | - |
Voltage - Rated DC: | 30V | 80V |
Terminal Form: | WIRE | - |
Current Rating: | 1A | 1A |
Base Part Number: | 1N58 | SB180 |
Pin Count: | 2 | - |
Polarity: | Standard | Standard |
Element Configuration: | Single | Single |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 500μA @ 30V | 500μA @ 80V |
Output Current: | 1A | 1A |
Voltage - Forward (Vf) (Max) @ If: | 500mV @ 1A | 850mV @ 1A |
Case Connection: | ISOLATED | - |
Forward Current: | 1A | 1A |
Max Reverse Leakage Current: | 500μA | 500μA |
Operating Temperature - Junction: | 150°C Max | -60°C~125°C |
Max Surge Current: | 25A | 30A |
Forward Voltage: | 875mV | 850mV |
Max Reverse Voltage (DC): | 30V | 80V |
Average Rectified Current: | 1A | 1A |
Peak Reverse Current: | 500μA | 500μA |
Max Repetitive Reverse Voltage (Vrrm): | 30V | 80V |
Peak Non-Repetitive Surge Current: | 25A | 30A |
Max Forward Surge Current (Ifsm): | 25A | 30A |
Height: | 2.7mm | 6.35mm |
Length: | 5.2mm | 5.2mm |
Width: | 2.7mm | 6.35mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 4 days ago) |
Supplier Device Package: | - | DO-204AL (DO-41) |
Published: | - | 2001 |
Voltage - DC Reverse (Vr) (Max): | - | 80V |
Current - Average Rectified (Io): | - | 1A |
Capacitance @ Vr, F: | - | 110pF @ 4V 1MHz |
Natural Thermal Resistance: | - | 80 °C/W |
Diameter: | - | 2.72mm |

1N5818
(In Stock: 1563)
STMicroelectronicsUnited States