1SMA5929BT3G alternative parts: 1SMA5927BT3G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE ZENER 15V 1.5W SMA | DIODE ZENER 12V 1.5W SMA |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 9 Weeks | 9 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | DO-214AC, SMA | DO-214AC, SMA |
Surface Mount: | YES | YES |
Number of Pins: | 2 | 2 |
Material: | Plastic | Plastic |
Breakdown Voltage / V: | 15.75V | 12.6V |
Number of Elements: | 1 | 1 |
Operating Temperature: | -65°C~150°C | -65°C~150°C |
Packaging: | Cut Tape (CT) | Cut Tape (CT) |
Published: | 2003 | 2003 |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
HTS Code: | 8541.10.00.50 | 8541.10.00.50 |
Power Rating: | 1.5W | 1.5W |
Voltage - Rated DC: | 15V | 12V |
Max Power Dissipation: | 1.5W | 1.5W |
Terminal Position: | DUAL | DUAL |
Terminal Form: | C BEND | C BEND |
Peak Reflow Temperature (Cel): | 260 | 260 |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | SMA5929 | SMA5927 |
Pin Count: | 2 | 2 |
Working Voltage: | 15V | 12V |
Polarity: | UNIDIRECTIONAL | UNIDIRECTIONAL |
Impedance: | 9Ohm | 6.5Ohm |
Element Configuration: | Single | Single |
Diode Type: | ZENER DIODE | ZENER DIODE |
Current - Reverse Leakage @ Vr: | 500nA @ 11.4V | 500nA @ 9.1V |
Power Dissipation: | 500mW | 500mW |
Voltage - Forward (Vf) (Max) @ If: | 1.5V @ 200mA | 1.5V @ 200mA |
Max Reverse Leakage Current: | 500nA | 500nA |
Impedance-Max: | 9Ohm | 6.5Ohm |
Halogen Free: | Halogen Free | Halogen Free |
Test Current: | 25mA | 31.2mA |
Reference Voltage: | 15V | 12V |
Forward Voltage: | 1.5V | 1.5V |
Zener Voltage: | 15V | 12V |
Voltage Tol-Max: | 5% | 5% |
Peak Reverse Current: | 500nA | 500nA |
Voltage Tolerance: | 5% | 5% |
ESD Protection: | Yes | Yes |
Zener Current: | 100mA | 125mA |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Termination: | - | SMD/SMT |
Height: | - | 2mm |
Length: | - | 4.32mm |
Width: | - | 2.6mm |

1SMA5929BT3G
(In Stock: 20639)
ON SemiconductorUnited States