23LCV512T-I/ST alternative parts: IS61C256AL-12TLI-TR
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC NVSRAM 512K SPI 20MHZ 8TSSOP | SRAM Chip Async Single 5V 256K-Bit 32K x 8 12ns 28-Pin TSOP-I T/R |
Factory Lead Time: | 6 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP (0.173, 4.40mm Width) | 28-TSSOP (0.465, 11.80mm Width) |
Surface Mount: | YES | YES |
Memory Types: | Non-Volatile | Volatile |
Usage Level: | Automotive grade | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2012 | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Number of Terminations: | 8 | 28 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) |
Voltage - Supply: | 2.5V~5.5V | 4.5V~5.5V |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.65mm | 0.55mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | 23LCV512 | - |
JESD-30 Code: | R-PDSO-G8 | - |
Supply Voltage-Max (Vsup): | 5.5V | - |
Supply Voltage-Min (Vsup): | 2.5V | - |
Interface: | SPI, Serial | - |
Memory Size: | 512Kb 64K x 8 | 256Kb 32K x 8 |
Operating Mode: | SYNCHRONOUS | - |
Clock Frequency: | 20MHz | - |
Memory Format: | NVSRAM | SRAM |
Memory Interface: | SPI - Dual I/O | Parallel |
Organization: | 64KX8 | 32KX8 |
Memory Width: | 8 | 8 |
Memory Density: | 524288 bit | - |
Screening Level: | TS 16949 | - |
Length: | 4.4mm | - |
Height Seated (Max): | 1.2mm | - |
Width: | 3mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Number of Pins: | - | 28 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Terminal Position: | - | DUAL |
Supply Voltage: | - | 5V |
Pin Count: | - | 28 |
Operating Supply Voltage: | - | 5V |
Number of Ports: | - | 1 |
Nominal Supply Current: | - | 40mA |
Write Cycle Time - Word, Page: | - | 12ns |
Address Bus Width: | - | 15b |
Density: | - | 256 kb |
Sync/Async: | - | Asynchronous |
Word Size: | - | 8b |
Radiation Hardening: | - | No |

23LCV512T-I/ST
(In Stock: 750)
Microchip TechnologyQty
Unit Price
Ext Price
1
$2.460695
$2.46
10
$2.321410
$23.21
100
$2.190010
$219.00
500
$2.066047
$1,033.02
1000
$1.949101
$1,949.10
Minimum: 1 Multiples: 1
Unit Price: $2.460695
Ext Price: $2.46
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools