23LCV512T-I/ST alternative parts: 23LCV1024-I/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC NVSRAM 512K SPI 20MHZ 8TSSOP
IC NVSRAM 1M SPI 20MHZ 8DIP
Factory Lead Time:
6 Weeks
14 Weeks
Mounting Type:
Surface Mount
Through Hole
Package / Case:
8-TSSOP (0.173, 4.40mm Width)
8-DIP (0.300, 7.62mm)
Surface Mount:
YES
NO
Memory Types:
Non-Volatile
Non-Volatile
Usage Level:
Automotive grade
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Published:
2012
2007
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Voltage - Supply:
2.5V~5.5V
2.5V~5.5V
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Terminal Pitch:
0.65mm
2.54mm
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
23LCV512
23LCV1024
JESD-30 Code:
R-PDSO-G8
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Supply Voltage-Min (Vsup):
2.5V
2.5V
Interface:
SPI, Serial
SPI
Memory Size:
512Kb 64K x 8
1Mb 128K x 8
Operating Mode:
SYNCHRONOUS
-
Clock Frequency:
20MHz
20MHz
Memory Format:
NVSRAM
NVSRAM
Memory Interface:
SPI - Dual I/O
SPI - Dual I/O
Organization:
64KX8
-
Memory Width:
8
-
Memory Density:
524288 bit
-
Screening Level:
TS 16949
-
Length:
4.4mm
10.16mm
Height Seated (Max):
1.2mm
-
Width:
3mm
7.112mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Pins:
-
8
Power Supplies:
-
3/5V
Number of Ports:
-
1
Nominal Supply Current:
-
10mA
Access Time:
-
25 ns
Output Characteristics:
-
3-STATE
Address Bus Width:
-
24b
Density:
-
1 Mb
Parallel/Serial:
-
SERIAL
I/O Type:
-
SEPARATE
Sync/Async:
-
Synchronous
Word Size:
-
8b
Standby Voltage-Min:
-
2.5V
Height:
-
4.953mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
23LCV512T-I/ST

23LCV512T-I/ST

(In Stock: 750)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $2.460695

    $2.46

  • 10

    $2.321410

    $23.21

  • 100

    $2.190010

    $219.00

  • 500

    $2.066047

    $1,033.02

  • 1000

    $1.949101

    $1,949.10

Minimum: 1 Multiples: 1

Unit Price: $2.460695

Ext Price: $2.46

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity