23LCV512T-I/ST alternative parts: AS6C62256-55STCN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC NVSRAM 512K SPI 20MHZ 8TSSOP
SRAM 256K, 2.7-5.5V, 55ns 32K x 8 Asynch SRAM
Factory Lead Time:
6 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP (0.173, 4.40mm Width)
28-TSSOP (0.465, 11.80mm Width)
Surface Mount:
YES
YES
Memory Types:
Non-Volatile
Volatile
Usage Level:
Automotive grade
Commercial grade
Operating Temperature:
-40°C~85°C TA
0°C~70°C TA
Packaging:
Tape & Reel (TR)
Tray
Published:
2012
2005
JESD-609 Code:
e3
e3/e6
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
28
Terminal Finish:
Matte Tin (Sn) - annealed
MATTE TIN/TIN BISMUTH
Voltage - Supply:
2.5V~5.5V
2.7V~5.5V
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.65mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
23LCV512
-
JESD-30 Code:
R-PDSO-G8
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Supply Voltage-Min (Vsup):
2.5V
2.7V
Interface:
SPI, Serial
-
Memory Size:
512Kb 64K x 8
256Kb 32K x 8
Operating Mode:
SYNCHRONOUS
-
Clock Frequency:
20MHz
-
Memory Format:
NVSRAM
SRAM
Memory Interface:
SPI - Dual I/O
Parallel
Organization:
64KX8
32KX8
Memory Width:
8
8
Memory Density:
524288 bit
-
Screening Level:
TS 16949
-
Length:
4.4mm
-
Height Seated (Max):
1.2mm
-
Width:
3mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Pins:
-
28
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Terminal Position:
-
DUAL
Supply Voltage:
-
3.3V
Pin Count:
-
28
Operating Supply Voltage:
-
3.3V
Power Supplies:
-
3/5V
Number of Ports:
-
1
Output Characteristics:
-
3-STATE
Write Cycle Time - Word, Page:
-
55ns
Address Bus Width:
-
15b
Density:
-
256 kb
Standby Current-Max:
-
0.00002A
Access Time (Max):
-
55 ns
I/O Type:
-
COMMON
Standby Voltage-Min:
-
2V
Reverse Pinout:
-
YES
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
23LCV512T-I/ST

23LCV512T-I/ST

(In Stock: 750)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $2.460695

    $2.46

  • 10

    $2.321410

    $23.21

  • 100

    $2.190010

    $219.00

  • 500

    $2.066047

    $1,033.02

  • 1000

    $1.949101

    $1,949.10

Minimum: 1 Multiples: 1

Unit Price: $2.460695

Ext Price: $2.46

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity