25AA160D-E/MS alternative parts: 25AA160C-I/MS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC EEPROM 16K SPI 10MHZ 8MSOP
IC EEPROM 16K SPI 10MHZ 8MSOP
Factory Lead Time:
8 Weeks
7 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Surface Mount:
YES
-
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Published:
2013
2004
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Voltage - Supply:
1.8V~5.5V
1.8V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Pitch:
0.635mm
0.65mm
Base Part Number:
25AA160D
25AA160C
JESD-30 Code:
R-PDSO-G8
-
Qualification Status:
Not Qualified
-
Power Supplies:
2/5V
-
Interface:
SPI, Serial
SPI, Serial
Memory Size:
16Kb 2K x 8
16Kb 2K x 8
Clock Frequency:
10MHz
10MHz
Memory Format:
EEPROM
EEPROM
Memory Interface:
SPI
SPI
Organization:
2KX8
-
Memory Width:
8
-
Write Cycle Time - Word, Page:
5ms
5ms
Standby Current-Max:
0.000001A
0.000001A
Memory Density:
16384 bit
-
Serial Bus Type:
SPI
SPI
Endurance:
1000000 Write/Erase Cycles
1000000 Write/Erase Cycles
Data Retention Time-Min:
200
200
Write Protection:
HARDWARE/SOFTWARE
HARDWARE/SOFTWARE
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Number of Pins:
-
8
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Supply Voltage:
-
5V
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
8
Operating Supply Voltage:
-
5V
Nominal Supply Current:
-
5mA
Access Time:
-
160 ns
Density:
-
16 kb
Write Cycle Time-Max (tWC):
-
5ms
Height:
-
950μm
Length:
-
3mm
Width:
-
3mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
25AA160D-E/MS

25AA160D-E/MS

Microchip Technology