282080-1 alternative parts: 172864-2
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CONN PLUG 2POS 1.5 SERIES BLACK | Automotive Connectors 250 POSITIVE LOCK 2P T TYPE |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 9 Weeks | 10 Weeks |
Contact Plating: | Tin | - |
Mounting Type: | Free Hanging (In-Line) | Free Hanging (In-Line) |
Material: | Polyamide | - |
Contact Finish Mating: | NOT SPECIFIED | - |
Packaging: | Bulk | - |
Series: | Superseal | Mark II |
Published: | 1998 | 1997 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | - |
Connector Type: | Plug | Plug |
Number of Positions: | 2 | 2 |
Color: | Black | Black |
Number of Rows: | 1 | 1 |
Gender: | Receptacle | Female, Receptacle |
HTS Code: | 8536.69.40.30 | - |
Fastening Type: | Latch Lock | - |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Female Socket | - |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | - |
Pitch: | 0.236 6.00mm | 6mm |
Total Number of Contacts: | 2 | 2 |
Current Rating: | 14A | - |
Empty Shell: | NO | YES |
Insulation Resistance: | 200MOhm | - |
Note: | Contacts Not Included | Contacts Not Included |
Contact Termination: | Crimp | - |
Length: | 17.0942mm | 18.1mm |
Width: | 9.2964mm | 21.3mm |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Mount: | - | Cable, Free Hanging |
Housing Material: | - | Nylon |
Termination: | - | Quick Connect |
Max Operating Temperature: | - | 105°C |
Min Operating Temperature: | - | -40°C |
Orientation: | - | Straight |
Depth: | - | 24.3mm |
Style: | - | Housing |
Contact Gender: | - | Receptacle |
UL Flammability Code: | - | 94V-0 |
ELV: | - | Compliant |
Terminal Type: | - | Quick Connect, Disconnect |
Keyed: | - | No |
Terminal Size: | - | 0.250 6.35mm |
Stacking Direction: | - | Perpendicular |
Width - Tab: | - | 6.35mm |
Flammability Rating: | - | UL94 V-0 |
Lead Free: | - | Not Applicable |

282080-1
TE Connectivity AMP ConnectorsUnited States