2N2219A alternative parts: 2N4427

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 30V 0.8A TO-39
Trans RF BJT NPN 20V 0.4A 3-Pin TO-39
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-205AD, TO-39-3 Metal Can
TO-205AD, TO-39-3 Metal Can
Number of Pins:
3
3
Weight:
4.535924g
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
40V
40V
Collector-Emitter Saturation Voltage:
1V
-
Current-Collector (Ic) (Max):
800mA
-
Number of Elements:
1
1
hFEMin:
40
-
Operating Temperature:
175°C TJ
-
Packaging:
Tube
Bulk
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
5
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Additional Feature:
LOW LEAKAGE CURRENT
-
Voltage - Rated DC:
75V
-
Max Power Dissipation:
800mW
1W
Terminal Position:
BOTTOM
DUAL
Terminal Form:
WIRE
GULL WING
Current Rating:
600mA
-
Frequency:
300MHz
-
Base Part Number:
2N22
-
Pin Count:
3
5
Voltage:
40V
-
Element Configuration:
Single
-
Current:
6A
-
Power Dissipation:
800mW
1W
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
300MHz
-
Polarity/Channel Type:
NPN
-
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
40V
20V
Max Collector Current:
600mA
400mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 150mA 10V
10 @ 100mA 5V
Current - Collector Cutoff (Max):
100nA ICBO
-
Vce Saturation (Max) @ Ib, Ic:
1.6V @ 50mA, 500mA
-
Voltage - Collector Emitter Breakdown (Max):
30V
-
Transition Frequency:
300MHz
-
Frequency - Transition:
250MHz
500MHz
Collector Base Voltage (VCBO):
75V
40V
Emitter Base Voltage (VEBO):
6V
2V
VCEsat-Max:
1 V
-
Turn Off Time-Max (toff):
285ns
-
Collector-Base Capacitance-Max:
8pF
-
Diameter:
9.4mm
-
Height:
6.6mm
-
Length:
9.4mm
2.9mm
Width:
9.4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
-
Lifecycle Status:
-
OBSOLETE (Last Updated: 3 weeks ago)
Operating Temperature (Max.):
-
85°C
Operating Temperature (Min.):
-
-40°C
Published:
-
2003
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Supply Voltage:
-
2V
Terminal Pitch:
-
0.95mm
Time@Peak Reflow Temperature-Max (s):
-
40
JESD-30 Code:
-
R-PDSO-G5
Temperature Grade:
-
INDUSTRIAL
Number of Channels:
-
2
Analog IC - Other Type:
-
POWER SUPPLY SUPPORT CIRCUIT
Adjustable Threshold:
-
NO
Gain:
-
10dB @ 175MHz
2N2219A

2N2219A

(In Stock: 6000)

STMicroelectronics