2N2219A alternative parts: JANTX2N2218A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 30V 0.8A TO-39 | Trans GP BJT NPN 50V 0.8A 3-Pin TO-39 |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-205AD, TO-39-3 Metal Can | TO-205AD, TO-39-3 Metal Can |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | - |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 40V | - |
Collector-Emitter Saturation Voltage: | 1V | - |
Current-Collector (Ic) (Max): | 800mA | - |
Number of Elements: | 1 | 1 |
hFEMin: | 40 | - |
Operating Temperature: | 175°C TJ | -55°C~200°C TJ |
Packaging: | Tube | Bulk |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | yes | no |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Tin/Lead (Sn/Pb) |
Additional Feature: | LOW LEAKAGE CURRENT | - |
Voltage - Rated DC: | 75V | - |
Max Power Dissipation: | 800mW | 800mW |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | WIRE | WIRE |
Current Rating: | 600mA | - |
Frequency: | 300MHz | - |
Base Part Number: | 2N22 | - |
Pin Count: | 3 | 2 |
Voltage: | 40V | - |
Element Configuration: | Single | - |
Current: | 6A | - |
Power Dissipation: | 800mW | 800mW |
Transistor Application: | SWITCHING | SWITCHING |
Gain Bandwidth Product: | 300MHz | - |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 40V | 50V |
Max Collector Current: | 600mA | 800mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 150mA 10V | 40 @ 150mA 10V |
Current - Collector Cutoff (Max): | 100nA ICBO | 10nA |
Vce Saturation (Max) @ Ib, Ic: | 1.6V @ 50mA, 500mA | 1V @ 50mA, 500mA |
Voltage - Collector Emitter Breakdown (Max): | 30V | - |
Transition Frequency: | 300MHz | 250MHz |
Frequency - Transition: | 250MHz | - |
Collector Base Voltage (VCBO): | 75V | 75V |
Emitter Base Voltage (VEBO): | 6V | 6V |
VCEsat-Max: | 1 V | - |
Turn Off Time-Max (toff): | 285ns | - |
Collector-Base Capacitance-Max: | 8pF | - |
Diameter: | 9.4mm | - |
Height: | 6.6mm | - |
Length: | 9.4mm | - |
Width: | 9.4mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | - |
Lifecycle Status: | - | IN PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | - | 23 Weeks |
Series: | - | Military, MIL-PRF-19500/251 |
Qualification Status: | - | Qualified |
Configuration: | - | SINGLE |
Case Connection: | - | COLLECTOR |
JEDEC-95 Code: | - | TO-5 |

2N2219A
(In Stock: 6000)
STMicroelectronicsUnited States