2N3439 alternative parts: 2N2218

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 350V 1A TO-39
Trans GP BJT NPN 30V 0.8A 3-Pin TO-39
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-205AD, TO-39-3 Metal Can
TO-205AD, TO-39-3 Metal Can
Number of Pins:
3
3
Weight:
4.535924g
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
350V
-
Collector-Emitter Saturation Voltage:
500mV
-
Number of Elements:
1
1
hFEMin:
30
-
Operating Temperature:
200°C TJ
-55°C~200°C TJ
Packaging:
Tray
Bulk
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Obsolete
Discontinued
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Rated DC:
450V
-
Max Power Dissipation:
10W
800mW
Terminal Position:
BOTTOM
-
Terminal Form:
WIRE
-
Current Rating:
1A
-
Frequency:
15MHz
-
Base Part Number:
2N34
-
Pin Count:
3
-
Element Configuration:
Single
-
Power Dissipation:
10W
800mW
Case Connection:
COLLECTOR
-
Power - Max:
1W
800mW
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
15MHz
-
Polarity/Channel Type:
NPN
-
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
350V
30V
Max Collector Current:
1A
800mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
40 @ 20mA 10V
40 @ 150mA 10V
Current - Collector Cutoff (Max):
20μA
10nA
Vce Saturation (Max) @ Ib, Ic:
500mV @ 4mA, 50mA
1.6V @ 50mA, 500mA
Transition Frequency:
15MHz
-
Collector Base Voltage (VCBO):
300V
60V
Emitter Base Voltage (VEBO):
7V
5V
VCEsat-Max:
0.5 V
-
Height:
6.6mm
-
Length:
9.4mm
-
Width:
9.4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
-
Lifecycle Status:
-
IN PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
-
22 Weeks
Supplier Device Package:
-
TO-39 (TO-205AD)
Current-Collector (Ic) (Max):
-
800mA
Published:
-
2007
Max Operating Temperature:
-
200°C
Min Operating Temperature:
-
-55°C
Polarity:
-
NPN
Voltage - Collector Emitter Breakdown (Max):
-
30V
2N3439

2N3439

(In Stock: 10000)

STMicroelectronics