2N3439 alternative parts: 2N4427
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 350V 1A TO-39 | Trans RF BJT NPN 20V 0.4A 3-Pin TO-39 |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-205AD, TO-39-3 Metal Can | TO-205AD, TO-39-3 Metal Can |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | - |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 350V | 40V |
Collector-Emitter Saturation Voltage: | 500mV | - |
Number of Elements: | 1 | 1 |
hFEMin: | 30 | - |
Operating Temperature: | 200°C TJ | - |
Packaging: | Tray | Bulk |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 5 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Voltage - Rated DC: | 450V | - |
Max Power Dissipation: | 10W | 1W |
Terminal Position: | BOTTOM | DUAL |
Terminal Form: | WIRE | GULL WING |
Current Rating: | 1A | - |
Frequency: | 15MHz | - |
Base Part Number: | 2N34 | - |
Pin Count: | 3 | 5 |
Element Configuration: | Single | - |
Power Dissipation: | 10W | 1W |
Case Connection: | COLLECTOR | - |
Power - Max: | 1W | - |
Transistor Application: | SWITCHING | - |
Gain Bandwidth Product: | 15MHz | - |
Polarity/Channel Type: | NPN | - |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 350V | 20V |
Max Collector Current: | 1A | 400mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 40 @ 20mA 10V | 10 @ 100mA 5V |
Current - Collector Cutoff (Max): | 20μA | - |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 4mA, 50mA | - |
Transition Frequency: | 15MHz | - |
Collector Base Voltage (VCBO): | 300V | 40V |
Emitter Base Voltage (VEBO): | 7V | 2V |
VCEsat-Max: | 0.5 V | - |
Height: | 6.6mm | - |
Length: | 9.4mm | 2.9mm |
Width: | 9.4mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Lifecycle Status: | - | OBSOLETE (Last Updated: 3 weeks ago) |
Operating Temperature (Max.): | - | 85°C |
Operating Temperature (Min.): | - | -40°C |
Published: | - | 2003 |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 1 |
Supply Voltage: | - | 2V |
Terminal Pitch: | - | 0.95mm |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
JESD-30 Code: | - | R-PDSO-G5 |
Temperature Grade: | - | INDUSTRIAL |
Number of Channels: | - | 2 |
Analog IC - Other Type: | - | POWER SUPPLY SUPPORT CIRCUIT |
Adjustable Threshold: | - | NO |
Gain: | - | 10dB @ 175MHz |
Frequency - Transition: | - | 500MHz |

2N3439
(In Stock: 10000)
STMicroelectronicsUnited States