2N3773 alternative parts: 2N5884

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 140V 16A TO-3
TRANS PNP 80V 25A TO3
Mount:
Chassis Mount, Through Hole
Through Hole
Mounting Type:
Chassis Mount
Through Hole
Package / Case:
TO-204AA, TO-3
TO-204AA, TO-3
Number of Pins:
2
2
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
140V
80V
Collector-Emitter Saturation Voltage:
4V
1V
Number of Elements:
1
1
hFEMin:
5
35
Operating Temperature:
200°C TJ
-65°C~200°C TJ
Packaging:
Bulk
Tray
JESD-609 Code:
e3
e0
Pbfree Code:
yes
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin/Lead (Sn/Pb)
Max Power Dissipation:
150W
200W
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
PIN/PEG
PIN/PEG
Base Part Number:
2N37
2N5884
Pin Count:
2
2
Element Configuration:
Single
Single
Power Dissipation:
150W
200W
Case Connection:
COLLECTOR
COLLECTOR
Transistor Application:
SWITCHING
SWITCHING
Polarity/Channel Type:
NPN
PNP
Transistor Type:
NPN
PNP
Collector Emitter Voltage (VCEO):
140V
4V
Max Collector Current:
16A
25A
DC Current Gain (hFE) (Min) @ Ic, Vce:
15 @ 8A 4V
20 @ 10A 4V
Current - Collector Cutoff (Max):
10mA
2mA
Vce Saturation (Max) @ Ib, Ic:
4V @ 3.2A, 16A
4V @ 6.25A, 25A
Collector Base Voltage (VCBO):
160V
80V
Emitter Base Voltage (VEBO):
7V
5V
Height:
26mm
8.51mm
Length:
39.3mm
39.37mm
Width:
8.92mm
26.67mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Current-Collector (Ic) (Max):
-
25A
Published:
-
2006
Voltage - Rated DC:
-
-80V
Peak Reflow Temperature (Cel):
-
240
Reach Compliance Code:
-
not_compliant
Current Rating:
-
-25A
Time@Peak Reflow Temperature-Max (s):
-
30
Qualification Status:
-
Not Qualified
Gain Bandwidth Product:
-
4MHz
Max Frequency:
-
4MHz
Transition Frequency:
-
4MHz
2N3773

2N3773

(In Stock: 100)

STMicroelectronics