2N5306 alternative parts: 2N4124BU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN DARL 25V 1.2A TO-92
TRANS NPN 25V 0.2A TO-92
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Supplier Device Package:
TO-92-3
-
Collector-Emitter Breakdown Voltage:
25V
25V
Collector-Emitter Saturation Voltage:
1.4V
-
Current-Collector (Ic) (Max):
1.2A
-
Number of Elements:
1
1
hFEMin:
20000
120
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Bulk
Published:
2002
2001
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
25V
25V
Max Power Dissipation:
625mW
625mW
Current Rating:
1.2A
200mA
Base Part Number:
2N5306
2N4124
Polarity:
NPN
-
Element Configuration:
Single
Single
Power - Max:
625mW
-
Transistor Type:
NPN - Darlington
NPN
Collector Emitter Voltage (VCEO):
25V
25V
Max Collector Current:
1.2A
200mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
7000 @ 2mA 5V
120 @ 2mA 1V
Current - Collector Cutoff (Max):
100nA ICBO
50nA ICBO
Vce Saturation (Max) @ Ib, Ic:
1.4V @ 200μA, 200mA
300mV @ 5mA, 50mA
Voltage - Collector Emitter Breakdown (Max):
25V
-
Collector Base Voltage (VCBO):
25V
30V
Emitter Base Voltage (VEBO):
12V
5V
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Frequency:
-
300MHz
Power Dissipation:
-
625mW
Gain Bandwidth Product:
-
300MHz
REACH SVHC:
-
No SVHC
2N5306

2N5306

(In Stock: 5000)

ON Semiconductor