2N5306 alternative parts: MPS6514
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN DARL 25V 1.2A TO-92 | Trans GP BJT NPN 25V 0.2A 3-Pin TO-92 Bulk |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | - |
Supplier Device Package: | TO-92-3 | - |
Collector-Emitter Breakdown Voltage: | 25V | - |
Collector-Emitter Saturation Voltage: | 1.4V | - |
Current-Collector (Ic) (Max): | 1.2A | 200mA |
Number of Elements: | 1 | 1 |
hFEMin: | 20000 | - |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Bulk | Bulk |
Published: | 2002 | - |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | 25V | - |
Max Power Dissipation: | 625mW | - |
Current Rating: | 1.2A | - |
Base Part Number: | 2N5306 | MPS6514 |
Polarity: | NPN | - |
Element Configuration: | Single | - |
Power - Max: | 625mW | 625mW |
Transistor Type: | NPN - Darlington | NPN |
Collector Emitter Voltage (VCEO): | 25V | - |
Max Collector Current: | 1.2A | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 7000 @ 2mA 5V | 150 @ 2mA 10V |
Current - Collector Cutoff (Max): | 100nA ICBO | 50nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 1.4V @ 200μA, 200mA | 500mV @ 5mA, 50mA |
Voltage - Collector Emitter Breakdown (Max): | 25V | 25V |
Collector Base Voltage (VCBO): | 25V | - |
Emitter Base Voltage (VEBO): | 12V | - |
Height: | 5.33mm | - |
Length: | 5.2mm | - |
Width: | 4.19mm | - |
RoHS Status: | RoHS Compliant | - |
Lead Free: | Lead Free | - |
Surface Mount: | - | NO |
Transistor Element Material: | - | SILICON |
Number of Terminations: | - | 3 |
Terminal Position: | - | BOTTOM |
Terminal Form: | - | WIRE |
Reach Compliance Code: | - | unknown |
JESD-30 Code: | - | O-PBCY-W3 |
Qualification Status: | - | Not Qualified |
Configuration: | - | SINGLE |
Polarity/Channel Type: | - | NPN |
Transition Frequency: | - | 390MHz |
Power Dissipation-Max (Abs): | - | 0.625W |
Collector-Base Capacitance-Max: | - | 3.5pF |

2N5306
(In Stock: 5000)
ON SemiconductorUnited States