2N5306 alternative parts: PN2222BU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN DARL 25V 1.2A TO-92 | TRANS NPN 30V 0.6A TO-92 CASE |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | 3 |
Supplier Device Package: | TO-92-3 | - |
Collector-Emitter Breakdown Voltage: | 25V | 30V |
Collector-Emitter Saturation Voltage: | 1.4V | 1V |
Current-Collector (Ic) (Max): | 1.2A | - |
Number of Elements: | 1 | 1 |
hFEMin: | 20000 | 100 |
Operating Temperature: | -55°C~150°C TJ | 150°C TJ |
Packaging: | Bulk | Bulk |
Published: | 2002 | 2007 |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | 25V | 60V |
Max Power Dissipation: | 625mW | 625mW |
Current Rating: | 1.2A | 600mA |
Base Part Number: | 2N5306 | PN2222 |
Polarity: | NPN | - |
Element Configuration: | Single | Single |
Power - Max: | 625mW | - |
Transistor Type: | NPN - Darlington | NPN |
Collector Emitter Voltage (VCEO): | 25V | 30V |
Max Collector Current: | 1.2A | 600mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 7000 @ 2mA 5V | 100 @ 150mA 10V |
Current - Collector Cutoff (Max): | 100nA ICBO | 10nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 1.4V @ 200μA, 200mA | 1V @ 50mA, 500mA |
Voltage - Collector Emitter Breakdown (Max): | 25V | - |
Collector Base Voltage (VCBO): | 25V | 60V |
Emitter Base Voltage (VEBO): | 12V | 5V |
Height: | 5.33mm | 6.35mm |
Length: | 5.2mm | 6.35mm |
Width: | 4.19mm | 6.35mm |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 179mg |
Frequency: | - | 300MHz |
Power Dissipation: | - | 625mW |
Gain Bandwidth Product: | - | 300MHz |
Radiation Hardening: | - | No |

2N5306
(In Stock: 5000)
ON SemiconductorUnited States