2SD1047 alternative parts: BDW93C
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 140V 12A TO-3P | Trans Darlington NPN 100V 12A 3-Pin(3 Tab) TO-220AB Bulk |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 2 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-3P-3, SC-65-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 140V | 100V |
Number of Elements: | 1 | 1 |
hFEMin: | 50 | 1000 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Tube | Bulk |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Max Power Dissipation: | 100W | 80W |
Terminal Position: | SINGLE | - |
Frequency: | 20MHz | - |
Base Part Number: | 2SD1 | BDW93 |
Pin Count: | 3 | - |
Configuration: | SINGLE | - |
Power Dissipation: | 100W | 80W |
Transistor Application: | AMPLIFIER | - |
Gain Bandwidth Product: | 20MHz | - |
Polarity/Channel Type: | NPN | - |
Transistor Type: | NPN | NPN - Darlington |
Collector Emitter Voltage (VCEO): | 140V | 100V |
Max Collector Current: | 12A | 12A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 60 @ 1A 5V | 750 @ 5A 3V |
Current - Collector Cutoff (Max): | 100nA ICBO | 1mA |
Vce Saturation (Max) @ Ib, Ic: | 700mV @ 700mA, 7A | 3V @ 100mA, 10A |
Transition Frequency: | 20MHz | - |
Collector Base Voltage (VCBO): | 200V | 100V |
Emitter Base Voltage (VEBO): | 6V | 12V |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | TO-220-3 |
Weight: | - | 1.8g |
Collector-Emitter Saturation Voltage: | - | 2V |
Current-Collector (Ic) (Max): | - | 12A |
Published: | - | 2000 |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -65°C |
Voltage - Rated DC: | - | 100V |
Current Rating: | - | 12A |
Polarity: | - | NPN |
Element Configuration: | - | Single |
Power - Max: | - | 80W |
Voltage - Collector Emitter Breakdown (Max): | - | 100V |
Height: | - | 9.4mm |
Length: | - | 10.1mm |
Width: | - | 4.7mm |

2SD1047
(In Stock: 600)
STMicroelectronicsUnited States