2SD1047 alternative parts: KSC1009YTA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 140V 12A TO-3P | Bipolar Transistors - BJT NPN Epitaxial Transistor |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | LAST SHIPMENTS (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Tin | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-3P-3, SC-65-3 | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 140V | 140V |
Number of Elements: | 1 | 1 |
hFEMin: | 50 | 40 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Tube | Tape & Box (TB) |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 100W | 800mW |
Terminal Position: | SINGLE | BOTTOM |
Frequency: | 20MHz | 50MHz |
Base Part Number: | 2SD1 | KSC1009 |
Pin Count: | 3 | - |
Configuration: | SINGLE | - |
Power Dissipation: | 100W | 800mW |
Transistor Application: | AMPLIFIER | AMPLIFIER |
Gain Bandwidth Product: | 20MHz | 50MHz |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 140V | 140V |
Max Collector Current: | 12A | 700mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 60 @ 1A 5V | 120 @ 50mA 2V |
Current - Collector Cutoff (Max): | 100nA ICBO | 100nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 700mV @ 700mA, 7A | 700mV @ 20mA, 200mA |
Transition Frequency: | 20MHz | 50MHz |
Collector Base Voltage (VCBO): | 200V | 160V |
Emitter Base Voltage (VEBO): | 6V | 8V |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 240mg |
Collector-Emitter Saturation Voltage: | - | 200mV |
Published: | - | 2001 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Terminal Finish: | - | Tin (Sn) |
Voltage - Rated DC: | - | 140V |
Current Rating: | - | 700mA |
Element Configuration: | - | Single |
Max Breakdown Voltage: | - | 140V |
Height: | - | 4.58mm |
Length: | - | 4.58mm |
Width: | - | 3.86mm |

2SD1047
(In Stock: 600)
STMicroelectronicsUnited States