5962-87700032A alternative parts: AD7524SE
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DAC 8BIT MULTIPLYING 20CLCC | |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | - |
Factory Lead Time: | 10 Weeks | - |
Contact Plating: | Gold | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 20-CLCC | LCC |
Surface Mount: | YES | - |
Number of Pins: | 20 | 20 |
Usage Level: | Military grade | - |
Operating Temperature: | -55°C~125°C | - |
JESD-609 Code: | e4 | e0 |
Pbfree Code: | no | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 20 | 20 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | NO LEAD |
Peak Reflow Temperature (Cel): | NOT APPLICABLE | NOT APPLICABLE |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Reach Compliance Code: | not_compliant | not_compliant |
Time@Peak Reflow Temperature-Max (s): | NOT APPLICABLE | NOT APPLICABLE |
Base Part Number: | AD7524 | - |
Pin Count: | 20 | 20 |
Qualification Status: | Qualified | Not Qualified |
Output Type: | Current - Unbuffered | - |
Max Supply Voltage: | 15V | 15V |
Min Supply Voltage: | 5V | 5V |
Number of Bits: | 8 | 8 |
Architecture: | R-2R | - |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Reference Type: | External | - |
Data Interface: | Parallel | - |
Differential Output: | Yes | - |
Resolution: | 1 B | 1 B |
Sampling Rate: | 4 Msps | - |
Voltage - Supply, Analog: | 5V~15V | - |
Voltage - Supply, Digital: | 5V~15V | - |
Settling Time: | 500ns | 500 ns |
Integral Nonlinearity (INL): | 0.5 LSB | 0.5 LSB |
Input Bit Code: | BINARY | BINARY |
Conversion Rate: | 4 Msps | 4 Msps |
INL/DNL (LSB): | ±0.5 (Max), - | - |
Number of DAC Channels: | 1 | 1 |
Height Seated (Max): | 2.54mm | 2.54mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | - |
Mount: | - | Surface Mount |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Temperature Grade: | - | MILITARY |
Supply Current-Max: | - | 2mA |
Input Format: | - | PARALLEL, 8 BITS |
Length: | - | 8.89mm |
Width: | - | 8.89mm |

5962-87700032A
(In Stock: 2526)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$286.034882
$286.03
10
$269.844228
$2,698.44
100
$254.570027
$25,457.00
500
$240.160403
$120,080.20
1000
$226.566417
$226,566.42
Minimum: 1 Multiples: 1
Unit Price: $286.034882
Ext Price: $286.03
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity