5962-8771602EA alternative parts: MUX08EQ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Analog Multiplexer Single 8:1 16-Pin CDIP Tube | IC MULTIPLEXER 8X1 16CDIP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 12 Weeks | 8 Weeks |
Package / Case: | Q | 16-CDIP (0.300, 7.62mm) |
Surface Mount: | NO | NO |
Number of Pins: | 16 | 16 |
Turn Off Delay Time: | 400 ns | 2 μs |
Usage Level: | Military grade | - |
Packaging: | Rail/Tube | Tube |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 300Ohm | 300Ohm |
Terminal Finish: | Tin/Lead (Sn63Pb37) | Tin/Lead (Sn63Pb37) |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Additional Feature: | OVERVOLTAGE PROTECTION | OVERVOLTAGE PROTECTION |
Terminal Position: | DUAL | DUAL |
Terminal Form: | THROUGH-HOLE | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT APPLICABLE |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Terminal Pitch: | 2.54mm | 2.54mm |
Reach Compliance Code: | not_compliant | not_compliant |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT APPLICABLE |
Base Part Number: | MUX08 | MUX08 |
Pin Count: | 16 | 16 |
Temperature Grade: | MILITARY | - |
Number of Channels: | 1 | 8 |
Analog IC - Other Type: | SINGLE-ENDED MULTIPLEXER | SINGLE-ENDED MULTIPLEXER |
Operating Supply Current: | 12mA | - |
Propagation Delay: | 2.1 μs | 1.5 μs |
Turn On Delay Time: | 2 μs | 2 μs |
Number of Inputs: | 8 | - |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Max Dual Supply Voltage: | 18V | 18V |
Off-state Isolation-Nom: | 60 dB | 60 dB |
On-state Resistance Match-Nom: | 80Ohm | 15.4Ohm |
Switching: | BREAK-BEFORE-MAKE | BREAK-BEFORE-MAKE |
Switch-on Time-Max: | 2000ns | 2000ns |
Width: | 7.62mm | 7.62mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin |
Mounting Type: | - | Through Hole |
Operating Temperature: | - | -25°C~85°C TA |
Max Power Dissipation: | - | 500mW |
Qualification Status: | - | Not Qualified |
Operating Supply Voltage: | - | 15V |
Interface: | - | Parallel |
Number of Circuits: | - | 1 |
Power Dissipation: | - | 247mW |
Throw Configuration: | - | DPST |
On-State Resistance (Max): | - | 300Ohm |
High Level Output Current: | - | 25mA |
Multiplexer/Demultiplexer Circuit: | - | 8:1 |
Current - Leakage (IS(off)) (Max): | - | 1nA |
Channel Capacitance (CS(off), CD(off)): | - | 2.5pF 7pF |
Switch Time (Ton, Toff) (Max): | - | 2μs, 400ns |
Channel-to-Channel Matching (ΔRon): | - | 21 Ω |
Switch-off Time-Max: | - | 400ns |
Signal Current-Max: | - | 0.025A |

5962-8771602EA
(In Stock: 962)
Analog Devices Inc.United States