5962-8773802GA alternative parts: AD549JHZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | OP Amp Single GP ±22V 8-Pin TO-99 Tube | IC OPAMP GP 1 CIRCUIT TO99-8 |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 16 Weeks | 10 Weeks |
Contact Plating: | Lead, Tin | Gold |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-99-8 Metal Can | TO-99-8 Metal Can |
Number of Pins: | 8 | 8 |
Usage Level: | Military grade | - |
Operating Temperature: | -55°C~125°C | 0°C~70°C |
Packaging: | Bulk | Bulk |
JESD-609 Code: | e0 | e4 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Power Dissipation: | 500mW | 500mW |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | WIRE | WIRE |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Base Part Number: | OP77 | AD549 |
Pin Count: | 8 | 8 |
Qualification Status: | Qualified | - |
Number of Channels: | 1 | 1 |
Power Dissipation: | 500mW | 500mW |
Slew Rate: | 0.3V/μs | 3V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 120 dB | 90 dB |
Current - Input Bias: | 2.4nA | 0.15pA |
Voltage - Supply, Single/Dual (±): | ±3V~18V | ±5V~18V |
Input Offset Voltage (Vos): | 25μV | 500μV |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 600 kHz | 1000 kHz |
Voltage Gain: | 133.98dB | 120dB |
Average Bias Current-Max (IIB): | 0.002μA | 2.5e-7μA |
Power Supply Rejection Ratio (PSRR): | 106dB | 90dB |
Low-Offset: | YES | NO |
Frequency Compensation: | YES | YES |
Supply Voltage Limit-Max: | 22V | - |
Bias Current-Max (IIB) @25C: | 0.002μA | 2.5e-7μA |
Neg Supply Voltage-Max (Vsup): | -22V | - |
Input Voltage Noise Density: | 18nV/sqrt Hz | 90nV/sqrt Hz |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Series: | - | Topgate™ |
Operating Supply Current: | - | 700μA |
Quiescent Current: | - | 700μA |
Output Current per Channel: | - | 20mA |
Bandwidth: | - | 1MHz |
Low-Bias: | - | YES |
Dual Supply Voltage: | - | 15V |
Height: | - | 4.7mm |
Length: | - | 9.4mm |
Width: | - | 9.4mm |

5962-8773802GA
(In Stock: 123)
Analog Devices Inc.United States