5962-88513012A alternative parts: 5962-9460206Q2A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | OP Amp Single GP ±20V 20-Pin CLLCC Tube | |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 12 Weeks | - |
Contact Plating: | Lead, Tin | Lead, Tin |
Package / Case: | LCC | LCC |
Surface Mount: | YES | YES |
Number of Pins: | 20 | 20 |
Number of Elements: | 1 | - |
Usage Level: | Military grade | Military grade |
Packaging: | Tube | Rail/Tube |
JESD-609 Code: | e0 | - |
Pbfree Code: | no | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 20 | 20 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C |
Max Power Dissipation: | 500mW | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | NOT APPLICABLE | - |
Number of Functions: | 1 | 4 |
Supply Voltage: | 15V | 5V |
Reach Compliance Code: | not_compliant | - |
Time@Peak Reflow Temperature-Max (s): | NOT APPLICABLE | - |
Base Part Number: | OP42 | - |
Pin Count: | 20 | 20 |
Qualification Status: | Qualified | Qualified |
Temperature Grade: | MILITARY | MILITARY |
Max Supply Voltage: | 20V | 19V |
Power Dissipation: | 500mW | - |
Quiescent Current: | 6.5mA | - |
Slew Rate: | 50 V/μs | 35 V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | OPERATIONAL AMPLIFIER | OPERATIONAL AMPLIFIER |
Common Mode Rejection Ratio: | 86 dB | 70 dB |
Input Offset Voltage (Vos): | 1.5mV | 3mV |
Gain Bandwidth Product: | 10MHz | 9.4MHz |
Neg Supply Voltage-Nom (Vsup): | -15V | -5V |
Unity Gain BW-Nom: | 10000 kHz | 10000 kHz |
Voltage Gain: | 113.98dB | 106dB |
Average Bias Current-Max (IIB): | 0.0002μA | 0.06μA |
Power Supply Rejection Ratio (PSRR): | 87.96dB | - |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Max Dual Supply Voltage: | 20V | 19V |
Low-Bias: | YES | YES |
Min Dual Supply Voltage: | 8V | 2.25V |
Bias Current-Max (IIB) @25C: | 0.0002μA | 0.06μA |
Screening Level: | MIL-STD-883 | MIL-PRF-38535 Class Q |
Dual Supply Voltage: | 15V | - |
Input Bias Current: | 130pA | - |
Length: | 8.89mm | 8.89mm |
Height Seated (Max): | 2.54mm | - |
RoHS Status: | Non-RoHS Compliant | RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Terminal Pitch: | - | 1.27mm |
Power Supplies: | - | +-5/+-15V |
Number of Channels: | - | 4 |
Current - Input Bias: | - | 175pA |
Micropower: | - | NO |
Programmable Power: | - | NO |
Nominal Gain Bandwidth Product: | - | 9.4MHz |
Max I/O Voltage: | - | 3mV |
Wideband: | - | NO |
Power: | - | NO |
Input Offset Current-Max (IIO): | - | 0.02μA |
Height: | - | 2.03mm |
Width: | - | 8.89mm |
Thickness: | - | 1.83mm |
Radiation Hardening: | - | No |

5962-88513012A
(In Stock: 20000)
Analog Devices Inc.United States