5962-88513012A alternative parts: OP42ARC/883C
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | OP Amp Single GP ±20V 20-Pin CLLCC Tube | IC OPAMP JFET 10MHZ 20CLCC |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Contact Plating: | Lead, Tin | - |
Package / Case: | LCC | LCC |
Surface Mount: | YES | YES |
Number of Pins: | 20 | 20 |
Number of Elements: | 1 | 1 |
Usage Level: | Military grade | Military grade |
Packaging: | Tube | Tube |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 20 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn63Pb37) |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C |
Max Power Dissipation: | 500mW | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | NOT APPLICABLE | 220 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Reach Compliance Code: | not_compliant | - |
Time@Peak Reflow Temperature-Max (s): | NOT APPLICABLE | 30 |
Base Part Number: | OP42 | OP42 |
Pin Count: | 20 | 20 |
Qualification Status: | Qualified | - |
Temperature Grade: | MILITARY | MILITARY |
Max Supply Voltage: | 20V | - |
Power Dissipation: | 500mW | - |
Quiescent Current: | 6.5mA | 5.1mA |
Slew Rate: | 50 V/μs | 50 V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | OPERATIONAL AMPLIFIER | OPERATIONAL AMPLIFIER |
Common Mode Rejection Ratio: | 86 dB | 92 dB |
Input Offset Voltage (Vos): | 1.5mV | 1.2mV |
Gain Bandwidth Product: | 10MHz | 10MHz |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 10000 kHz | 10000 kHz |
Voltage Gain: | 113.98dB | 119.08dB |
Average Bias Current-Max (IIB): | 0.0002μA | 0.02μA |
Power Supply Rejection Ratio (PSRR): | 87.96dB | 98dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Max Dual Supply Voltage: | 20V | 20V |
Low-Bias: | YES | YES |
Min Dual Supply Voltage: | 8V | 8V |
Bias Current-Max (IIB) @25C: | 0.0002μA | 0.0002μA |
Screening Level: | MIL-STD-883 | MIL-STD-883 |
Dual Supply Voltage: | 15V | 15V |
Input Bias Current: | 130pA | 200pA |
Length: | 8.89mm | 8.89mm |
Height Seated (Max): | 2.54mm | 2.54mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Operating Supply Voltage: | - | 15V |
Operating Supply Current: | - | 6.5mA |
Nominal Supply Current: | - | 6mA |
Supply Type: | - | Dual |
Settling Time: | - | 800 ns |
Input Capacitance: | - | 6pF |
Input Offset Current-Max (IIO): | - | 0.00004μA |
Radiation Hardening: | - | No |

5962-88513012A
(In Stock: 20000)
Analog Devices Inc.United States