74HC02BQ,115 alternative parts: 74HC02D,653
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | 74HC Series 6 V High Speed Si-Gate CMOS Quad 2-Input NOR Gate - DHVQFN-14 | NEXPERIA - 74HC02D,653 - LOGIC, NOR GATE, QUAD, SOIC-14 |
Factory Lead Time: | 8 Weeks | 4 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-VFQFN Exposed Pad | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 14 | 14 |
Logic Level-High: | 1.5V ~ 4.2V | 1.5V ~ 4.2V |
Logic Level-Low: | 0.5V ~ 1.8V | 0.5V ~ 1.8V |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74HC | 74HC |
Published: | 2013 | 2011 |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
Max Power Dissipation: | 500mW | - |
Voltage - Supply: | 2V~6V | 2V~6V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.5mm | - |
Base Part Number: | 74HC02 | 74HC02 |
Pin Count: | 14 | 14 |
Number of Outputs: | 1 | - |
Output Voltage: | 6V | - |
Operating Supply Voltage: | 5V | - |
Supply Voltage-Max (Vsup): | 6V | 6V |
Supply Voltage-Min (Vsup): | 2V | 2V |
Power Dissipation: | 500mW | - |
Output Current: | 25mA | 5.2mA |
Propagation Delay: | 15 ns | - |
Quiescent Current: | 2μA | - |
Turn On Delay Time: | 7 ns | - |
Family: | HC/UH | HC/UH |
Logic Function: | NOR | - |
Number of Inputs: | 2 | 2 |
Logic Type: | NOR Gate | NOR Gate |
Number of Gates: | 4 | - |
Max Propagation Delay @ V, Max CL: | 15ns @ 6V, 50pF | 15ns @ 6V, 50pF |
Number of Input Lines: | 8 | - |
Length: | 3mm | 8.65mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Qualification Status: | - | Not Qualified |
Number of Circuits: | - | 4 |
Load Capacitance: | - | 50pF |
Current - Quiescent (Max): | - | 2μA |
Height Seated (Max): | - | 1.75mm |
Width: | - | 3.9mm |

74HC02BQ,115
(In Stock: 500)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.148713
$0.15
10
$0.140296
$1.40
100
$0.132354
$13.24
500
$0.124863
$62.43
1000
$0.117795
$117.80
Minimum: 1 Multiples: 1
Unit Price: $0.148713
Ext Price: $0.15
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools