74HC02BQ,115 alternative parts: 74HC30D,653

Hide Shared Attributes
Part Number
Manufacturer:
Description:
74HC Series 6 V High Speed Si-Gate CMOS Quad 2-Input NOR Gate - DHVQFN-14
74HC Series 6 V Surface Mount High Speed 8-Input NAND Gate -SOIC-14
Factory Lead Time:
8 Weeks
4 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-VFQFN Exposed Pad
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
5
Logic Level-High:
1.5V ~ 4.2V
1.5V ~ 4.2V
Logic Level-Low:
0.5V ~ 1.8V
0.5V ~ 1.8V
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74HC
74HC
Published:
2013
2011
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
Max Power Dissipation:
500mW
-
Voltage - Supply:
2V~6V
2V~6V
Terminal Position:
DUAL
DUAL
Number of Functions:
4
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
-
Base Part Number:
74HC02
74HC30
Pin Count:
14
14
Number of Outputs:
1
-
Output Voltage:
6V
-
Operating Supply Voltage:
5V
-
Supply Voltage-Max (Vsup):
6V
6V
Supply Voltage-Min (Vsup):
2V
2V
Power Dissipation:
500mW
-
Output Current:
25mA
2.6mA
Propagation Delay:
15 ns
-
Quiescent Current:
2μA
-
Turn On Delay Time:
7 ns
-
Family:
HC/UH
HC/UH
Logic Function:
NOR
NAND
Number of Inputs:
2
8
Logic Type:
NOR Gate
NAND Gate
Number of Gates:
4
-
Max Propagation Delay @ V, Max CL:
15ns @ 6V, 50pF
22ns @ 6V, 50pF
Number of Input Lines:
8
-
Length:
3mm
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Number of Circuits:
-
1
Propagation Delay (tpd):
-
39 ns
Current - Quiescent (Max):
-
2μA
Width:
-
3.9mm
74HC02BQ,115

74HC02BQ,115

(In Stock: 500)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.148713

    $0.15

  • 10

    $0.140296

    $1.40

  • 100

    $0.132354

    $13.24

  • 500

    $0.124863

    $62.43

  • 1000

    $0.117795

    $117.80

Minimum: 1 Multiples: 1

Unit Price: $0.148713

Ext Price: $0.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity