74HC02BQ,115 alternative parts: SN74HC02DE4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
74HC Series 6 V High Speed Si-Gate CMOS Quad 2-Input NOR Gate - DHVQFN-14
IC GATE NOR 4CH 2-INP 14-SOIC
Factory Lead Time:
8 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
-
Package / Case:
14-VFQFN Exposed Pad
SOIC
Number of Pins:
14
14
Logic Level-High:
1.5V ~ 4.2V
-
Logic Level-Low:
0.5V ~ 1.8V
-
Operating Temperature:
-40°C~125°C
-
Packaging:
Tape & Reel (TR)
-
Series:
74HC
-
Published:
2013
-
JESD-609 Code:
e4
e4
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
Max Power Dissipation:
500mW
-
Voltage - Supply:
2V~6V
-
Terminal Position:
DUAL
DUAL
Number of Functions:
4
4
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
-
Base Part Number:
74HC02
-
Pin Count:
14
14
Number of Outputs:
1
-
Output Voltage:
6V
-
Operating Supply Voltage:
5V
5V
Supply Voltage-Max (Vsup):
6V
-
Supply Voltage-Min (Vsup):
2V
-
Power Dissipation:
500mW
-
Output Current:
25mA
-
Propagation Delay:
15 ns
15 ns
Quiescent Current:
2μA
2μA
Turn On Delay Time:
7 ns
23 ns
Family:
HC/UH
HC/UH
Logic Function:
NOR
NOR
Number of Inputs:
2
-
Logic Type:
NOR Gate
-
Number of Gates:
4
-
Max Propagation Delay @ V, Max CL:
15ns @ 6V, 50pF
-
Number of Input Lines:
8
2
Length:
3mm
8.65mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 4 days ago)
Weight:
-
129.387224mg
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Packing Method:
-
TUBE
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Temperature Grade:
-
INDUSTRIAL
Number of Circuits:
-
4
Max Supply Voltage:
-
6V
Min Supply Voltage:
-
2V
Load Capacitance:
-
50pF
Current - Output:
-
5.2mA
High Level Output Current:
-
5.2mA
Low Level Output Current:
-
5.2mA
Schmitt Trigger:
-
NO
Number of Output Lines:
-
1
Height:
-
1.75mm
Width:
-
3.91mm
Thickness:
-
1.58mm
74HC02BQ,115

74HC02BQ,115

(In Stock: 500)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.148713

    $0.15

  • 10

    $0.140296

    $1.40

  • 100

    $0.132354

    $13.24

  • 500

    $0.124863

    $62.43

  • 1000

    $0.117795

    $117.80

Minimum: 1 Multiples: 1

Unit Price: $0.148713

Ext Price: $0.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity