74HC08T14-13 alternative parts: 74HC08PW-Q100,118
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC GATE AND 4CH 2-INP 14-TSSOP | IC GATE AND 4CH 2-INP 14TSSOP |
Factory Lead Time: | 17 Weeks | 4 Weeks |
Contact Plating: | Tin | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 14 | 14 |
Logic Level-High: | 1.5V ~ 4.2V | 1.5V ~ 4.2V |
Logic Level-Low: | 0.5V ~ 1.8V | 0.5V ~ 1.8V |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74HC | 74HC |
Published: | 2013 | 2017 |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
Voltage - Supply: | 2V~6V | 2V~6V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 4 | 4 |
Supply Voltage: | 4.5V | 5V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | 74HC08 | 74HC08 |
Pin Count: | 14 | 14 |
Supply Voltage-Max (Vsup): | 6V | 6V |
Supply Voltage-Min (Vsup): | 2V | 2V |
Number of Circuits: | 4 | 4 |
Propagation Delay: | 15 ns | 15 ns |
Quiescent Current: | 20μA | 2μA |
Turn On Delay Time: | 125 ns | - |
Family: | HC/UH | HC/UH |
Logic Function: | AND | AND |
Number of Inputs: | 2 | 2 |
Logic Type: | AND Gate | AND Gate |
Max Propagation Delay @ V, Max CL: | 15ns @ 6V, 50pF | 15ns @ 6V, 50pF |
Schmitt Trigger Input: | Yes | - |
Height: | 1.05mm | - |
Length: | 5.1mm | 5mm |
Width: | 4.5mm | - |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Usage Level: | - | Automotive grade |
Number of Outputs: | - | 1 |
Operating Supply Voltage: | - | 5V |
Output Current: | - | 25mA |
Radiation Hardening: | - | No |

74HC08T14-13
(In Stock: 3650)
Diodes IncorporatedQty
Unit Price
Ext Price
1
$1.083105
$1.08
10
$1.021797
$10.22
100
$0.963960
$96.40
500
$0.909396
$454.70
1000
$0.857921
$857.92
Minimum: 1 Multiples: 1
Unit Price: $1.083105
Ext Price: $1.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity