74HC08T14-13 alternative parts: SN74HC08IPWRQ1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC GATE AND 4CH 2-INP 14-TSSOP
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Factory Lead Time:
17 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-TSSOP (0.173, 4.40mm Width)
14-TSSOP (0.173, 4.40mm Width)
Number of Pins:
14
14
Logic Level-High:
1.5V ~ 4.2V
1.5V ~ 4.2V
Logic Level-Low:
0.5V ~ 1.8V
0.5V ~ 1.8V
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74HC
Automotive, AEC-Q100, 74HC
Published:
2013
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
Voltage - Supply:
2V~6V
2V~6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
4
Supply Voltage:
4.5V
5V
Terminal Pitch:
0.65mm
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
74HC08
74HC08
Pin Count:
14
14
Supply Voltage-Max (Vsup):
6V
6V
Supply Voltage-Min (Vsup):
2V
2V
Number of Circuits:
4
-
Propagation Delay:
15 ns
17 ns
Quiescent Current:
20μA
2μA
Turn On Delay Time:
125 ns
-
Family:
HC/UH
HC/UH
Logic Function:
AND
AND
Number of Inputs:
2
2
Logic Type:
AND Gate
AND Gate
Max Propagation Delay @ V, Max CL:
15ns @ 6V, 50pF
17ns @ 6V, 50pF
Schmitt Trigger Input:
Yes
-
Height:
1.05mm
1.2mm
Length:
5.1mm
5mm
Width:
4.5mm
4.4mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
Weight:
-
56.812444mg
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
-
TR
Load Capacitance:
-
50pF
Number of Gates:
-
4
Schmitt Trigger:
-
NO
Number of Output Lines:
-
1
Thickness:
-
1mm
Radiation Hardening:
-
No
74HC08T14-13

74HC08T14-13

(In Stock: 3650)

Diodes Incorporated

Qty

Unit Price

Ext Price

  • 1

    $1.083105

    $1.08

  • 10

    $1.021797

    $10.22

  • 100

    $0.963960

    $96.40

  • 500

    $0.909396

    $454.70

  • 1000

    $0.857921

    $857.92

Minimum: 1 Multiples: 1

Unit Price: $1.083105

Ext Price: $1.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity