74HC157D,653 alternative parts: CD4532BNSR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | NEXPERIA - 74HC157D,653 - MULTIPLEXER, QUAD, 2:1, SOIC-16 | IC, 8BIT PRIORITY ENCODER, SOIC-16 |
Factory Lead Time: | 4 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 16 | 16 |
Operating Temperature: | -40°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74HC | 4000B |
Published: | 2013 | - |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
Type: | Multiplexer | Priority Encoder |
Voltage - Supply: | 2V~6V | 3V~18V |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 4 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | NOT SPECIFIED |
Base Part Number: | 74HC157 | CD4532 |
Pin Count: | 16 | 16 |
Number of Outputs: | 4 | 3 |
Operating Supply Voltage: | 5V | - |
Circuit: | 4 x 2:1 | 1 x 8:3 |
Supply Voltage-Max (Vsup): | 6V | - |
Supply Voltage-Min (Vsup): | 2V | 3V |
Load Capacitance: | 50pF | 50pF |
Propagation Delay: | 21 ns | 110 ns |
Family: | HC/UH | - |
Supply Type: | Single | Dual |
Output Polarity: | TRUE | INVERTED |
Number of Input Lines: | 8 | 10 |
Voltage Supply Source: | Single Supply | Dual Supply |
Independent Circuits: | 1 | 1 |
Length: | 9.9mm | 10.3mm |
Width: | 3.9mm | 5.3mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 week ago) |
Weight: | - | 200.686274mg |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Packing Method: | - | TR |
Qualification Status: | - | Not Qualified |
Number of Bits: | - | 8 |
Logic Function: | - | Multiplexer |
Bandwidth: | - | 8MHz |
Number of Output Lines: | - | 4 |
Height: | - | 2mm |
Thickness: | - | 1.95mm |

74HC157D,653
(In Stock: 200)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.355000
$0.36
10
$0.334906
$3.35
100
$0.315949
$31.59
500
$0.298065
$149.03
1000
$0.281194
$281.19
Minimum: 1 Multiples: 1
Unit Price: $0.355000
Ext Price: $0.36
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity