74HC157D,653 alternative parts: N74F157AD,623
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | NEXPERIA - 74HC157D,653 - MULTIPLEXER, QUAD, 2:1, SOIC-16 | IC DATA SELECTOR/MUX 2IN 16SOIC |
Factory Lead Time: | 4 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | - |
Operating Temperature: | -40°C~125°C | 0°C~70°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74HC | 74F |
Published: | 2013 | - |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
Type: | Multiplexer | Multiplexer |
Voltage - Supply: | 2V~6V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | 74HC157 | 74F157 |
Pin Count: | 16 | 16 |
Number of Outputs: | 4 | 1 |
Operating Supply Voltage: | 5V | - |
Circuit: | 4 x 2:1 | 4 x 2:1 |
Supply Voltage-Max (Vsup): | 6V | 5.5V |
Supply Voltage-Min (Vsup): | 2V | 4.5V |
Load Capacitance: | 50pF | 50pF |
Propagation Delay: | 21 ns | - |
Family: | HC/UH | F/FAST |
Supply Type: | Single | - |
Output Polarity: | TRUE | TRUE |
Number of Input Lines: | 8 | - |
Voltage Supply Source: | Single Supply | Single Supply |
Independent Circuits: | 1 | 1 |
Length: | 9.9mm | 9.9mm |
Width: | 3.9mm | 3.9mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Terminal Finish: | - | NICKEL PALLADIUM GOLD |
Reach Compliance Code: | - | unknown |
Qualification Status: | - | Not Qualified |
Number of Inputs: | - | 2 |
Propagation Delay (tpd): | - | 7 ns |
Power Supply Current-Max (ICC): | - | 23mA |

74HC157D,653
(In Stock: 200)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.355000
$0.36
10
$0.334906
$3.35
100
$0.315949
$31.59
500
$0.298065
$149.03
1000
$0.281194
$281.19
Minimum: 1 Multiples: 1
Unit Price: $0.355000
Ext Price: $0.36
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity